- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBC32MSM Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | 1/4 | Snap Closure | 2.000 50.80mm | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBC20M Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | 1/4 | Snap Closure | 1.250 31.75mm | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() P24M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Steel, Zinc Finish | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Black | - | - | 1/4 | Snap Closure | 1.500 38.10mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P12PATA Panduit Corp | In Stock | - | - | 4 Weeks | Clip | T-Bar Mount, Clip On | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP2W-L16 Panduit Corp | In Stock | - | - | 4 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Pink | - | - | 1/4 M6 | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | 4.700 119.38mm | 3.500 88.90mm | 1.800 45.72mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() PCNB12P Panduit Corp | In Stock | - | - | 4 Weeks | Brackets | Bracket Mount, Fastener | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | 0.188 4.75mm | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBC8P Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | 1/4 | Push-Fit | 0.500 12.70mm | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() P12P16P Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit-to-Conduit | Metallic | - | - | - | Push-Fit | 0.750 19.05mm 1.000 25.40mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBC16P Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | 1/4 | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() P12P912 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP4SBC87R-X20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Beam Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.674552kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Black | 66.04mm | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 10.100 256.54mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() CCS25-S10-M0 Panduit Corp | 125 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.410 (10.41mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | Black | - | - | #10 M5 | - | 0.250 6.35mm | 0.203 5.16mm | Weather Resistant | - | - | 0.370 9.40mm | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | - | ||
![]() JP4DW-X20 Panduit Corp | 33 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR-1.5-1/4-20S Panduit Corp | 39 |
| - | 4 Weeks | - | Fastener | Steel, Plastic Saddle | - | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | Silver, Yellow | - | - | - | Bend Radius Saddle | 1.500 38.10mm | - | 1/4-20 UNC Thread | 3.530 89.66mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CCH87-S10-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 929.864358g | Nylon | 0.840 (21.34mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | Natural | 12.7mm | - | #10 M5 | - | 0.870 22.10mm | 0.203 5.16mm | - | 24.7mm | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | ||
![]() HCAG04B06-VM20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Gasket | Polyamide (PA66), Nylon 6/6 | 8.391459kg | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Black | - | - | - | Webbed | 0.157 ~ 0.236 4.00mm ~ 6.00mm | 0.256 ~ 0.264 6.50mm ~ 6.70mm | - | 0.512 13.00mm | 0.760 19.30mm | 0.760 19.30mm | 0.020 ~ 0.028 0.50mm ~ 0.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VWS42105-C Panduit Corp | In Stock | - | Datasheet | - | Vertical | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 217.724366g | Nylon | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | 7.9mm | 4.7 mm | - | - | 0.420L x 1.070 H 10.67mmx27.18mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 1.450 36.83mm | 0.600 15.24mm | 0.310 7.87mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | 0.090 2.29mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | ||
![]() GHCH4/0-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Fastener | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | - | - | 1.890 48.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GPCH3/0-2-1-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() GPCH3/0-4-1-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |