- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JP75WP2-L20 Panduit Corp | In Stock | - | - | - | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.444863kg | - | - | Bulk | 2011 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | 5/32 M4 1/4 M6 | - | - | 0.750 19.05mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PSCH72B Panduit Corp | 39 |
| - | 4 Weeks | Clip | Strut Mount, Clip On | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | - | - | Silver | - | - | - | Adjustable Saddle | - | 4.000 101.60mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSCH24B Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Strut Mount, Clip On | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | - | - | Silver | - | - | - | Adjustable Saddle | - | 1.250 ~ 1.500 31.75mm ~ 38.10mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BR-1.5-SN Panduit Corp | 39 |
| - | 4 Weeks | Cable | Fastener | Steel | 4.558603kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | 1.500 38.10mm | - | - | - | 3.150 80.00mm | - | - | - | - | 0.206 5.23mm | - | - | - | Non-RoHS Compliant | - | ||
![]() LWC100-H25-L20 Panduit Corp | 287 |
| Datasheet | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Black | 25.2mm | - | - | Locking, Round | - | 1.000 25.40mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 1.300 33.02mm | 1.890 48.00mm | 0.990 25.14mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() LWC100-H25-L Panduit Corp | 240 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 698.53225g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 25.2mm | - | - | Locking, Round | - | 1.000 25.40mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 1.300 33.02mm | 1.890 48.00mm | 0.990 25.14mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() JP131SBC50R-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Beam Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 6.509051kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.500 165.10mm | 4.600 116.84mm | 1.200 30.48mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SBCT8-C Panduit Corp | 65 |
| - | 4 Weeks | Bolt | - | Copper, Tin Plated | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | Split Bolt | - | 0.160 4.06mm | - | Corrosion Resistant | - | 1.060 26.92mm | - | 0.410 10.41mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LWC38-H25-C20 Panduit Corp | 45 | - | - | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 272.15545g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Black | 14.7mm | - | - | Locking, Round | - | 0.380 9.65mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.570 14.48mm | 0.940 23.88mm | 0.580 14.73mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() CCH56-S10-M0 Panduit Corp | 47 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.270059kg | - | 0.610 (15.49mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | - | #10 M5 | - | - | 0.560 14.22mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | ||
![]() GPCH4/0-2D-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | Conduit Hub | - | - | - | Direct Burial | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SPF2-2/0-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Bronze | - | Nylon | - | Bulk | 2008 | StructuredGround™, SPF2 | Active | Not Applicable | Clamp, Service Post | - | - | - | 14.9mm | - | - | Female Thread, Two Conductor | - | 0.258 ~ 0.419 6.55mm ~ 10.64mm | 0.500 12.70mm | - | - | 2.810 71.37mm | 58.7mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GPC4-6-1-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BR-.50 Panduit Corp | In Stock | - | Datasheet | - | Cable | - | Steel | 952.543977g | - | - | Bulk | - | StrongHold™ | Obsolete | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | 0.500 12.70mm | - | Non-Threaded | - | 1.800 45.72mm | - | - | - | - | 0.161 4.09mm | - | - | - | Non-RoHS Compliant | - | ||
![]() BEC62-A-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 290.299145g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | Rubber Based | - | Side Entry | - | 0.620 15.75mm | - | - | 15.8mm | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 HB | ||
![]() ACC38-A-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 117.934016g | - | - | Bulk | 1998 | - | Obsolete | Not Applicable | Clip, C-Type - Paired Strip | - | - | Black | - | Rubber Based | - | - | - | 0.380 9.65mm | - | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCAG05C07-D20 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Gasket | Polyamide (PA66), Nylon 6/6 | 793.786647g | - | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | - | - | - | - | - | 0.201 5.10mm | 0.256 ~ 0.264 6.50mm ~ 6.70mm | - | - | 0.366 9.30mm | 0.760 19.30mm | 0.760 19.30mm | - | 0.020 ~ 0.028 0.50mm ~ 0.70mm | - | - | No | - | RoHS Compliant | - | ||
![]() ACC19-A-L Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 58.967008g | - | - | Bulk | 2009 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Natural | - | Rubber Based | - | - | - | 0.190 4.83mm | - | - | - | 0.250 6.35mm | 0.630 16.00mm | 0.760 19.30mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JP75CM-L2 Panduit Corp | In Stock | - | Datasheet | - | Cable | Ceiling Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.764645kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.990 75.95mm | 3.840 97.54mm | 1.160 29.46mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AJC31-A-C Panduit Corp | 81 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | 453.59237g | Polyvinyl | - | Bulk | 2001 | - | Active | Not Applicable | Clip, J-Type | - | - | Gray | 10.2mm | Rubber Based | - | - | Grey | 0.312 7.92mm | - | - | - | 0.400 10.16mm | 1.220 30.99mm | 1.750 44.45mm | 7.4 mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 |