- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JP2SBC87R-L2 Panduit Corp | In Stock | - | Datasheet | - | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 6.700 170.18mm | 5.620 142.75mm | 1.800 45.72mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCAG04B06-C20 Panduit Corp | In Stock | - | - | 1 Weeks | Cable | Arrowhead, Gasket | - | Polyamide (PA66), Nylon 6/6 | 217.724366g | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | Webbed | - | 0.157 ~ 0.236 4.00mm ~ 6.00mm | 0.256 ~ 0.264 6.50mm ~ 6.70mm | - | 0.512 13.00mm | 0.760 19.30mm | 0.760 19.30mm | - | 0.020 ~ 0.028 0.50mm ~ 0.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() ACC38-A-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 113.398093g | - | - | Bulk | 2009 | - | Obsolete | Not Applicable | Clip, C-Type - Paired Strip | - | - | Natural | - | - | Rubber Based | - | - | - | - | 0.380 9.65mm | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CCH81-S10-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 213.188414g | Nylon | 0.810 (20.57mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | - | 5.3 mm | #10 M5 | - | - | 0.810 20.57mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | 20.6 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() JP2CP-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Purlin Mount, Clip On | Aluminum | Polyamide (PA66), Nylon 6/6; Steel | 4.694681kg | Nylon | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | 44.45mm | - | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | 7.000 177.80mm | 4.100 104.14mm | 1.700 43.18mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP75SBC50-L20 Panduit Corp | 94 |
| - | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 3.900894kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | 3.760 95.50mm | 3.710 94.23mm | 1.160 29.46mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CCH100-S10-C Panduit Corp | 431 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 263.083603g | Nylon | 0.910 (23.11mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | Halogen Free | - | 5.11 mm | #10 M5 | - | Natural | 1.000 25.40mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | 25.4 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() SP1-1/0L-L Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | - | - | - | Male Stud, Single Conductor | - | 0.162 ~ 0.375 4.11mm ~ 9.52mm | 0.500 12.70mm | - | 2.560 65.02mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BR-.75 Panduit Corp | In Stock | - | Datasheet | - | Cable | - | - | Steel | 1.20202kg | - | - | Bulk | - | StrongHold™ | Obsolete | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | - | - | 0.750 19.05mm | - | Non-Threaded | 2.000 50.80mm | - | - | - | - | 0.161 4.09mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CCH81-S10-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 0.810 (20.57mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Natural | 12.7mm | - | - | - | #10 M5 | - | - | 0.810 20.57mm | 0.203 5.16mm | - | 23.2mm | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() SP2-4/0-Q Panduit Corp | 2696 |
| - | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | - | 0.289 ~ 0.528 7.34mm ~ 13.41mm | 0.625 15.88mm | - | 3.250 82.55mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WS50-25-C Panduit Corp | In Stock | - | - | 4 Weeks | Through Hole | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 113.398093g | Nylon | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Locking, Round, Standoff | - | 0.470 11.94mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 0.970 24.64mm | 33mm | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | ||
![]() JP131SBC87R-L20 Panduit Corp | In Stock | - | Datasheet | - | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 8.754333kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 5.400 137.16mm | 4.400 111.76mm | 1.200 30.48mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() JP2CM-L20 Panduit Corp | In Stock | - | - | - | - | Ceiling Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 6.463691kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | 5.300 134.62mm | 5.613 142.58mm | 1.800 45.72mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JP2SBC50R-L Panduit Corp | In Stock | - | - | 5 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 8.799692kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | White | - | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 7.800 198.12mm | 5.700 144.78mm | 1.800 45.72mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LWC38-H25-D14 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.288202kg | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | - | - | - | - | Locking, Round | - | 0.380 9.65mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | 0.570 14.48mm | 0.940 23.88mm | 0.580 14.73mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() CCH56-S10-X Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 29.483504g | - | 0.610 (15.49mm) | Bulk | 2005 | - | Obsolete | Not Applicable | Clamp, P-Type | - | - | Natural | - | - | - | - | #10 M5 | - | - | 0.560 14.22mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | ||
![]() GPC4-2-12-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2011 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() GPC2-6-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MACC62-A-D Panduit Corp | In Stock | - | - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |