- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Orientation | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCM1.2-S6-T14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | 120 | Polyamide (PA66), Nylon 6/6 | 934.400282g | - | Bulk | - | - | Active | Not Applicable | Clip, Flat | Gray | - | - | - | #6 M3 | Hinged, Top Lock | 1.200 30.48mm | - | - | 4.318mm | 1.370 34.80mm | 1.000 25.40mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() ARC.68-S6-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polypropylene (PP) | 242.671946g | Polypropylene | Bulk | - | Clincher™ | Active | Not Applicable | Clip, Wire Saddle | White | - | 25.4mm | - | #6 M3 | Hinged, Locking | 0.190 ~ 0.680 4.83mm ~ 17.27mm | - | - | 0.950 24.13mm | 2.900 73.66mm | 1.000 25.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SICH38-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Split Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | Round | 0.380 9.65mm | 0.250 6.35mm | - | 0.540 13.72mm | 0.500 12.70mm | 0.380 9.65mm | 0.030 ~ 0.100 0.76mm ~ 2.54mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | - | ||
![]() SBC500-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | 300 | Copper | - | - | Bulk | 2008 | Pan-Lug™ SBC | Active | Not Applicable | Clamp, Grounding | Copper | Straight | - | - | - | Split Bolt | 0.810 20.57mm | - | Corrosion Resistant | 2.830 71.88mm | 74.4mm | 1.330 33.78mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SICH25-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Split Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 49.895161g | Nylon | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | 9.7mm | - | - | Round | 0.250 6.35mm | 0.250 6.35mm | - | 0.400 10.16mm | 0.340 8.64mm | 0.380 9.65mm | 0.030 ~ 0.100 0.76mm ~ 2.54mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | - | ||
![]() JP4HBC50RB-X20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 9.400 238.76mm | 8.500 215.90mm | 2.600 66.04mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP2CMB-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Ceiling Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | Bulk | 2008 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Red | - | - | - | 3/16 M5 1/4 M6 3/8 M10 | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | 4.800 121.92mm | 5.800 147.32mm | 1.800 45.72mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ACC19-AT-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | Bulk | 2009 | - | Active | Not Applicable | Clip, C-Type | Natural | - | 15.9mm | Acrylic Based | - | - | 0.190 4.83mm | - | - | 0.250 6.35mm | 0.630 16.00mm | 0.760 19.30mm | - | - | No | ROHS3 Compliant | - | Lead Free | ||
![]() SP1-2/0-Q Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | Male Stud, Single Conductor | 0.289 ~ 0.419 7.34mm ~ 10.64mm | 0.500 12.70mm | - | 2.190 55.63mm | 36.6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPCA2-1D-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | - | - | - | - | - | - | Direct Burial, For Armored Cable | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() JP2SBC50-L20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 6.803886kg | - | Bulk | - | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | 5.300 134.62mm | 5.550 140.97mm | 1.800 45.72mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP131SBC50RBL20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | Bulk | 2014 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 4.327 109.91mm | 3.830 97.28mm | 1.180 29.97mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCMP06C12-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.859729kg | - | Bulk | 2010 | - | Active | Not Applicable | Clip, Wire Saddle | Black | - | - | - | - | Side Entry, Webbed | 0.236 ~ 0.472 6.00mm ~ 12.00mm | 0.248 ~ 0.283 6.30mm ~ 7.20mm | - | 0.618 15.70mm | 0.795 20.19mm | 0.394 10.00mm | 0.024 ~ 0.118 0.60mm ~ 3.00mm | - | No | ROHS3 Compliant | - | - | ||
![]() SPF1-4-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Bronze | - | Copper | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | Female Thread, Single Conductor | 0.128 ~ 0.232 3.25mm ~ 5.89mm | 0.313 7.95mm | - | 1.750 44.45mm | 37mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() SP2-500L-12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | Male Stud, Two Conductor | 0.470 ~ 0.815 11.94mm ~ 20.70mm | 0.750 19.05mm | - | 4.940 125.48mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() SP2-7L-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | Male Stud, Two Conductor | 0.102 ~ 0.164 2.59mm ~ 4.17mm | 0.250 6.35mm | - | 2.000 50.80mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() SPF1-3-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | Copper | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | Female Thread, Single Conductor | 0.184 ~ 0.260 4.67mm ~ 6.60mm | 0.375 9.52mm | - | 1.880 47.75mm | 38mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() BECP38H25-L Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 210.920452g | Nylon | Bulk | 2004 | - | Active | Not Applicable | Clip, Wire Saddle | Natural | - | 18.5mm | - | - | Side Entry | 0.380 9.65mm | 0.250 6.35mm | - | 25.4mm | 1.460 37.08mm | 0.730 18.54mm | 0.075 1.90mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SBCT1/0-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Copper, Tin Plated | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | Silver | - | - | - | - | Split Bolt | 0.370 9.40mm | - | Corrosion Resistant | 1.730 43.94mm | - | 0.750 19.05mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SP1-2L-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | Clamp, Service Post | - | Straight | 22mm | - | - | Male Stud, Single Conductor | 0.232 ~ 0.292 5.89mm ~ 7.42mm | 0.375 9.52mm | - | 2.190 55.63mm | 56mm | - | - | - | No | ROHS3 Compliant | - | - |