- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VWS3775-M Panduit Corp | 169 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TC10-14-C100 Panduit Corp | In Stock | - | Datasheet | 5 Weeks | Cable | Fastener | - | Polypropylene (PP) | 163.293253g | - | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | - | - | - | - | - | - | 0.350 8.89mm | - | Weather Resistant | - | 0.510 12.95mm | 0.590 14.99mm | 0.450 11.43mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() JP75ZP-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Purlin Mount, Clip On | - | Polyamide (PA66), Nylon 6/6; Steel | 1.197484kg | Nylon | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 4.550 115.57mm | 2.150 54.60mm | 1.160 29.46mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LWC100-H25-C14 Panduit Corp | 990 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | - | - | - | - | Locking, Round | 1.000 25.40mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 1.300 33.02mm | 1.890 48.00mm | 0.990 25.14mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCS38-S8-M Panduit Corp | 609 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 0.590 (14.99mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | - | - | - | #8 M4 | - | 0.380 9.65mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() GPL-45-1 Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 5.500 139.70mm | 4.750 120.65mm | 1.630 41.40mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() CCH56-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | 170.097139g | - | 0.610 (15.49mm) | Bulk | 2003 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | Halogen Free | - | - | #10 M5 | - | 0.560 14.22mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | 14.2 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LIAS1/0-14-L Panduit Corp | 50 |
| Datasheet | 4 Weeks | - | Fastener | Aluminum | Aluminum, Tin Plated | - | - | - | Bulk | 2011 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | - | Lay-In | - | 0.270 6.86mm | Direct Burial | - | 1.100 27.94mm | 1.500 38.10mm | 0.610 15.49mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BEC3P75H25-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.093158kg | - | - | Bulk | 2008 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Side Entry | 0.750 19.05mm | 0.250 6.35mm | - | - | 35.3mm | 1.480 37.59mm | 0.740 18.80mm | - | 0.118 3.00mm | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() JP2SBC87R-L20 Panduit Corp | In Stock | - | - | 2 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 11.436878kg | - | - | Bulk | 2008 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.700 170.18mm | 5.620 142.75mm | 1.800 45.72mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WS50-50-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Locking, Round, Standoff | 0.470 11.94mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.220 30.99mm | 12.2mm | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HCAG05C07-C20 Panduit Corp | In Stock | - | - | - | Cable | Arrowhead, Gasket | - | Polyamide (PA66), Nylon 6/6 | 176.901024g | - | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | - | - | - | - | - | - | 0.201 5.10mm | 0.256 ~ 0.264 6.50mm ~ 6.70mm | - | - | 0.366 9.30mm | 0.760 19.30mm | 0.760 19.30mm | - | 0.020 ~ 0.028 0.50mm ~ 0.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CCH62-S10-C Panduit Corp | 39 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 190.508795g | Nylon | 0.650 (16.50mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | Halogen Free | - | - | #10 M5 | - | 0.620 15.75mm | 0.203 5.16mm | - | 15.8mm | - | - | 0.500 12.70mm | 15.7 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCS38-S8-C Panduit Corp | 57 | - | Datasheet | 4 Weeks | - | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | 108.862169g | Nylon | 0.590 (14.99mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.4mm | Halogen Free | - | M4 | #8 M4 | - | 0.380 9.65mm | 0.167 4.24mm | - | 9.7mm | - | - | 0.370 9.40mm | 9.5 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() VTA-4-12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | - | - | Bronze, Silver | - | - | - | - | - | Two-Bolt | 0.875 22.22mm | - | Rubber Washer, Swivel Cap | - | 2.250 57.15mm | 2.438 61.93mm | 1.688 42.88mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BEC62-AT-T0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.161196kg | - | - | Bulk | 2000 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | Acrylic Based | - | - | Side Entry | 0.620 15.75mm | - | Weather Resistant | - | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LWC25-A-C Panduit Corp | 771 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 276.691374g | Nylon | - | Bulk | 2003 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 11.4mm | - | Rubber Based | - | - | Locking, Round | 0.250 6.35mm | - | - | - | 0.450 11.43mm | 0.880 22.35mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CTH87U22-C30 Panduit Corp | 3238 |
| Datasheet | 4 Weeks | Holder | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | - | - | Bulk | 2008 | - | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | - | - | 0.866 22.00mm | 0.346 ~ 0.433 8.80mm ~ 11.00mm | Heat Stabilized | - | 1.346 34.20mm | 23.114mm | 0.472 12.00mm | - | 0.079 ~ 0.126 2.00mm ~ 3.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCS19-S8-M Panduit Corp | 4088 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 0.430 (10.92mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | - | - | M4 | #8 M4 | - | 0.190 4.83mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() LWC50-A-T Panduit Corp | 1022 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 25.4mm | - | Rubber Based | - | - | Locking, Round | 0.500 12.70mm | - | - | - | 0.670 17.02mm | 1.260 32.00mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | - |