- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Mounting Hole Diameter | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BEC38-AT-L0 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 269.887488g | - | - | - | Bulk | 2000 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Black | - | Acrylic Based | - | - | - | Side Entry | 0.380 9.65mm | - | Weather Resistant | 0.520 13.21mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PCD5B Panduit Corp | 124 |
| - | 4 Weeks | - | Fastener | - | Metal | - | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Conduit | Metallic | - | - | - | - | 5/16 | Bolt Closure | 2.000 50.80mm | - | Hardware Included | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VT-0-Q Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | - | Bronze | - | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | Two-Bolt | 0.406 10.31mm | - | Rubber Washer, Swivel Cap | 1.500 38.10mm | 1.438 36.53mm | 0.938 23.83mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP2SBC50-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 6.803886kg | - | - | - | Bulk | - | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | 5.300 134.62mm | 5.550 140.97mm | 1.800 45.72mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LWC25-H25-D14 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.043262kg | - | - | - | Bulk | 2009 | - | Obsolete | Not Applicable | Clip, Wire Saddle on Base | Gray | - | - | - | - | - | Locking, Round | 0.250 6.35mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | 0.470 11.94mm | 0.860 21.84mm | 0.580 14.73mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() PC125-H25D-T0 Panduit Corp | In Stock | - | - | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 1.292738kg | Nylon | - | 1.079 (27.40mm) | Bulk | 2009 | Pan-Clamp™ | Obsolete | Not Applicable | Clamp, P-Type | Black | 15.7mm | - | - | - | - | - | 1.252 31.80mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | 1.449 36.80mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | ||
![]() BR-2.0-14WSS Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Steel, Plastic Saddle | - | - | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | Silver, Yellow | - | - | - | - | - | Bend Radius Saddle | 2.000 50.80mm | - | #14 Wood Screw Thread | 3.980 101.09mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BR-1.5-14WSS Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Steel, Plastic Saddle | - | - | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | Silver, Yellow | - | - | - | - | - | Bend Radius Saddle | 1.500 38.10mm | - | #14 Wood Screw Thread | 3.580 90.93mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WS50-75-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 122.46994g | Nylon | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | Locking, Round, Standoff | 0.470 11.94mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 1.470 37.34mm | - | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | ||
![]() CCH81-S10-X Panduit Corp | In Stock | - | Datasheet | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 35.380205g | - | - | 0.810 (20.57mm) | Bulk | 2005 | - | Obsolete | Not Applicable | Clamp, P-Type | Natural | - | - | - | - | #10 M5 | - | 0.810 20.57mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | ||
![]() CCS44-S8-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 19.958064g | - | - | 0.570 (14.48mm) | Bulk | 2005 | - | Obsolete | Not Applicable | Clip, P-Type | Natural | - | - | - | - | #8 M4 | - | 0.440 11.18mm | 0.167 4.24mm | - | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | ||
![]() CCH138-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 371.945772g | Nylon | 5.3 mm | 1.120 (28.45mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | Black | 12.7mm | - | 34.8 mm | 5 mm | #10 M5 | - | 1.370 34.80mm | 0.203 5.16mm | Weather Resistant | 37.4mm | - | 0.500 12.70mm | 34.8 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() FCBI3-A-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 311.844754g | Nylon | - | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | Black | 9.5mm | User Supplied | - | - | - | Base | 3.040 77.22mm | - | - | 3.8mm | 4.520 114.81mm | 0.375 9.53mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VTA-5-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | Bronze, Silver | - | - | - | - | - | Two-Bolt | 1.063 27.00mm | - | Rubber Washer, Swivel Cap | 2.500 63.50mm | 2.688 68.28mm | 1.875 47.63mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P16P Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Steel | - | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Black | - | - | - | - | 1/4 | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP4SBC50R-X Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | White | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 11.200 284.48mm | 9.100 231.14mm | 2.600 66.04mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() WS35-75-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 108.862169g | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | Locking, Round, Standoff | 0.350 8.89mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 1.320 33.53mm | - | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | ||
![]() HEG-7-1 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | - | Bulk | 2005 | - | Obsolete | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | Conduit Hub | - | - | - | 2.810 71.37mm | 3.000 76.20mm | 1.250 31.75mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() GPL-51-1 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 6.250 158.75mm | 5.250 133.35mm | 1.630 41.40mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() PRPC13W-2.0-X Panduit Corp | In Stock | - | - | - | Clip | Clip On | SIL | Steel | - | - | - | - | Bulk | - | - | Obsolete | Not Applicable | Clip, Power Cord | Silver | - | - | - | - | - | - | - | - | - | - | 1.930 49.02mm | - | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - |