- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Body Plating | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCME04Y09-M130 Panduit Corp | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VT-2-Q Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | Bronze | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | Two-Bolt | 0.594 15.09mm | - | Rubber Washer, Swivel Cap | 1.750 44.45mm | 1.844 46.84mm | 1.344 34.14mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP4SBC50R-X20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Beam Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.674552kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | 66.04mm | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 11.200 284.48mm | 9.100 231.14mm | 2.600 66.04mm | - | - | - | - | RoHS Compliant | - | ||
![]() VT-4-12 Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | Bronze | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | Two-Bolt | 0.875 22.22mm | - | Rubber Washer, Swivel Cap | 2.250 57.15mm | 2.438 61.93mm | 1.688 42.88mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP4HBC75R-X20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Beam Mount, Hammer On | Polyamide (PA66), Nylon 6/6, Glass Filled; Steel | 3.674552kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | 66.04mm | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 10.300 261.62mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | No | RoHS Compliant | - | ||
![]() LWC50-H25-L Panduit Corp | In Stock | - | - | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 217.724366g | Nylon | - | Bulk | 2005 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 19.3mm | - | - | - | Locking, Round | 0.500 12.70mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | 0.780 19.81mm | 1.250 31.75mm | 0.760 19.30mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | ||
![]() LWC38-H25-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 269.887488g | Nylon | - | Bulk | 2005 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 14.5mm | - | - | - | Locking, Round | 0.380 9.65mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | 0.570 14.48mm | 0.940 23.88mm | 0.580 14.73mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | ||
![]() SBA1/0-Q Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | Aluminum, Tin Plated | - | Aluminium | - | Bulk | 2004 | Pan-Lug™ SBA | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | Tin | - | - | Split Bolt | 0.385 9.78mm | - | 3/4-16 UNF Thread | 1.920 48.77mm | 48.76mm | 0.750 19.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CCH44-S10-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.133981kg | Nylon | 0.560 (14.22mm) | Bulk | 2004 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | #10 M5 | - | 0.440 11.18mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | ||
![]() JP2WP-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 5.102914kg | - | - | Bulk | - | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | 5/32 M4 | - | 2.000 50.80mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | 6.100 154.94mm | 3.700 94.00mm | 1.700 43.18mm | - | - | - | No | RoHS Compliant | - | ||
![]() PCD4B Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Conduit | - | - | Metallic | - | - | - | 5/16 | Bolt Closure | 1.500 38.10mm | - | Hardware Included | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P16M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Steel, Zinc Finish | - | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | 1/4 | Snap Closure | 1.000 25.40mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VWS42105-M Panduit Corp | In Stock | - | Datasheet | - | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 1.950447kg | Nylon | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | 7.9mm | - | - | - | - | 0.420L x 1.070 H 10.67mmx27.18mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 1.450 36.83mm | 0.600 15.24mm | 0.310 7.87mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | 0.090 2.29mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | ||
![]() PFB6M Panduit Corp | In Stock | - | - | 4 Weeks | Stud | Stud Mount, Fastener | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | 1/4 | Snap Closure | 0.375 9.53mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP75SBC50R-L2 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Beam Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2008 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 5.520 140.21mm | 3.960 100.58mm | 1.160 29.46mm | - | - | - | - | RoHS Compliant | - | ||
![]() P812M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Steel, Zinc Finish | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | 1/4 | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P8P Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | 1/4 | Push-Fit | 0.500 12.70mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACC38-AT-C Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 231.332137g | Nylon | - | Bulk | 1998 | - | Active | Not Applicable | Clip, C-Type - Paired Strip | - | - | Natural | - | - | Acrylic Based | - | - | 0.380 9.65mm | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() GPL-4-Q Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Pipe Mount, Adjustable | Bronze | - | Bronze | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | 34mm | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 2.750 69.85mm | 2.000 50.80mm | 1.380 35.05mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() CCH62-S10-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.496855kg | - | 0.650 (16.50mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | - | - | #10 M5 | - | 0.620 15.75mm | 0.203 5.16mm | Weather Resistant | 15.7mm | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 |