- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCD3BSS Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCD0BSS Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCD3B Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Conduit | Metallic | - | - | 1/4 | Bolt Closure | 1.250 ~ 1.500 31.75mm ~ 38.10mm | - | Hardware Included | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P708AO Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VTA-3-12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | - | Bulk | 2001 | - | Obsolete | Not Applicable | Clamp, Grounding | Bronze, Silver | - | - | - | Two-Bolt | 0.750 19.05mm | - | Rubber Washer, Swivel Cap | 2.000 50.80mm | 2.313 58.75mm | 1.625 41.28mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VTA-0-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | - | Bulk | 2001 | - | Obsolete | Not Applicable | Clamp, Grounding | Bronze, Silver | - | - | - | Two-Bolt | 0.406 10.31mm | - | Rubber Washer, Swivel Cap | 1.250 31.75mm | 1.438 36.53mm | 0.938 23.83mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCBI1-A-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.587573kg | - | Bulk | 2004 | - | Obsolete | Not Applicable | Clamp, Flat | Black | - | User Supplied | - | Base | 1.040 26.42mm | - | - | 3.8mm | 2.500 63.50mm | 0.375 9.53mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() JP131HBC25R-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | Nylon | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Black | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 5.700 144.78mm | 4.400 111.76mm | 1.200 30.48mm | - | - | - | No | RoHS Compliant | - | ||
![]() BEC62-A-T20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.161196kg | - | Bulk | 2000 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Black | - | Rubber Based | - | Side Entry | 0.620 15.75mm | - | - | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() P708 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WS25-25-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Locking, Round, Standoff | 0.250 6.35mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 0.710 18.03mm | 6.35mm | 0.220 5.59mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | ||
![]() RER.5-S6-M Panduit Corp | In Stock | - | Datasheet | - | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | 7.257478kg | - | Bulk | - | Quick-Build™ | Obsolete | Not Applicable | Clip, Wire Saddle | Black, White | - | - | #6 M3 | Elastic Retainer | 0.500 12.70mm | - | - | 1.890 48.00mm | 0.840 21.34mm | 1.180 29.97mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JP4WP2B-X6 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP2WP2B-L6 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRPC19Y-2.0-X Panduit Corp | In Stock | - | - | - | Clip | Clip On | SIL | Steel | - | - | Bulk | - | - | Obsolete | Not Applicable | Clip, Power Cord | Silver | - | - | - | - | - | - | - | - | 1.810 45.97mm | - | - | 0.060 1.52mm | - | - | Non-RoHS Compliant | - | ||
![]() JP131WP2B-L6 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VSC.25-L Panduit Corp | In Stock | - | - | - | Clip | Siding, Clip On | - | Polyamide (PA66), Nylon 6/6 | 147.41752g | Nylon | Bulk | - | - | Obsolete | Not Applicable | Clip, Vertical | Natural | 17.8mm | - | - | - | 0.250 6.35mm | - | - | 1.250 31.75mm | 1.000 25.40mm | 0.700 17.78mm | - | - | - | - | RoHS Compliant | - | ||
![]() LWC19-C Panduit Corp | In Stock | - | - | 2 Weeks | Cable | - | - | Polyamide (PA66), Nylon 6/6 | 170.097139g | - | Bulk | - | - | Obsolete | Not Applicable | Clip, Wire Saddle on Base | Natural | - | User Supplied | - | Locking, Round | 0.190 4.83mm | - | - | 0.390 9.91mm | 0.850 21.59mm | 0.610 15.49mm | - | - | - | - | RoHS Compliant | - | ||
![]() BR-1.25 Panduit Corp | In Stock | - | - | - | Cable | - | - | Steel | 1.610253kg | - | Bulk | - | StrongHold™ | Obsolete | Not Applicable | Support, Bridle Ring | Silver | - | - | - | - | 1.250 31.75mm | - | Non-Threaded | 2.500 63.50mm | - | - | - | 0.161 4.09mm | - | - | Non-RoHS Compliant | - | ||
![]() BR-4.0-1/4-20S Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Steel, Plastic Saddle | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | Silver, Yellow | - | - | - | Bend Radius Saddle | 4.000 101.60mm | - | 1/4-20 UNC Thread | 6.272 159.30mm | - | - | - | - | - | - | ROHS3 Compliant | - |