- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P16MB18A Panduit Corp | In Stock | - | - | 4 Weeks | Box | Fastener, Threaded Rod Mount | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Support, Combination Box and Conduit Hanger | Metallic | - | 1/4 | Snap Closure | 1.000 25.40mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MGC2-500-X Panduit Corp | In Stock | - | - | 8 Weeks | - | Fastener | - | Bronze | - | - | Bulk | - | MGC2 | Active | Not Applicable | Clamp, Grounding | - | - | - | - | - | - | 1/2-13 Thread, Direct Burial | 2.300 58.42mm | 1.600 40.64mm | 2.500 63.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() P812MB18S Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Support, Combination Box and Conduit Hanger | Metallic | - | 1/4 | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MGC2-4-Q Panduit Corp | In Stock | - | - | 8 Weeks | - | Fastener | - | Bronze | - | - | Bulk | - | MGC2 | Active | Not Applicable | Clamp, Grounding | - | - | - | - | - | - | 3/8-16 Thread, Direct Burial | 1.500 38.10mm | 1.300 33.02mm | 1.200 30.48mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MGC2-250-X Panduit Corp | In Stock | - | - | 8 Weeks | - | Fastener | - | Bronze | - | - | Bulk | - | MGC2 | Active | Not Applicable | Clamp, Grounding | - | - | - | - | - | - | 1/2-13 Thread, Direct Burial | 2.100 53.34mm | 1.300 33.02mm | 2.000 50.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() WS35-25-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 99.790321g | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | Locking, Round, Standoff | 0.350 8.89mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 0.820 20.83mm | - | 0.220 5.59mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | ||
![]() PRPC13W-2.25-X Panduit Corp | In Stock | - | - | - | Clip | Clip On | SIL | Steel | - | - | Bulk | - | - | Obsolete | Not Applicable | Clip, Power Cord | Silver | - | - | - | - | - | - | - | 1.930 49.02mm | - | - | 0.060 1.52mm | - | - | Non-RoHS Compliant | - | ||
![]() PRPC19Y-2.25-X Panduit Corp | In Stock | - | - | - | Clip | Clip On | SIL | Steel | - | - | Bulk | - | - | Obsolete | Not Applicable | Clip, Power Cord | Silver | - | - | - | - | - | - | - | 1.860 47.24mm | - | - | 0.060 1.52mm | - | - | Non-RoHS Compliant | - | ||
![]() VWS4238-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | 3.1mm | - | - | 0.420L x 0.400 H 10.67mmx10.16mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 0.780 19.81mm | 0.600 15.24mm | 0.120 3.05mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | 0.090 2.29mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | ||
![]() GPCY2-1-C Panduit Corp | In Stock | - | - | 2 Weeks | Clamp | Pipe Mount, Adjustable | - | Zinc | - | - | - | - | StructuredGround™ | Obsolete | Not Applicable | Clamp, Grounding | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KH-2-L Panduit Corp | In Stock | - | - | 2 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | Bronze | Bulk | 2011 | KH | Obsolete | Not Applicable | Clamp, Grounding | Bronze | 20.1mm | - | Conduit Hub | - | - | - | - | 3.600 91.44mm | - | - | - | - | No | RoHS Compliant | - | ||
![]() JP131HBC50R-L Panduit Corp | In Stock | - | - | - | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | Bulk | - | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | White | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 5.700 144.78mm | 4.400 111.76mm | 1.200 30.48mm | - | - | - | - | RoHS Compliant | - | ||
![]() GXC500-250 Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | - | Bronze | - | - | Bulk | - | GXC | Active | Not Applicable | Clamp, Grounding | - | - | - | Two-Bolt, 2 Crossing Conductors | - | - | Direct Burial, For Copper Conductors Only | 3.240 82.30mm | - | - | - | - | - | - | - | - | ||
![]() GPL-38-1 Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | - | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 4.470 113.54mm | 4.150 105.41mm | 1.440 36.58mm | - | - | - | - | - | - | ||
![]() GPL-56-X Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | - | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 6.700 170.18mm | 5.790 147.07mm | 1.470 37.34mm | - | - | - | - | - | - | ||
![]() CKSB6-2 Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | Fastener | - | - | - | - | Bulk | - | - | Active | Not Applicable | Clamp, Grounding | - | - | - | Split Bolt | - | - | Cover | 1.920 48.77mm | 2.700 68.58mm | 1.320 33.53mm | - | - | - | - | - | - | ||
![]() GM-1-Q Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Fastener | - | Bronze | - | - | Bulk | - | StructuredGround™, GM | Active | Not Applicable | Clamp, Grounding | - | - | - | Toe Clamp, Spacer Plate | - | - | Corrosion Resistant, Direct Burial | - | - | - | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() GPL-35-1 Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | - | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 4.250 107.95mm | 3.750 95.25mm | 1.880 47.75mm | - | - | - | - | - | - | ||
![]() GXC250-4 Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | - | Bronze | - | - | Bulk | - | GXC | Active | Not Applicable | Clamp, Grounding | - | - | - | Two-Bolt, 2 Crossing Conductors | - | - | Direct Burial, For Copper Conductors Only | 2.240 56.90mm | - | - | - | - | - | - | - | - | ||
![]() GM-4-X Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |