- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Approvals | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Manufacturer Part Number | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mounting Styles | Part # Aliases | RoHS | Width - in | Width - mm | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Hole Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Product | Features | Height | Length | Width | Thickness | Width (in) | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT1M-C7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237mg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Purple | Unshielded | 4.6mm | Not Halogen Free | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | - | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() PLWP1M-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 58.967008g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | - | 85°C | -40°C | Natural | - | 2.5mm | - | - | 22 mm | 4.7 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 0.87 (22.10mm) | - | - | 5.59mm | 109mm | 0.098 2.50mm | - | - | 4.25 | 0.358' 109.12mm 4.30 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | Unshielded | 4.6mm | Not Halogen Free | - | 22 mm | - | 18 lbs (8.16 kg) | Black | Standard, Locking | 0.87 (22.10mm) | - | Weather Resistant | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | - | 4 | 0.325' 99.06mm 3.90 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT2S-CP Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 255.145708g | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2003 | Pan-Steel® MLT | Active | Not Applicable | - | 538°C | -80°C | Silver | Unshielded | 6.1mm | Not Halogen Free | - | 50 mm | - | 200 lbs (90.72 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | - | 200mm | 201mm | 0.180 4.57mm | 250μm | - | 8 | 0.658' 200.66mm 7.90 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLF1MA-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 86.18255g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | - | 85°C | -40°C | Natural | - | 2.5mm | Not Halogen Free | - | 22 mm | - | 18 lbs (8.16 kg) | Natural | Marker Strap/Flag Tie | 0.87 (22.10mm) | - | Write-On Area | 3.9116mm | 130mm | 0.098 2.50mm | - | - | 5 | 0.425' 129.54mm 5.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 400.011771mg | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2006 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Natural | Unshielded | 4.6mm | Not Halogen Free | - | 22 mm | - | 18 lbs (8.16 kg) | Natural | Standard, Locking | 0.87 (22.10mm) | - | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | - | 4 | 0.325' 99.06mm 3.90 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT1M-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | Unshielded | 4.6mm | Not Halogen Free | - | 22 mm | - | 18 lbs (8.16 kg) | Black | Standard, Locking | 0.87 (22.10mm) | - | Weather Resistant | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | - | 4 | 0.325' 99.06mm 3.90 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT2M-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | - | 4.6mm | - | - | 51 mm | - | 18 lbs (8.16 kg) | Black | Standard, Locking | 2.00 (50.80mm) | - | Weather Resistant | 3.9116mm | 203mm | 0.098 2.50mm | - | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLC2H-S25-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 213.188414g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | - | 85°C | -40°C | Natural | - | 12.7mm | - | M6 | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | - | 1.905mm | 229mm | 0.300 7.62mm | - | - | 9 | 0.750' 228.60mm 9.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT3I-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 170.097139g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | - | 6.6mm | - | - | 76 mm | - | 40 lbs (18.14 kg) | Black | Standard, Locking | 3.00 (76.20mm) | - | Weather Resistant | 4.6mm | 290mm | 0.145 3.68mm | - | - | 11.5 | 0.950' 289.56mm 11.40 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLM-15R0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 73.481964g | Nylon, Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | Roll | 2005 | TAK-TY® HLM | Active | Not Applicable | - | 104°C | -18°C | Black | - | 8.4mm | - | - | - | - | 18 lbs (8.16 kg) | - | Hook and Loop - Strip | Variable | - | - | - | 4.572m | 0.330 8.40mm | - | - | 15' | 15.00' 4.57m | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-XMR8 Panduit Corporation | In Stock | - | - | - | - | - | - | Nylon | - | - | 10,000 | CSA, UL | 5000 | 4 in | 102 mm | PLT1M-XMR8 | 0.82 in | 20.82 mm | - | MS3367-4-8 | Details | 0.118 in | 3 mm | Cut Tape | - | PLT1M | - | - | Cable Tie Reel | - | - | Gray (Slate Gray) | - | - | - | - | - | - | 18 lbs | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | ||
![]() PLT1M-XMR5 Panduit Corporation | In Stock | - | - | - | - | - | - | Nylon | - | - | 10,000 | CSA, UL | 5000 | 4 in | 102 mm | PLT1M-XMR5 | 0.82 in | 20.82 mm | - | MS3367-4-5 | Details | 0.118 in | 3 mm | Cut Tape | - | PLT1M | - | - | Cable Tie Reel | - | - | Green | - | - | - | - | - | - | 18 lbs | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | ||
![]() PLT3I-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | - | 6.6mm | - | - | 76 mm | - | 40 lbs (18.14 kg) | Black | Standard, Locking | 3.00 (76.20mm) | - | Weather Resistant | 4.6mm | 290mm | 0.145 3.68mm | - | - | 11.5 | 0.950' 289.56mm 11.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Natural | Unshielded | 4.6mm | Not Halogen Free | - | 22 mm | - | 18 lbs (8.16 kg) | Natural | Standard, Locking | 0.87 (22.10mm) | - | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | - | 4 | 0.325' 99.06mm 3.90 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MRT6H-L6 Panduit Corporation | In Stock | - | - | - | - | - | - | Stainless Steel (AISI 316) | - | - | - | - | 50 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | Metal Ties | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMP350W38L-16 Panduit Corporation | In Stock | - | - | - | - | - | - | Stainless Steel (AISI 316) | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MMP350 | - | - | Cable Tie with Marker | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Ties | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRT4S-C6 Panduit Corporation | In Stock | - | - | - | - | - | - | Stainless Steel (AISI 316) | - | - | - | - | 100 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | Metal Ties | Standard Duty | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRT4LH-L6 Panduit Corporation | In Stock | - | - | - | - | - | - | Stainless Steel (AISI 316) | - | - | - | - | 50 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | Metal Ties | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC1M-S4-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 45.359237g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | - | 85°C | -40°C | Black | - | 6.1mm | - | M2.5 | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.75 (19.05mm) | - | Weather Resistant | 3.9mm | 109mm | 0.100 2.54mm | - | - | 4.25 | 0.358' 109.12mm 4.30 | - | - | ROHS3 Compliant | - |