- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBR4LH-TL Panduit Corp | 92000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.440156kg | Nylon | 250 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Natural | 7.6mm | - | 120 lbs (54.43 kg) | Cable Tie, Parallel | 4.00 (101.60mm) | - | 10.16mm | 371.856mm | 0.300 7.62mm | 1.78mm | 14.5 | 1.217' 370.84mm | - | ROHS3 Compliant | Lead Free | ||
![]() PLT2S-C55 Panduit Corp | 362 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Green, Fluorescent | 8mm | - | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | ROHS3 Compliant | - | ||
![]() BC4S-S10-D0 Panduit Corp | 1493 |
| - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 1.564894kg | - | 500 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | - | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | - | 396.24mm | 0.185 4.70mm | - | 15.5 | 1.299' 396.00mm | - | ROHS3 Compliant | - | ||
![]() PRT3H-TL0 Panduit Corp | 27 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 4.535924g | - | 250 per Pkg | 2009 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | - | 80 lbs (36.29 kg) | Standard, Releasable | 3.00 (76.20mm) | Weather Resistant | - | 290mm | 0.300 7.62mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | ROHS3 Compliant | - | ||
![]() HLSP5S-X0 Panduit Corp | 777 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 65.770894g | Nylon, Polypropylene | 10 Rolls | 2009 | TAK-TY® HLSP | Active | Not Applicable | 104°C | -17°C | Black | 19.1mm | - | 50 lbs (22.68 kg) | Hook and Loop - Strip | 5.00 (127.00mm) | Plenum Rated | - | 457mm | 0.750 19.05mm | - | 18 | 1.500' 457.20mm | - | ROHS3 Compliant | - | ||
![]() PRT4H-L Panduit Corp | 463 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 303.906916g | Nylon | 50 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | Not Halogen Free | 80 lbs (36.29 kg) | Standard, Releasable | 4.00 (101.60mm) | - | 7.62mm | 368mm | 0.300 7.62mm | - | 14.5 | 1.208' 368.30mm | - | ROHS3 Compliant | - | ||
![]() S5-50-M Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | 50 lbs (22.68 kg) | Standard, Locking | 0.94 (23.80mm) | - | - | - | 0.190 4.83mm | - | 4.75 | 0.393' 120.00mm 4.72 | - | ROHS3 Compliant | - | ||
![]() PLT2I-M2 Panduit Corp | 27 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 6.1mm | - | 40 lbs (18.14 kg) | Standard, Locking | 2.00 (50.80mm) | - | 4.6mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | No | ROHS3 Compliant | - | ||
![]() BT4S-M300 Panduit Corp | 33 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.267962g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Black | 4.7mm | - | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized, Weather Resistant | - | 384mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | - | ROHS3 Compliant | - | ||
![]() CBR1.5I-M Panduit Corp | 26 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 640.472426g | Nylon | 1000 per Pkg | - | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Natural | 3.6mm | - | 40 lbs (18.14 kg) | Cable Tie, Parallel | 1.50 (38.10mm) | - | 4.572mm | 150mm | 0.141 3.58mm | 1.02mm | 6 | 0.492' 150.00mm 5.91 | - | ROHS3 Compliant | Lead Free | ||
![]() SG300S-M Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.313321kg | Nylon | 1000 per Pkg | 2007 | Super-Grip® | Active | Not Applicable | - | - | Natural | 9.11mm | - | 70 lbs (31.75 kg) | Standard, Locking | 3.20 (81.28mm) | - | 5.588mm | 315mm | 0.225 5.70mm | 1.27mm | 12.5 | 1.033' 315.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() BT1.5I-M39 Panduit Corp | 2512 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 647.729904g | Nylon | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Natural | 6.3mm | - | 40 lbs (18.14 kg) | Standard, Locking | 1.50 (38.10mm) | Heat Stabilized | - | 155mm | 0.141 3.58mm | - | 6 | 0.508' 154.94mm 6.10 | - | ROHS3 Compliant | - | ||
![]() PLT5S-M2 Panduit Corp | 575 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.002781kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 8.6mm | - | 50 lbs (22.68 kg) | Standard, Locking | 5.00 (127.00mm) | - | 5.6mm | 445mm | 0.190 4.83mm | - | 17.5 | 1.458' 444.40mm | No | ROHS3 Compliant | - | ||
![]() IT9115-CUV2A Panduit Corp | 42 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 100 per Pkg | 2008 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | - | Red | 14.1mm | - | 124 lbs (56.25 kg) | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | 7.62mm | 389mm | 0.350 8.89mm | - | 15.25 | 1.270' 387.00mm | - | ROHS3 Compliant | - | ||
![]() PUM-071-4S-D30 Panduit Corp | 26 |
| - | 4 Weeks | Cable | - | - | Nylon | 1.578501kg | - | - | 2008 | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLWP2H-TL0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 975.223595g | Nylon | 250 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | - | - | Natural | - | - | 120 lbs (54.43 kg) | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 9.398mm | 226mm | 0.300 7.62mm | - | 9 | 0.742' 226.16mm 8.90 | - | ROHS3 Compliant | - | ||
![]() CBR6LH-C Panduit Corp | 1206 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 7.71107g | Nylon | 100 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Natural | 7.6mm | - | 120 lbs (54.43 kg) | Cable Tie, Parallel | 6.00 (152.40mm) | - | 10.16mm | 530.352mm | 0.300 7.62mm | 1.78mm | 20.75 | 1.739' 530.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() MLT6EH-LP Panduit Corp | 25 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.081818kg | Stainless Steel | 50 per Pkg | 2005 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 15.7mm | - | 600 lbs (272.16 kg) | Standard, Locking | 6.00 (152.40mm) | - | 6.3mm | 594mm | 0.500 12.70mm | - | 23.5 | 1.950' 594.36mm | - | ROHS3 Compliant | - | ||
![]() ILT3S-M0 Panduit Corp | 12005 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.995806kg | Nylon | 1000 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Black | 8mm | - | 50 lbs (22.68 kg) | Cable Tie, Parallel | 3.00 (76.20mm) | Weather Resistant | 3.556mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | ROHS3 Compliant | - | ||
![]() PLT2I-M3 Panduit Corp | 1783 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | 6.1mm | - | 40 lbs (18.14 kg) | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | No | ROHS3 Compliant | - |