- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT2I-M3 Panduit Corp | 1333 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | 6.1mm | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | ||
![]() PLT2.5I-M Panduit Corp | 29 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.270059kg | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 6.6mm | 84 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 2.50 (63.50mm) | - | 4.6mm | 246mm | 0.145 3.68mm | 9.75 | 0.808' 246.38mm 9.70 | - | No SVHC | ROHS3 Compliant | ||
![]() PLT2S-M38 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | 1000 per Pkg | 2015 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Gray | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | Heat Stabilized | - | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | ||
![]() MSC8W38T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 1.542214kg | - | 50 per Pkg | 2011 | Pan-Steel® MS | Active | Not Applicable | 140°C | -40°C | Black | - | - | 300 lbs (136.08 kg) | - | Strapping | 8.00 (203.20mm) | Nylon Coated | - | 780.288mm | 0.383 9.73mm | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | ||
![]() MRS4LH-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 396.893324g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 8.5mm | - | - | - | - | - | - | 4.4mm | 470mm | 6.4mm | - | - | - | - | ROHS3 Compliant | ||
![]() PLT1M-L8 Panduit Corp | 2231 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | 4.7mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | ||
![]() HLT2I-X5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 29.029912g | Nylon, Polyethylene | 10 per Pkg | 2006 | TAK-TY® HLT | Active | Not Applicable | 104°C | -17°C | Green | 12.7mm | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.91 (48.51mm) | - | - | 203mm | 0.500 12.70mm | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | ||
![]() PLT6H-L0 Panduit Corp | 454 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 535.238997g | Nylon, Polyamide | 50 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 14.2mm | 152 mm | 175 lbs (79.40 kg) | Black | Standard, Locking | 6.00 (152.40mm) | Weather Resistant | 8.64mm | 530mm | 0.350 8.89mm | 20.75 | 1.739' 530.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() PLT2S-C59 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Pink, Fluorescent | 8mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | No | - | ROHS3 Compliant | ||
![]() PLT1.5M-M00 Panduit Corp | 2979 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 4.6mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | Weather Resistant | 3.9116mm | 142mm | 0.098 2.50mm | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | ||
![]() MRS2S-C6 Panduit Corp | In Stock | - | Datasheet | - | - | - | Radial | Stainless Steel | 371.945772g | Stainless Steel | - | 2008 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 6.1mm | - | - | - | - | - | - | 4.4mm | 310mm | 7.9mm | - | - | - | - | RoHS Compliant | ||
![]() MRS6S-C6 Panduit Corp | In Stock | - | Datasheet | - | - | - | Radial | Stainless Steel | 653.173013g | Stainless Steel | - | 2011 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 6.1mm | - | - | - | - | - | - | 4.4mm | 630mm | 7.9mm | - | - | - | - | RoHS Compliant | ||
![]() ILT4LH-TL Panduit Corp | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 300 | Polyamide (PA66), Nylon 6/6 | 1.394797kg | Nylon | 250 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Natural | 12.1mm | - | 120 lbs (54.43 kg) | - | Cable Tie, Parallel | 4.00 (101.60mm) | - | 6.35mm | 376mm | 0.300 7.62mm | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | ||
![]() MS8W50T15-L4 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 1.945911kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | 700 lbs (317.52 kg) | - | Strapping | 8.00 (203.20mm) | - | - | 780.288mm | 0.500 12.70mm | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | ||
![]() BT2M-M2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 589.670081g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Red | 4.6mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 3.9624mm | 201mm | 0.095 2.41mm | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | ||
![]() PLT1M-M53 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Orange, Fluorescent | 4.6mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | ||
![]() BT1.5M-M69 Panduit Corp | 35 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 498.951607g | Nylon | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Ivory | 2.4mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.50 (38.10mm) | Flame Retardant | - | 160.02mm | 0.095 2.41mm | 6.25 | 0.525' 160.00mm 6.30 | - | - | ROHS3 Compliant | ||
![]() PLT4.5S-M0 Panduit Corp | 3626 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.6263kg | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8.6mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.50 (114.30mm) | Weather Resistant | 5.6mm | 394mm | 0.190 4.83mm | 15.5 | 1.292' 393.71mm | No | - | ROHS3 Compliant | ||
![]() PLT1M-M702Y Panduit Corp | 45 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylene Chlorotrifluoroethylene (ECTFE) | 480.807912g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 150°C | -46°C | Maroon | 4.6mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | Flame Retardant, Plenum Rated | 4.7244mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | ||
![]() MSC6W50T15-L6 Panduit Corp | 206 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 1.64654kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Black | - | - | 500 lbs (226.80 kg) | - | Strapping | 6.00 (152.40mm) | Nylon Coated | - | 618.744mm | 0.500 12.70mm | 24.25 | 2.030' 618.74mm | No | - | ROHS3 Compliant |