- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLB4S-M0 Panduit Corp | 774 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.721554kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | 4.10 (104.14mm) | Weather Resistant | 5.588mm | 376mm | 0.190 4.83mm | - | 14.75 | 1.233' 375.92mm | - | ROHS3 Compliant | - | ||
![]() MRS1S-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 317.514687g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 6.1mm | - | - | - | - | - | - | - | - | 4.4mm | 229mm | 7.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLT4S-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | - | Stainless Steel 304 | 61.23497g | - | 10 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | - | - | Silver | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | - | 0.180 4.57mm | - | 14.25 | 1.192' 363.22mm | - | ROHS3 Compliant | - | ||
![]() MRT2S-C4 Panduit Corp | 123 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 381.017619g | Stainless Steel | - | 2008 | Pan-Steel® | Active | Not Applicable | 538°C | -80°C | Silver | 6.1mm | - | - | - | 180 lbs (81.65 kg) | - | Standard, Locking | 2.80 (71.12mm) | - | 4.4mm | 287mm | 0.181 4.60mm | - | 12.25 | 1.017' 310.00mm | - | ROHS3 Compliant | - | ||
![]() PLT1M-C76 Panduit Corp | 355 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 56.699046g | ETFE, Tetrafluoroethylene | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 170°C | -46°C | Blue, Aqua | 4.8mm | Not Halogen Free | - | 22 mm | 18 lbs (8.16 kg) | Blue | Standard, Locking | 0.87 (22.10mm) | Flame Retardant, Radiation Resistant | 4.7244mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT3S-VMR30 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 2500 per Reel; 2 Reels | 2015 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.75 (69.85mm) | Heat Stabilized | - | 316.992mm | 0.190 4.83mm | - | 11.25 | 0.942' 287.00mm 11.30 | - | ROHS3 Compliant | - | ||
![]() BC4S-S10-D30 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 1.564894kg | - | 500 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized, Weather Resistant | - | 396.24mm | 0.185 4.70mm | - | 15.5 | 1.299' 396.00mm | - | ROHS3 Compliant | - | ||
![]() BT1M-XMR30 Panduit Corp | 8007 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 5000 per Reel; 2 Reels | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | - | - | Black | - | - | - | - | 30 lbs (13.61 kg) | - | Standard, Locking | 0.82 (20.83mm) | Heat Stabilized | - | 101.4984mm | 0.100 2.54mm | - | 4 | 0.333' 101.60mm 4.00 | - | ROHS3 Compliant | - | ||
![]() BT1.5M-C Panduit Corp | 142 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon | 100 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 4.6mm | Not Halogen Free | - | 38 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 1.50 (38.10mm) | - | 3.9624mm | 160mm | 0.095 2.41mm | - | 6 | 0.508' 154.94mm 6.10 | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2H-L Panduit Corp | 203 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 185.972872g | Nylon, Polyamide | 50 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 12.2mm | - | - | 51 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 7.366mm | 206mm | 0.300 7.62mm | - | 8 | 0.675' 205.74mm 8.10 | No SVHC | ROHS3 Compliant | - | ||
![]() BM2M-C Panduit Corp | 39 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 99.790321g | - | 100 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 51 mm | 18 lbs (8.16 kg) | Natural | Marker Strap/Flag Tie | 2.00 (50.80mm) | - | 3.9624mm | 200.5584mm | 0.095 2.41mm | - | 8 | 0.658' 200.66mm 7.90 | No SVHC | ROHS3 Compliant | - | ||
![]() MRT1.5H-L6 Panduit Corp | In Stock | - | Datasheet | - | Cable | - | 316 | Stainless Steel | 272.15545g | Stainless Steel | - | - | - | Obsolete | Not Applicable | 538°C | -80°C | - | 10mm | - | - | - | - | - | - | - | - | 5.5mm | 246mm | 7.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() PLWS2EH-TL350 Panduit Corp | 31 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S6-40-C0 Panduit Corp | 5563 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.30 (33.00mm) | UV Resistant | - | - | 0.140 3.56mm | - | 5.5 | 0.459' 140.00mm 5.51 | - | ROHS3 Compliant | - | ||
![]() DT14EH-L0 Panduit Corp | 62 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | 1.945911kg | Acetal | 50 per Pkg | 2008 | DURA-TY™ | Active | Not Applicable | 85°C | - | Black | 12.7mm | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 14.00 (355.60mm) | Chemical Resistant, UV Resistant, Weather Resistant | 12.446mm | 1.219m | 0.495 12.57mm | - | 48 | 4.00' 1.22m | - | ROHS3 Compliant | - | ||
![]() TTS-35R3-0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 181.436948g | - | 3 Rolls | 2011 | Tak-Tape™ | Obsolete | Not Applicable | 90°C | -30°C | Black | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Strip | Variable | - | - | 10.7m | 0.750 19.05mm | 900μm | 35 | 35.00' 10.67m | No SVHC | RoHS Compliant | - | ||
![]() BT4S-M3 Panduit Corp | 843 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.544653kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Orange | 8.1mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.588mm | 384mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | - | ROHS3 Compliant | - | ||
![]() PLT1M-XMR00 Panduit Corp | 43 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 5000 per Reel; 2 Reels | 2007 | PAN-TY® PLT | Active | Not Applicable | - | - | Black | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | Weather Resistant | - | 101.4984mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | ROHS3 Compliant | - | ||
![]() PLC3S-S10-M Panduit Corp | 906 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Natural | - | - | M5 | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.588mm | 305mm | 0.190 4.83mm | - | 12 | 1.000' 304.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() SC15-120-S25-L Panduit Corp | 963 |
| Datasheet | 8 Weeks | - | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.86 (98.04mm) | - | - | - | 0.300 7.62mm | - | 15 | 1.247' 380.00mm | - | ROHS3 Compliant | - |