- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLT4H-X Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Free Hanging (In-Line) | - | Stainless Steel 304 | 95.254398g | - | 10 per Pkg | - | Pan-Steel® MLT | Active | Not Applicable | - | - | Silver | - | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | - | 0.310 7.87mm | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-TL109 Panduit Corp | 1235 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polypropylene (PP) | 1.188412kg | Nylon, PP, Polypropylene | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green | - | - | - | 102 mm | 50 lbs (22.68 kg) | Green | Standard, Locking | 4.00 (101.60mm) | - | - | 368.808mm | 0.300 7.62mm | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLDC1.5EH-C350 Panduit Corp | 566 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | PAN-TY® | Active | Not Applicable | - | - | - | - | - | - | - | 150 lbs (68.04 kg) | - | Standard, Double Locking | 1.30 (33.00mm) | Heat Stabilized, Impact Modified, UV Resistant | - | - | 0.500 12.70mm | 13 | 1.092' 332.74mm | - | - | ROHS3 Compliant | - | ||
![]() PLF1M-M Panduit Corp | 25 | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 480.807912g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Natural | 2.5mm | - | - | 22 mm | 18 lbs (8.16 kg) | Natural | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 109mm | 0.098 2.50mm | 4.25 | 0.358' 109.12mm 4.30 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT4I-M2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.837049kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 6.6mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 4.6mm | 368mm | 0.145 3.68mm | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - | ||
![]() PLT1M-L3-7 Panduit Corp | 656 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237mg | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange, Violet Stripe | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() BC1M-S4-M Panduit Corp | 2058 |
| - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Natural | 5.9mm | - | M2.5 | 23 mm | 18 lbs (8.16 kg) | White | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 1.40208m | 0.095 2.41mm | 4.5 | 0.383' 116.74mm 4.60 | No | No SVHC | ROHS3 Compliant | - | ||
![]() MLT2S-X Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Free Hanging (In-Line) | - | Stainless Steel 304 | 36.28739g | - | 10 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | - | - | Silver | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | - | - | 0.180 4.57mm | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | ||
![]() MLT8DEH-Q316 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.148949kg | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | 16.1mm | - | - | - | 800 lbs (362.88 kg) | - | Double Wrap, Locking | 8.00 (203.20mm) | Corrosion Resistance | 6.6mm | 1.359m | 0.500 12.70mm | 4.5' | 4.46' 1.36m | - | - | ROHS3 Compliant | - | ||
![]() SSC2S-S10-M Panduit Corp | 127 |
| - | 4 Weeks | Clamp | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 1.415208kg | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SSC | Active | Not Applicable | 85°C | -40°C | Natural | 4.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.75 (44.45mm) | - | - | 187mm | 0.180 4.57mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | Lead Free | ||
![]() BT3S-M Panduit Corp | 916 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.131884kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 8.1mm | Not Halogen Free | - | 76 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 3.00 (76.20mm) | - | 5.588mm | 305mm | 0.185 4.70mm | 12 | 1.000' 304.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-L5-4 Panduit Corp | 741 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green, Yellow Stripe | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PUM071-R1S-C30 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | - | Nylon | 222.26029g | Nylon | - | 2008 | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | 16.9mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MRS1.5H-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 335.658382g | Stainless Steel | - | - | - | Active | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | - | - | 5.5mm | 269mm | 7.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST1M-MP0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 308.44284g | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | - | Black | 4.5mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.78 (19.81mm) | 2-Piece Design, Weather Resistant | 3.8mm | 102mm | 0.095 2.41mm | 4 | 0.333' 101.60mm 4.00 | No | - | ROHS3 Compliant | - | ||
![]() S6-40-C Panduit Corp | 21083 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.30 (33.00mm) | - | - | - | 0.140 3.56mm | 5.5 | 0.459' 140.00mm 5.51 | - | - | ROHS3 Compliant | - | ||
![]() PLDC2.5EH-C350 Panduit Corp | 116 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | PAN-TY® | Active | Not Applicable | - | - | - | - | - | - | - | 150 lbs (68.04 kg) | - | Standard, Double Locking | 2.28 (58.00mm) | Heat Stabilized, Impact Modified, UV Resistant | - | - | 0.500 12.70mm | 19 | 1.604' 489.00mm | - | - | ROHS3 Compliant | - | ||
![]() MLT4DEH-Q316 Panduit Corp | 51 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 711.232836g | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | 16.1mm | - | - | - | 800 lbs (362.88 kg) | - | Double Wrap, Locking | 4.00 (101.60mm) | Corrosion Resistance | 6.6mm | 749mm | 0.500 12.70mm | 29.5 | 2.458' 749.30mm | - | - | ROHS3 Compliant | - | ||
![]() PLWS4EH-TL350 Panduit Corp | 34 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CBR2M-M10 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2011 | Contour-Ty® CBR | Active | Not Applicable | 85°C | - | White | 2.5mm | - | - | - | 18 lbs (8.16 kg) | - | Cable Tie, Parallel | 2.00 (50.80mm) | - | - | 183mm | 0.098 2.50mm | 7.25 | 0.600' 182.88mm 7.20 | - | - | ROHS3 Compliant | - |