- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLM2S-D Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 500 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 9.5 mm | 50 lbs (22.68 kg) | Natural | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.6mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLC4H-S25-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 349.266153g | Nylon | 50 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | M6 | 102 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 6.731mm | 384mm | 0.300 7.62mm | - | 15 | 1.260' 384.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLSP5S-X12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 65.770894g | Nylon | 10 Rolls | 2005 | TAK-TY® HLSP | Active | Not Applicable | 50°C | -18°C | Maroon | - | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 5.00 (127.00mm) | Plenum Rated | - | 457mm | 0.750 19.05mm | - | 18 | 1.500' 457.20mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2M-M1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown | - | 4.6mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 3.9116mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() SG370S-M0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.880312kg | Nylon | 1000 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | - | - | Black | - | 9.11mm | - | - | - | 70 lbs (31.75 kg) | - | Standard, Locking | 4.20 (106.68mm) | Weather Resistant | 5.588mm | 388.6mm | 0.225 5.70mm | 1.32mm | 15.25 | 1.270' 387.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MLTFC2H-LP316RD Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 297.103031g | Polyester, Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Red | - | 7.9mm | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 2.00 (50.80mm) | Corrosion Resistance, UV Resistant | - | 201mm | 0.310 7.87mm | - | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-XMR30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 5000 per Reel; 2 Reels | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | Heat Stabilized | 3.9mm | 101.4984mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PRT3S-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 263.083603g | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.6mm | Not Halogen Free | - | 76 mm | 50 lbs (22.68 kg) | Black | Standard, Releasable | 3.00 (76.20mm) | Weather Resistant | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | No SVHC | ROHS3 Compliant | - | ||
![]() S21-120-C0 Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 5.51 (140.00mm) | UV Resistant | - | - | 0.300 7.62mm | - | 21 | 1.748' 532.89mm | - | - | ROHS3 Compliant | - | ||
![]() S18-120-L Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 5.20 (132.08mm) | - | - | - | 0.300 7.62mm | - | 17.75 | 1.476' 450.00mm | - | - | ROHS3 Compliant | - | ||
![]() MSW38T15-CR4 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | - | - | Bulk | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | - | - | 500 lbs (226.80 kg) | - | Strapping | Variable | - | - | 30.48m | 0.375 9.53mm | - | 100' | 100.00' 30.48m | - | - | ROHS3 Compliant | - | ||
![]() PLST30SC-D30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | 766.571105g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLST | Active | Not Applicable | 115°C | -40°C | Black | - | 4.8mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.18 (30.00mm) | Heat Stabilized | - | 145.9992mm | 0.190 4.83mm | - | 5.75 | 0.479' 146.05mm 5.75 | - | - | ROHS3 Compliant | - | ||
![]() SSM2S-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 154.221406g | Nylon, Polyamide | 100 per Pkg | 2005 | STA-STRAP® SSM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 44.45 mm | 50 lbs (22.68 kg) | Natural | Marker Strap/Flag Tie | 1.75 (44.45mm) | 2-Piece Design, Write-On Area | 4.191mm | 170mm | 0.180 4.57mm | - | 6.75 | 0.558' 170.08mm 6.70 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-C5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | Unshielded | 4.6mm | Not Halogen Free | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() BT2S-M7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Purple | - | 8.1mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() SST4S-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.599084kg | Nylon | 1000 per Pkg | 2001 | STA-STRAP® SS | Active | Not Applicable | 115°C | -40°C | Black | - | 4.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | 2-Piece Design, Heat Stabilized | - | 381mm | 0.180 4.57mm | - | 15 | 1.250' 381.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLF1M-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 63.502932g | Nylon | 100 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 22 mm | 18 lbs (8.16 kg) | Natural | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 109mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLT2I-X6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 29.029912g | Nylon, Polyethylene | 10 per Pkg | 2005 | TAK-TY® HLT | Active | Not Applicable | 104°C | -18°C | Blue | - | 25.4mm | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.91 (48.51mm) | - | 2.5mm | 203mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.1mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.6mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | No | - | ROHS3 Compliant | - | ||
![]() DTRH-LR0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | - | Acetal | Bulk | 2007 | DURA-TY™ | Active | Not Applicable | - | - | Black | - | 8.4mm | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | Variable | Chemical Resistant, UV Resistant, Weather Resistant | - | 15.24m | 0.330 8.40mm | - | 50' | 50.00' 15.24m | - | - | ROHS3 Compliant | - |