- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUM-100-2S-D30 Panduit Corp | 560 |
| - | 4 Weeks | Cable | - | - | Nylon | 975.223595g | - | Bulk | 2008 | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | 16.9mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HTMLT2.7WEH-LP Panduit Corp | 29 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PUM071-R1S-D30 Panduit Corp | 10 |
| - | 4 Weeks | Cable | - | - | Nylon | 929.864358g | Nylon | - | 2008 | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | 16.9mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLT8H-LP321 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | - | Stainless Steel 321 | 714.407983g | - | 50 per Pkg | 2004 | Pan-Steel® MLT | Obsolete | Not Applicable | - | - | Silver | - | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 8.00 (203.20mm) | - | - | 679mm | 0.310 7.87mm | - | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | - | ||
![]() CBR3I-M6 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2008 | Contour-Ty® CBR | Active | Not Applicable | 85°C | - | Blue | - | 6.7mm | - | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 3.00 (76.20mm) | - | 6.35mm | 264mm | 0.141 3.58mm | - | 10.5 | 0.867' 264.16mm 10.40 | - | - | ROHS3 Compliant | - | ||
![]() PLT12EH-Q0 Panduit Corp | 137 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 825.538113g | Nylon | 25 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 20.3mm | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 12.00 (304.80mm) | Weather Resistant | 10.16mm | 1.019m | 0.500 12.70mm | - | 40 | 3.34' 1.02m | - | - | ROHS3 Compliant | - | ||
![]() PLT10EH-Q0 Panduit Corp | 84 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 707.604097g | Nylon | 25 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 20.3mm | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 10.00 (254.00mm) | Weather Resistant | 10.2mm | 869mm | 0.500 12.70mm | - | 34.25 | 2.850' 868.68mm | - | - | ROHS3 Compliant | - | ||
![]() MSC10W38T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 1.75767kg | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MS | Obsolete | Not Applicable | 140°C | -40°C | Black | - | 12.52mm | - | - | 300 lbs (136.08 kg) | - | Strapping | 10.00 (254.00mm) | Nylon Coated | - | 940mm | 0.375 9.53mm | - | 37 | 3.080' 938.78mm | No | - | ROHS3 Compliant | - | ||
![]() PLT3S-M4 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2004 | PAN-TY® PLT | Obsolete | Not Applicable | 85°C | -40°C | Yellow | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 291.9984mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | Non-RoHS Compliant | - | ||
![]() MLTFC5.4S-CP316 Panduit Corp | 31 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-VMR30 Panduit Corp | 4043 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 2500 per Reel; 2 Reels | 2008 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.94 (49.28mm) | Heat Stabilized | - | 205.74mm | 0.190 4.83mm | - | 8 | 0.675' 205.74mm 8.10 | - | - | ROHS3 Compliant | - | ||
![]() MS8W75T30-X2 Panduit Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UICBM1M-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | - | - | - | Nylon | - | 2002 | - | Obsolete | Not Applicable | 85°C | - | Natural | - | 2.5mm | - | - | - | - | - | - | - | - | 112mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PLT1.5I-C Panduit Corp | 202 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | 6.1mm | Not Halogen Free | 35 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | 1.1mm | 5.5 | 0.467' 142.24mm 5.60 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PUM071-R15S-C30 Panduit Corp | In Stock | - | - | - | Cable | - | - | Nylon | 231.332137g | - | - | 2008 | - | Obsolete | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BT2M-M4 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Obsolete | Not Applicable | - | - | Yellow | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | - | 200.5584mm | 0.095 2.41mm | - | 8 | 0.658' 200.66mm 7.90 | - | - | Non-RoHS Compliant | - | ||
![]() PLT3I-M4 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2009 | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Yellow | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | - | 289.56mm | 0.145 3.68mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | - | Non-RoHS Compliant | - | ||
![]() PLT3S-C53 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2009 | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Orange, Fluorescent | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | - | 291.9984mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | Non-RoHS Compliant | - | ||
![]() PLT3S-C54 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2009 | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Yellow, Fluorescent | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | - | 291.9984mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | Non-RoHS Compliant | - | ||
![]() PLT5S-M4 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2009 | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Yellow | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 5.00 (127.00mm) | - | - | 445.008mm | 0.190 4.83mm | - | 17.5 | 1.458' 444.40mm | - | - | Non-RoHS Compliant | - |