- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Halogen Free | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT6EH-C0 Panduit Corp | 167 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.528606kg | Nylon | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 20.3mm | - | Not Halogen Free | 250 lbs (113.40 kg) | Lashing, Locking | 6.00 (152.40mm) | Weather Resistant | 10.16mm | 564mm | 0.500 12.70mm | 22.25 | 1.850' 563.88mm | No | ROHS3 Compliant | ||
![]() BT1M-M4Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Yellow | 4.4mm | - | - | 18 lbs (8.16 kg) | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 102mm | 0.095 2.41mm | 4 | 0.333' 101.60mm 4.00 | - | ROHS3 Compliant | ||
![]() B2M2S-D0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.857632kg | - | 500 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | 50 lbs (22.68 kg) | Marker Strap/Flag Tie | 2.00 (50.80mm) | Weather Resistant | 5.588mm | 203.3016mm | 0.185 4.70mm | 8 | 0.667' 203.20mm 8.00 | - | ROHS3 Compliant | ||
![]() SSC4S-S10-C Panduit Corp | In Stock | - | - | - | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 276.691374g | Nylon | 100 per Pkg | 2005 | STA-STRAP® SSC | Obsolete | Not Applicable | 85°C | -40°C | Natural | 4.6mm | - | - | 50 lbs (22.68 kg) | Standard, Releasable | 4.00 (101.60mm) | - | - | 398mm | 0.180 4.57mm | 15.75 | 1.308' 398.78mm | - | Non-RoHS Compliant | ||
![]() ILT1M-M0 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2008 | BELT-TY™ IN-LINE ILT | Obsolete | Not Applicable | - | - | Black | - | - | - | 18 lbs (8.16 kg) | Cable Tie, Parallel | 1.10 (27.94mm) | Weather Resistant | - | 121.92mm | 0.098 2.50mm | 4.75 | 0.400' 121.92mm 4.80 | - | Non-RoHS Compliant | ||
![]() PLT2I-M4 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2015 | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Yellow | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 2.00 (50.80mm) | - | - | 203.3016mm | 0.142 3.61mm | 8 | 0.667' 203.20mm 8.00 | - | Non-RoHS Compliant | ||
![]() ILT1M-M Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2004 | BELT-TY™ IN-LINE ILT | Obsolete | Not Applicable | - | - | Natural | - | - | - | 18 lbs (8.16 kg) | Cable Tie, Parallel | 1.10 (27.94mm) | - | - | 121.92mm | 0.098 2.50mm | 4.75 | 0.400' 121.92mm 4.80 | - | Non-RoHS Compliant | ||
![]() PLT1M-C4 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Obsolete | Not Applicable | 85°C | -40°C | Yellow | 4.6mm | - | - | 18 lbs (8.16 kg) | Standard, Locking | 0.87 (22.10mm) | - | 3.9mm | 99.06mm | 0.098 2.50mm | 4 | 0.325' 99.06mm 3.90 | - | RoHS Compliant | ||
![]() PLM2S-C4 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2006 | PAN-TY® PLM | Obsolete | Not Applicable | - | - | Yellow | - | - | - | 50 lbs (22.68 kg) | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | - | 188.0616mm | 0.185 4.70mm | 7.5 | 0.617' 187.96mm 7.40 | - | Non-RoHS Compliant | ||
![]() PLT1.5I-C14 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Gray | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 1.38 (35.00mm) | - | - | 142.3416mm | 0.142 3.61mm | 5.5 | 0.467' 142.24mm 5.60 | - | Non-RoHS Compliant | ||
![]() PLT2I-C6 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Blue | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 2.00 (50.80mm) | - | - | 203.3016mm | 0.142 3.61mm | 8 | 0.667' 203.20mm 8.00 | - | Non-RoHS Compliant | ||
![]() PLT2S-C4 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Yellow | - | - | - | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | - | - | 188.0616mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | Non-RoHS Compliant | ||
![]() PRT2S-M20 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2014 | PAN-TY® PRT | Obsolete | Not Applicable | - | - | Black | - | - | - | 50 lbs (22.68 kg) | Standard, Releasable | 1.88 (47.75mm) | - | - | 188.0616mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | Non-RoHS Compliant | ||
![]() SSC4S-S10-M Panduit Corp | In Stock | - | - | 4 Weeks | Clamp | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SSC | Obsolete | Not Applicable | 85°C | -40°C | Natural | 4.6mm | - | - | 50 lbs (22.68 kg) | Standard, Releasable | 4.00 (101.60mm) | - | - | 398mm | 0.180 4.57mm | 15.75 | 1.308' 398.78mm | - | RoHS Compliant | ||
![]() UIHL12-X0 Panduit Corp | In Stock | - | - | 2 Weeks | - | - | - | Nylon | - | - | - | 2011 | - | Obsolete | Not Applicable | - | - | - | - | CE | - | - | - | - | - | - | 142mm | - | - | - | - | Non-RoHS Compliant | ||
![]() S8-18-M0 Panduit Corp | 39610 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | 18 lbs (8.16 kg) | Standard, Locking | 2.09 (53.09mm) | UV Resistant | - | - | 0.100 2.54mm | 7.75 | 0.656' 200.00mm 7.87 | - | ROHS3 Compliant | ||
![]() S8-40-M0 Panduit Corp | 2443 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 2.09 (53.09mm) | UV Resistant | - | - | 0.140 3.56mm | 7.75 | 0.656' 200.00mm 7.87 | - | ROHS3 Compliant | ||
![]() S8-40-M Panduit Corp | 5644 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 2.09 (53.09mm) | UV Resistant | - | - | 0.140 3.56mm | 7.75 | 0.656' 200.00mm 7.87 | - | ROHS3 Compliant | ||
![]() MLT2.7H-LP316 Panduit Corp | 109 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 288.031183g | Stainless Steel | 50 per Pkg | - | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 10mm | - | - | 450 lbs (204.12 kg) | Standard, Locking | 2.70 (68.60mm) | Corrosion Resistance | 5.6mm | 259mm | 0.310 7.87mm | 10.25 | 0.850' 259.08mm 10.20 | No | ROHS3 Compliant | ||
![]() S6-40-M0 Panduit Corp | 18026 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | 40 lbs (18.14 kg) | Standard, Locking | 1.30 (33.00mm) | UV Resistant | - | - | 0.140 3.56mm | 5.5 | 0.459' 140.00mm 5.51 | - | ROHS3 Compliant |