- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS10X375X15-LS Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | 50 per Pkg | 2010 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Silver | - | 300 lbs (136.08 kg) | Strapping | 10.00 (254.00mm) | - | - | 890.016mm | 0.375 9.53mm | 35 | 2.917' 889.10mm | Non-RoHS Compliant | ||
![]() MS500X15-TSR Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 200 | Stainless Steel 304 | - | Bulk | 2010 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Silver | - | - | Strapping | Variable | - | - | 60.96m | 0.500 12.70mm | 200' | 200.00' 60.96m | Non-RoHS Compliant | ||
![]() MS10X500X15-LS Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | 50 per Pkg | 2010 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Silver | - | 500 lbs (226.80 kg) | Strapping | 10.00 (254.00mm) | - | - | 890.016mm | 0.500 12.70mm | 35 | 2.917' 889.10mm | Non-RoHS Compliant | ||
![]() MS8X375X15-LS Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | 50 per Pkg | 2010 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Silver | - | 300 lbs (136.08 kg) | Strapping | 8.00 (203.20mm) | - | - | 728.472mm | 0.375 9.53mm | 28.75 | 2.392' 728.98mm | Non-RoHS Compliant | ||
![]() IT9100-CUV11 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | - | 100 per Pkg | 2011 | BELT-TY™ IN-LINE IT | Obsolete | Not Applicable | - | - | Teal | - | 124 lbs (56.25 kg) | Cable Tie, Parallel | 3.94 (100.00mm) | UV Resistant | - | 356.616mm | 0.350 8.89mm | 14 | 1.175' 358.14mm | Non-RoHS Compliant | ||
![]() MS6X500X15-LS Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | 50 per Pkg | 2010 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Silver | - | 500 lbs (226.80 kg) | Strapping | 6.00 (152.40mm) | - | - | 569.976mm | 0.500 12.70mm | 22.5 | 1.875' 571.50mm | Non-RoHS Compliant | ||
![]() ILT2M-M Panduit Corp | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Obsolete | Not Applicable | - | - | Natural | - | 18 lbs (8.16 kg) | Cable Tie, Parallel | 2.13 (54.10mm) | - | - | - | 0.098 2.50mm | 8 | 0.667' 203.20mm 8.00 | Non-RoHS Compliant | ||
![]() PRT1.5S-M2 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | - | PAN-TY® PRT | Obsolete | Not Applicable | - | - | Red | - | 50 lbs (22.68 kg) | Standard, Releasable | 1.50 (38.10mm) | - | - | 160.02mm | 0.190 4.83mm | 6.25 | 0.525' 160.00mm 6.30 | Non-RoHS Compliant | ||
![]() PLT1M-C702 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | Ethylene Chlorotrifluoroethylene (ECTFE) | - | 100 per Pkg | 2005 | PAN-TY® PLT | Obsolete | Not Applicable | 150°C | -46°C | Maroon | 4.8mm | 18 lbs (8.16 kg) | Standard, Locking | 0.87 (22.10mm) | Plenum Rated | 4.7mm | 101.4984mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | RoHS Compliant | ||
![]() MS4X500X15-LS Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | 50 per Pkg | 2010 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Silver | - | 500 lbs (226.80 kg) | Strapping | 4.00 (101.60mm) | - | - | 411.48mm | 0.500 12.70mm | 16.25 | 1.350' 411.48mm | Non-RoHS Compliant | ||
![]() IT9250-C0 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | - | 100 per Pkg | 2010 | BELT-TY™ IN-LINE IT | Obsolete | Not Applicable | - | - | Black | - | 124 lbs (56.25 kg) | Cable Tie, Parallel | 9.84 (250.00mm) | UV Resistant, Weather Resistant | - | 838.2mm | 0.350 8.89mm | 33 | 2.750' 838.20mm | Non-RoHS Compliant | ||
![]() MS4X375X15-LS Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | 50 per Pkg | 2010 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Silver | - | 300 lbs (136.08 kg) | Strapping | 4.00 (101.60mm) | - | - | 411.48mm | 0.375 9.53mm | 16.25 | 1.350' 411.48mm | Non-RoHS Compliant | ||
![]() ILT1.5I-M Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Nylon | 1000 per Pkg | - | BELT-TY™ IN-LINE ILT | Obsolete | Not Applicable | 85°C | -40°C | Natural | - | 30 lbs (13.61 kg) | Cable Tie, Parallel | 1.38 (35.00mm) | - | - | 137.16mm | 0.142 3.61mm | 5.5 | 0.450' 137.16mm 5.40 | Non-RoHS Compliant | ||
![]() S8-18-M Panduit Corp | 26 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | 18 lbs (8.16 kg) | Standard, Locking | 2.09 (53.09mm) | UV Resistant | - | - | 0.100 2.54mm | 7.75 | 0.656' 200.00mm 7.87 | ROHS3 Compliant | ||
![]() BT1M-XMR0 Panduit Corp | 90016 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 5000 per Reel; 2 Reels | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | - | - | Black | - | 30 lbs (13.61 kg) | Standard, Locking | 0.82 (20.83mm) | Weather Resistant | - | 101.4984mm | 0.100 2.54mm | 4 | 0.333' 101.60mm 4.00 | ROHS3 Compliant | ||
![]() S6-40-M Panduit Corp | 7243 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | 40 lbs (18.14 kg) | Standard, Locking | 1.30 (33.00mm) | UV Resistant | - | - | 0.140 3.56mm | 5.5 | 0.459' 140.00mm 5.51 | ROHS3 Compliant | ||
![]() S15-50-M Panduit Corp | 65 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | 50 lbs (22.68 kg) | Standard, Locking | 4.02 (102.00mm) | UV Resistant | - | - | 0.190 4.83mm | 14.5 | 1.214' 370.00mm | ROHS3 Compliant | ||
![]() IMS19T75-QR6L Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PRT4S-M7 Panduit Corp | 1110 |
| - | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | - | PAN-TY® PRT | Active | Not Applicable | - | - | Purple | - | 50 lbs (22.68 kg) | Standard, Releasable | 4.00 (101.60mm) | - | - | - | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | ||
![]() S12-40-M Panduit Corp | 43 |
| - | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | 40 lbs (18.14 kg) | Standard, Locking | 2.99 (76.95mm) | - | - | - | 0.140 3.56mm | 11.75 | 0.984' 300.00mm 11.81 | ROHS3 Compliant |