- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S12-40-M0 Panduit Corp | In Stock | - | - | 8 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | 40 lbs (18.14 kg) | Standard, Locking | 2.99 (76.95mm) | UV Resistant | - | - | 0.140 3.56mm | 11.75 | 0.984' 300.00mm 11.81 | ROHS3 Compliant | ||
![]() PLT2S-M702 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Ethylene Chlorotrifluoroethylene (ECTFE) | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Obsolete | Not Applicable | 150°C | -46°C | Maroon | 8mm | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | Plenum Rated | 5.6mm | 188.0616mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | Non-RoHS Compliant | ||
![]() PRT4S-M4 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | 2014 | PAN-TY® PRT | Obsolete | Not Applicable | - | - | Yellow | - | 50 lbs (22.68 kg) | Standard, Releasable | 4.00 (101.60mm) | - | - | 368.808mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | Non-RoHS Compliant | ||
![]() MSC8X625-LS1 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Stainless Steel 316 | - | 50 per Pkg | 2016 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Black | - | 600 lbs (272.16 kg) | Strapping | 8.00 (203.20mm) | Nylon Coated | - | 728.472mm | 0.625 15.88mm | 28.75 | 2.392' 728.98mm | Non-RoHS Compliant | ||
![]() MSC2X375-LS1 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Stainless Steel 316 | - | 50 per Pkg | 2016 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Black | - | 300 lbs (136.08 kg) | Strapping | 2.00 (50.80mm) | Nylon Coated | - | 266.7mm | 0.375 9.53mm | 10.5 | 0.875' 266.70mm 10.50 | Non-RoHS Compliant | ||
![]() PL2M2S-D4 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Stainless Steel 316 | - | 500 per Pkg | 2003 | PAN-TY® PLM | Obsolete | Not Applicable | - | - | Yellow | - | 50 lbs (22.68 kg) | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | - | 188.0616mm | 0.185 4.70mm | 7.5 | 0.617' 187.96mm 7.40 | Non-RoHS Compliant | ||
![]() MSC6X500-LS1 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Stainless Steel 316 | - | 50 per Pkg | 2016 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Black | - | 500 lbs (226.80 kg) | Strapping | 6.00 (152.40mm) | Nylon Coated | - | 569.976mm | 0.500 12.70mm | 22.5 | 1.875' 571.50mm | Non-RoHS Compliant | ||
![]() PLF1M-C4 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 100 per Pkg | 2003 | PAN-TY® PLF | Obsolete | Not Applicable | - | - | Yellow | - | 18 lbs (8.16 kg) | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | - | 109.1184mm | 0.098 2.50mm | 4.25 | 0.358' 109.12mm 4.30 | Non-RoHS Compliant | ||
![]() MSC2X500-LS1 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Stainless Steel 316 | - | 50 per Pkg | 2016 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Black | - | 500 lbs (226.80 kg) | Strapping | 2.00 (50.80mm) | Nylon Coated | - | 266.7mm | 0.500 12.70mm | 10.5 | 0.875' 266.70mm 10.50 | Non-RoHS Compliant | ||
![]() PLT1M-M702 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Ethylene Chlorotrifluoroethylene (ECTFE) | - | 1000 per Pkg | 2016 | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Maroon | - | 18 lbs (8.16 kg) | Standard, Locking | 0.87 (22.10mm) | Plenum Rated | - | 99.06mm | 0.098 2.50mm | 4 | 0.325' 99.06mm 3.90 | RoHS Compliant | ||
![]() MSC8X375-LS1 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Stainless Steel 316 | - | 50 per Pkg | 2016 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Black | - | 300 lbs (136.08 kg) | Strapping | 8.00 (203.20mm) | Nylon Coated | - | 728.472mm | 0.375 9.53mm | 28.75 | 2.392' 728.98mm | Non-RoHS Compliant | ||
![]() HLS1.5S-X7 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | - | 10 per Pkg | - | TAK-TY® HLS | Obsolete | Not Applicable | - | - | Purple | - | 50 lbs (22.68 kg) | Hook and Loop - Strip | 1.50 (38.10mm) | - | - | 152.4mm | 0.750 19.05mm | 6 | 0.500' 152.40mm 6.00 | Non-RoHS Compliant | ||
![]() MSC2X625-LS1 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Stainless Steel 316 | - | 50 per Pkg | 2016 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Black | - | 600 lbs (272.16 kg) | Strapping | 2.00 (50.80mm) | Nylon Coated | - | 266.7mm | 0.625 15.88mm | 10.5 | 0.875' 266.70mm 10.50 | Non-RoHS Compliant | ||
![]() PLF1M-C3 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 100 per Pkg | 2003 | PAN-TY® PLF | Obsolete | Not Applicable | - | - | Orange | - | 18 lbs (8.16 kg) | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | - | 109.1184mm | 0.098 2.50mm | 4.25 | 0.358' 109.12mm 4.30 | Non-RoHS Compliant | ||
![]() PLM1M-C10 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 100 per Pkg | 2003 | PAN-TY® PLM | Obsolete | Not Applicable | - | - | White | - | 18 lbs (8.16 kg) | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | - | 99.06mm | 0.098 2.50mm | 4 | 0.325' 99.06mm 3.90 | Non-RoHS Compliant | ||
![]() MSC6X625-LS1 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Stainless Steel 316 | - | 50 per Pkg | 2016 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Black | - | 600 lbs (272.16 kg) | Strapping | 6.00 (152.40mm) | Nylon Coated | - | 569.976mm | 0.625 15.88mm | 22.5 | 1.875' 571.50mm | Non-RoHS Compliant | ||
![]() PLF1MA-C4 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | 100 per Pkg | 2003 | PAN-TY® PLF | Obsolete | Not Applicable | - | - | Yellow | - | 18 lbs (8.16 kg) | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | - | 129.54mm | 0.098 2.50mm | 5 | 0.425' 129.54mm 5.10 | Non-RoHS Compliant | ||
![]() MSC4X375-LS1 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Stainless Steel 316 | - | 50 per Pkg | 2016 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Black | - | 300 lbs (136.08 kg) | Strapping | 4.00 (101.60mm) | Nylon Coated | - | 411.48mm | 0.375 9.53mm | 16.25 | 1.350' 411.48mm | Non-RoHS Compliant | ||
![]() PLT3S-C702 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Ethylene Chlorotrifluoroethylene (ECTFE) | - | 100 per Pkg | 2016 | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Maroon | - | 50 lbs (22.68 kg) | Standard, Locking | 3.00 (76.20mm) | Plenum Rated | - | 291.9984mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | Non-RoHS Compliant | ||
![]() PLT3S-M702 Panduit Corp | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Ethylene Chlorotrifluoroethylene (ECTFE) | - | 1000 per Pkg | - | PAN-TY® PLT | Obsolete | Not Applicable | - | - | Maroon | - | 50 lbs (22.68 kg) | Standard, Locking | 3.00 (76.20mm) | Plenum Rated | - | 291.9984mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | Non-RoHS Compliant |