- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT1M-C10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | White | - | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | No | - | ROHS3 Compliant | - | ||
![]() PLT1.5M-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 49.895161g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 4.6mm | - | 32 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 1.25 (31.75mm) | Weather Resistant | 3.9116mm | 142mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SG100M-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2005 | Super-Grip® | Active | Not Applicable | 85°C | - | Natural | - | 5.3mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.00 (25.40mm) | - | 3.9mm | 106mm | 0.118 3.00mm | 965μm | 4.25 | 0.350' 106.68mm 4.20 | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT3S-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.6mm | - | 76 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLT4DEH15-Q316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.025119kg | Stainless Steel | 25 per Pkg | 2011 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | - | 16.5mm | - | - | 1000 lbs (453.60 kg) | - | Double Wrap, Locking | 4.00 (101.60mm) | Corrosion Resistance | 7.1mm | 749mm | 0.500 12.70mm | - | 29.5 | 2.458' 749.30mm | - | - | ROHS3 Compliant | - | ||
![]() SST1M-M0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | - | 4.5mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.78 (19.81mm) | 2-Piece Design, Weather Resistant | 3.8mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | Lead Free | ||
![]() S17-50-C0 Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.33 (110.00mm) | UV Resistant | - | - | 0.190 4.83mm | - | 17 | 1.408' 429.26mm | - | - | ROHS3 Compliant | - | ||
![]() PLB4H-TL0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.741795kg | Nylon | 250 per Pkg | 2009 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 85°C | -40°C | Black | - | 12.4mm | - | - | 120 lbs (54.43 kg) | - | Double Head, Locking | 3.60 (91.44mm) | Weather Resistant | 8.1788mm | 366mm | 0.300 7.62mm | - | 14.25 | 1.198' 365.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT8EH-Q0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 612.3497g | Nylon | 25 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 20.3mm | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 8.00 (203.20mm) | Weather Resistant | 10.2mm | 719mm | 0.500 12.70mm | - | 28.25 | 2.358' 718.72mm | - | - | ROHS3 Compliant | - | ||
![]() BT2M-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 589.670081g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | - | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | 3.9624mm | 201mm | 0.095 2.41mm | - | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | ||
![]() HLSP3S-X12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 49.895161g | Nylon, Polypropylene | 10 Rolls | 2005 | TAK-TY® HLSP | Active | Not Applicable | 50°C | -18°C | Maroon | - | 19.1mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 3.20 (81.28mm) | Plenum Rated | 2.5mm | 305mm | 0.750 19.05mm | - | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | - | ||
![]() PLM2S-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 500 per Pkg | 2006 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Black | - | 8.1mm | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.75 (44.45mm) | Weather Resistant, Write-On Area | 5.6mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() BT6LH-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 729.376531g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | - | 13.2mm | - | 152 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 6.00 (152.40mm) | Weather Resistant | 8.128mm | 538mm | 0.275 7.00mm | - | 21.25 | 1.767' 538.48mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT3I-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.6mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 4.6mm | 290mm | 0.145 3.68mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | - | ROHS3 Compliant | - | ||
![]() PRT4S-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 290.752738g | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | - | - | Black | - | - | Not Halogen Free | 102 mm | 50 lbs (22.68 kg) | Black | Standard, Releasable | 4.00 (101.60mm) | Weather Resistant | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLTFC6H-LP316GR Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 480.807912g | Polyester, Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Green | - | 7.9mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance, UV Resistant | - | 521mm | 0.310 7.87mm | - | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-C00 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 8mm | - | 48 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 1.88 (47.75mm) | Weather Resistant | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PRT2S-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 131.541787g | Nylon | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | 8mm | Not Halogen Free | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.88 (47.75mm) | Plenum Rated | 5.5626mm | 188mm | 0.190 4.83mm | 1.3mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-C4Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | Unshielded | 4.6mm | Not Halogen Free | 22 mm | 18 lbs (8.16 kg) | Yellow | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | - | No SVHC | ROHS3 Compliant | - | ||
![]() BT2LH-TL0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 250 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | - | 13.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 8.128mm | 221mm | 0.275 7.00mm | - | 8.75 | 0.725' 220.98mm 8.70 | - | - | ROHS3 Compliant | - |