- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Hole Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSB2S-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2005 | BOW-TY™ STA-STRAP® | Active | Not Applicable | 115°C | -40°C | Black | - | 4.6mm | - | - | - | - | 30 lbs (13.61 kg) | - | Double Head, Locking | 1.25 (31.75mm) | Heat Stabilized | - | 172mm | 0.180 4.57mm | - | 6.75 | 0.562' 171.45mm 6.75 | - | - | ROHS3 Compliant | ||
![]() PLT2M-M5 Panduit Corp | 3139 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | - | 4.6mm | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 3.9116mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | ||
![]() SSPM2.5H-L300 Panduit Corp | 443 |
| Datasheet | 4 Weeks | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | 235.868061g | Nylon | 50 per Pkg | - | STA-STRAP® SSPM | Active | Not Applicable | 100°C | -40°C | Black | - | 7.6mm | - | - | 1.5 mm | - | 120 lbs (54.43 kg) | Black | Standard, Locking | 2.76 (70.00mm) | Heat Stabilized, Weather Resistant | - | 257mm | 0.300 7.62mm | - | 10 | 0.842' 256.54mm 10.10 | - | No SVHC | ROHS3 Compliant | ||
![]() MLT8S-CP Panduit Corp | 120 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 684.924479g | Stainless Steel | 100 per Pkg | 2005 | Pan-Steel® MLT | Active | Not Applicable | 85°C | -40°C | Silver | - | - | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 8.00 (203.20mm) | - | - | 679mm | 0.180 4.57mm | - | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | ||
![]() PLWP1.5S-D Panduit Corp | 843 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.360777g | Nylon | 500 per Pkg | - | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | 9.398mm | 173mm | 0.190 4.83mm | - | 6.75 | 0.567' 172.82mm 6.80 | - | - | ROHS3 Compliant | ||
![]() PLF1M-M0 Panduit Corp | 843 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 480.807912g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Weather Resistant, Write-On Area | - | 109.1184mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | - | - | ROHS3 Compliant | ||
![]() PLP2S-C Panduit Corp | 203 |
| Datasheet | 4 Weeks | Cable | Push Mount, Arrowhead | 200 | Polyamide (PA66), Nylon 6/6 | 154.221406g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLP | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | - | Not Halogen Free | - | - | 6.4 mm | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | - | 9mm | 200mm | 0.190 4.83mm | 1.3mm | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | ||
![]() PLB4S-C Panduit Corp | 83 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 104 | Polyamide (PA66), Nylon 6/6 | 285.763221g | Nylon, Polyamide | 100 per Pkg | 1999 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 85°C | - | Natural | - | - | - | - | 104 mm | - | 50 lbs (22.68 kg) | Natural | Double Head, Locking | 4.10 (104.14mm) | - | 375mm | 376mm | 0.190 4.83mm | - | 14.75 | 1.233' 375.92mm | - | No SVHC | ROHS3 Compliant | ||
![]() PLWP40SC-D30 Panduit Corp | 5243 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.360777g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.58 (40.13mm) | Heat Stabilized | 5.588mm | 178mm | 0.190 4.83mm | - | 7 | 0.584' 178.00mm 7.01 | - | - | ROHS3 Compliant | ||
![]() MBH-TLR316 Panduit Corp | 45 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | - | - | Bulk | 2005 | Pan-Steel® MBH | Active | Not Applicable | - | - | Silver | - | - | - | - | - | - | 250 lbs (113.40 kg) | - | Strapping | Variable | - | - | 76.2m | 0.312 7.92mm | - | 250' | 250.00' 76.20m | - | - | ROHS3 Compliant | ||
![]() PLP1S-M30 Panduit Corp | 43 |
| Datasheet | 4 Weeks | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.274595kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLP | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | Heat Stabilized | 8.9916mm | 134mm | 0.190 4.83mm | - | 5.25 | 0.442' 134.62mm 5.30 | - | - | ROHS3 Compliant | ||
![]() TTS-35RX0 Panduit Corporation | In Stock | - | Datasheet | 4 Weeks | Free Hanging | - | - | Nylon, Polyamide, Polypropylene | 666.780784g | - | - | 2005 | - | Active | - | 90°C | -30°C | Black | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 10.7m | 19.05mm | 900μm | - | - | - | - | RoHS Compliant | ||
![]() MLTC10H-LP316 Panduit Corp | 386 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Nylon Coated | 830.074037g | Nylon | 50 per Pkg | 2005 | Pan-Steel® MLTC | Active | Not Applicable | 100°C | -40°C | Black | - | - | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 10.00 (254.00mm) | Corrosion Resistance, UV Resistant | - | 838mm | 0.310 7.87mm | - | 33 | 2.750' 838.20mm | - | - | ROHS3 Compliant | ||
![]() PLT1M-L3-2 Panduit Corp | 583 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange, Red Stripe | - | 4.7mm | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | ||
![]() PLT2S-C10 Panduit Corp | 197 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon, Polyamide | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | White | - | 8mm | - | - | 48 mm | - | 50 lbs (22.68 kg) | White | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | ||
![]() PLT6H-C30 Panduit Corp | 386 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 997.903214g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | 14.2mm | - | - | 152 mm | - | 175 lbs (79.40 kg) | Black | Standard, Locking | 6.00 (152.40mm) | Heat Stabilized | 8.6mm | 530mm | 0.350 8.89mm | - | 20.75 | 1.739' 530.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() S6-50-C0 Panduit Corp | 283 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.50 (38.10mm) | UV Resistant | - | - | 0.190 4.83mm | - | 6.5 | 0.525' 160.00mm 6.30 | - | - | ROHS3 Compliant | ||
![]() SSC2S-S10-C Panduit Corp | 10 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 149.685482g | Nylon | 100 per Pkg | 2004 | STA-STRAP® SSC | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.6mm | - | M5 | 45 mm | - | 50 lbs (22.68 kg) | Natural | Standard, Releasable | 1.75 (44.45mm) | - | 7.874mm | 187mm | 0.180 4.57mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | ||
![]() PLT1M-C702Y Panduit Corp | 51 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylene Chlorotrifluoroethylene (ECTFE) | 49.895161g | Fluoropolymer | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 150°C | -46°C | Maroon | - | 4.8mm | Not Halogen Free | - | 22 mm | - | 18 lbs (8.16 kg) | Maroon | Standard, Locking | 0.87 (22.10mm) | Flame Retardant, Plenum Rated | 4.7mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | No | No SVHC | ROHS3 Compliant | ||
![]() PLT2M-M8 Panduit Corp | 107 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | - | 4.6mm | - | - | 51 mm | - | 18 lbs (8.16 kg) | Grey | Standard, Locking | 2.00 (50.80mm) | - | 3.9116mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant |