- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLT4S-CP316 Panduit Corp | 46 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 403.697238g | Stainless Steel | 100 per Pkg | 2005 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | Unshielded | - | Not Halogen Free | - | 200 lbs (90.72 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance | - | 362mm | 0.180 4.57mm | 250μm | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() PRWP1.5S-D0 Panduit Corp | 2210 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 500 per Pkg | - | PAN-TY® PRWP | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.50 (38.10mm) | Weather Resistant | 9.4mm | 173mm | 0.190 4.83mm | - | 6.75 | 0.567' 172.82mm 6.80 | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M00 Panduit Corp | 70 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | Weather Resistant | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() PL2M2S-L Panduit Corp | 30 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 316 | - | Nylon | 50 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | Not Halogen Free | 45 mm | 50 lbs (22.68 kg) | Natural | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.6mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2I-M76 Panduit Corp | 679 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 1.360777kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 170°C | -46°C | Blue, Aqua | - | 6.1mm | - | 51 mm | 25 lbs (11.34 kg) | Blue | Standard, Locking | 2.00 (50.80mm) | Flame Retardant, Radiation Resistant | 4.6mm | 203mm | 0.135 3.43mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLT6S-CP316 Panduit Corp | 237 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 544.310844g | Stainless Steel | 100 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | Unshielded | 4.6mm | Not Halogen Free | - | 200 lbs (90.72 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance | - | 521mm | 0.180 4.57mm | 250μm | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() BT2S-M Panduit Corp | 55 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8.1mm | - | 51 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLT3I-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 38.555351g | Nylon, Polyethylene | 10 per Pkg | 2005 | TAK-TY® HLT | Active | Not Applicable | 104°C | -18°C | Red | - | 25.4mm | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | - | 2.5mm | 305mm | 0.500 12.70mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() BT9LH-C0 Panduit Corp | 1635 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.047798kg | Nylon | 100 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | - | 13.2mm | - | 229 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 9.00 (228.60mm) | Weather Resistant | 8.1mm | 780mm | 0.275 7.00mm | - | 30.75 | 2.560' 780.29mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLB3S-C0 Panduit Corp | 43 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 240.403984g | Nylon | 100 per Pkg | 2005 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | 3.00 (76.20mm) | Weather Resistant | 5.588mm | 300mm | 0.190 4.83mm | - | 11.75 | 0.983' 299.72mm 11.80 | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M109 Panduit Corp | 305 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 580.598234g | Nylon, PP, Polypropylene | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green | - | 6.1mm | - | 35 mm | 18 lbs (8.16 kg) | Green | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | No SVHC | ROHS3 Compliant | - | ||
![]() CBR3I-M Panduit Corp | 26721 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2006 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Natural | - | 6.7mm | - | 76 mm | 40 lbs (18.14 kg) | Natural | Cable Tie, Parallel | 3.00 (76.20mm) | - | 6.35mm | 264mm | 0.141 3.58mm | 1.32mm | 10.5 | 0.867' 264.16mm 10.40 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST1M-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 115°C | - | Black | - | 4.5mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.78 (19.81mm) | 2-Piece Design, Heat Stabilized | 3.8mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PLF1MA-M2 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 757.499258g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Red | - | 2.5mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 130mm | 0.098 2.50mm | - | 5 | 0.425' 129.54mm 5.10 | - | - | ROHS3 Compliant | - | ||
![]() MLT8EH-LP Panduit Corp | 71 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.281398kg | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | - | - | Silver | - | 15.7mm | - | - | 600 lbs (272.16 kg) | - | Standard, Locking | 8.00 (203.20mm) | - | 6.3mm | 754mm | 0.500 12.70mm | - | 29.75 | 2.475' 754.38mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M5 Panduit Corp | 43 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | - | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() SST4S-C0 Panduit Corp | 523 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 276.691374g | Nylon | 100 per Pkg | 2001 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | - | 8.9mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | 2-Piece Design, Weather Resistant | 6.4mm | 381mm | 0.180 4.57mm | - | 15 | 1.250' 381.00mm | No | - | ROHS3 Compliant | - | ||
![]() MLTFC6H-LP316YL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 544.310844g | Polyester, Stainless Steel | 50 per Pkg | 2010 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Yellow | - | 7.9mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance, UV Resistant | - | 521mm | 0.310 7.87mm | - | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() BT2S-M5 Panduit Corp | 7035 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.288202kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Green | - | 8.1mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() PLT2M-M6 Panduit Corp | 4819 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue | - | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 3.9116mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - |