- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST4H-D Panduit Corp | 443 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 2.662587kg | Nylon | 500 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | - | 7.6mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | 2-Piece Design | 8.255mm | 376mm | 0.300 7.62mm | - | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | - | ||
![]() UGCTC3S-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Gray | - | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Low Profile, Nylon Cinch Ring | - | 305mm | 0.850 21.60mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() SG450H-L Panduit Corp | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 50 per Pkg | 2005 | Super-Grip® | Active | Not Applicable | 85°C | - | Natural | - | 15.2mm | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 5.20 (132.08mm) | - | 8.1mm | 471mm | 0.380 9.70mm | 1.73mm | 18.5 | 1.550' 472.44mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT1M-L8-2 Panduit Corp | 243 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Slate, Red Stripe | - | 4.7mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() S31-175-L0 Panduit Corp | 123 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 8.98 (228.09mm) | UV Resistant | - | - | 0.350 8.89mm | - | 30.5 | 2.546' 775.97mm | - | - | ROHS3 Compliant | - | ||
![]() PLWP2S-C0 Panduit Corp | 51 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | Polyamide (PA66), Nylon 6/6 | 185.972872g | Nylon | 100 per Pkg | 2007 | PAN-TY® PLWP | Active | Not Applicable | 85°C | - | Black | - | 18.8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | Weather Resistant | 9.398mm | 198mm | 0.190 4.83mm | - | 7.75 | 0.650' 198.00mm 7.80 | No | - | ROHS3 Compliant | - | ||
![]() SSM4S-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 500 per Pkg | 2005 | STA-STRAP® SSM | Active | Not Applicable | 85°C | -40°C | Natural | - | 10.4mm | - | 1.5 mm | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 4.00 (101.60mm) | 2-Piece Design, Write-On Area | 4.191mm | 377.952mm | 0.180 4.57mm | - | 15 | 1.242' 378.46mm | No | - | ROHS3 Compliant | - | ||
![]() PLT1M-C6 Panduit Corp | 564 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue | Unshielded | 4.6mm | Not Halogen Free | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() S21-50-C0 Panduit Corp | 203 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 5.51 (140.00mm) | UV Resistant | - | - | 0.190 4.83mm | - | 20.75 | 1.739' 530.00mm | - | - | ROHS3 Compliant | - | ||
![]() HLT3I-X0 Panduit Corp | 123 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | 40.823313g | Nylon, Polyethylene | 10 per Pkg | 1999 | TAK-TY® HLT | Active | Not Applicable | 105°C | -18°C | Black | - | 25.4mm | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | - | 305mm | 305mm | 0.500 12.70mm | 2.54mm | 12 | 1.000' 304.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PL3B5EH-C0 Panduit Corp | 45 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1.814369kg | Nylon | 100 per Pkg | 2000 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 85°C | -40°C | Black | - | 20.3mm | - | - | 125 lbs (56.70 kg) | - | Triple Head, Locking | 5.00 (127.00mm) | Weather Resistant | 10.16mm | 508mm | 0.500 12.70mm | - | 20 | 1.667' 508.10mm | - | - | ROHS3 Compliant | - | ||
![]() PLP1.5I-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Arrowhead | Polyamide (PA66), Nylon 6/6 | 802.858495g | Nylon | 1000 per Pkg | - | PAN-TY® PLP | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | Weather Resistant | 5.9944mm | 154.8384mm | 0.135 3.43mm | - | 6 | 0.508' 154.94mm 6.10 | - | - | ROHS3 Compliant | - | ||
![]() PRST30S-S14-M30 Panduit Corp | 1787 |
| Datasheet | 4 Weeks | Stud | Stud Mount | Polyamide (PA66), Nylon 6/6 | 1.678292kg | Nylon | 1000 per Pkg | 2001 | PAN-TY® PRST | Active | Not Applicable | 115°C | -40°C | Black | - | 9.7mm | - | - | 35 lbs (15.88 kg) | - | Ladder, Releasable | 1.18 (30.00mm) | Heat Stabilized | - | 132mm | 0.380 9.70mm | - | 5.25 | 0.433' 131.98mm 5.20 | - | - | ROHS3 Compliant | - | ||
![]() S4-18-C0 Panduit Corp | 5243 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | UV Resistant | - | - | 0.100 2.54mm | - | 4 | 0.328' 100.00mm 3.94 | - | - | ROHS3 Compliant | - | ||
![]() PLT8H-C0 Panduit Corp | 894 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1.460567kg | Nylon | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 14.2mm | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 9.00 (228.60mm) | Weather Resistant | 8.636mm | 779mm | 0.350 8.89mm | - | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | - | ||
![]() S21-175-L0 Panduit Corp | 43 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 5.51 (140.00mm) | UV Resistant | - | - | 0.350 8.89mm | - | 20.75 | 1.738' 529.84mm | - | - | ROHS3 Compliant | - | ||
![]() PLT4I-M20 Panduit Corp | 11010 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1.837049kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.6mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 4.6mm | 368mm | 0.145 3.68mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | - | ||
![]() SSPM2.5HP-L300 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Panel | Panel Mount | Polyamide (PA66), Nylon 6/6 | - | Nylon | 50 per Pkg | - | STA-STRAP® SSPM | Active | Not Applicable | 100°C | -40°C | Black | - | 7.6mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.76 (70.00mm) | Centering Pilot, Heat Stabilized, Weather Resistant | - | 256.6416mm | 0.300 7.62mm | - | 10 | 0.842' 256.54mm 10.10 | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-M109 Panduit Corp | 290 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polypropylene (PP) | 255.145708g | PP, Polypropylene | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green | - | 4.6mm | - | 22 mm | 18 lbs (8.16 kg) | Green | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLS-15R3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | 73.481964g | Nylon, Polyethylene | Roll | 1999 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Orange | - | 19.1mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 0.750 19.05mm | - | 15' | 15.00' 4.57m | - | No SVHC | ROHS3 Compliant | - |