- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT4H-L0 Panduit Corp | 49 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 299.370993g | Nylon, Polyamide | 50 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | Unshielded | 12.1mm | Not Halogen Free | - | 102 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 7.4mm | 368mm | 0.300 7.62mm | 1.9mm | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | ||
![]() SST1.5M-M0 Panduit Corp | 2712 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 326.586535g | Nylon | 1000 per Pkg | - | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | - | 2.4mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | 2-Piece Design, Weather Resistant | - | 140mm | 0.095 2.41mm | - | 5.5 | 0.458' 139.70mm 5.50 | - | - | ROHS3 Compliant | ||
![]() UGCTC3S-X0 Panduit Corp | 77 |
| Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | 86.18255g | - | 10 per Pkg | 2005 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | 60°C | -18°C | Black | - | 27.9mm | - | M5 | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | 11.43mm | 3.6576m | 0.850 21.60mm | - | 12 | 1.000' 304.80mm | No | No SVHC | ROHS3 Compliant | ||
![]() ILT4S-C0 Panduit Corp | 403 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 283.495231g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 102 mm | 50 lbs (22.68 kg) | Black | Cable Tie, Parallel | 4.00 (101.60mm) | Weather Resistant | 3.556mm | 374.904mm | 0.190 4.83mm | - | 14.75 | 1.233' 375.92mm | - | No SVHC | ROHS3 Compliant | ||
![]() UGCTE5S-X0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | 58.967008g | - | 10 per Pkg | 2005 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | 60°C | -18°C | Black | - | 27.9mm | - | M5 | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | 11.43mm | 5.69976m | 0.850 21.60mm | - | 18.75 | 1.558' 474.98mm | No | - | ROHS3 Compliant | ||
![]() PRT2S-M4Y Panduit Corp | 3372 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.260987kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Yellow | - | 8mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.88 (47.75mm) | - | 8.1mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | - | ROHS3 Compliant | ||
![]() PLT8H-Q0 Panduit Corp | 38 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 399.161314g | Nylon | 25 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 14.2mm | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 9.00 (228.60mm) | Weather Resistant | 8.636mm | 779mm | 0.350 8.89mm | - | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | ||
![]() BT3I-M30 Panduit Corp | 5935 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | Heat Stabilized | 4.699mm | 287mm | 0.141 3.58mm | - | 11.25 | 0.937' 285.75mm 11.25 | - | - | ROHS3 Compliant | ||
![]() MLT10H-LP316 Panduit Corp | 443 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 811.930342g | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | Unshielded | 10mm | Not Halogen Free | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 10.00 (254.00mm) | Corrosion Resistance | 5.6mm | 838mm | 0.310 7.87mm | 250μm | 33 | 2.750' 838.20mm | No | - | ROHS3 Compliant | ||
![]() S14-120-TL Panduit Corp | 10 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 250 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.02 (102.00mm) | - | - | - | 0.300 7.62mm | - | 14.5 | 1.207' 368.05mm | - | - | ROHS3 Compliant | ||
![]() PL3M2S-D Panduit Corp | 267 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.38136kg | Nylon | 500 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 9.5 mm | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.6mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | ||
![]() BT4S-M7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.585477kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Purple | - | 8.1mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.588mm | 384mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | ||
![]() PLM4S-D0 Panduit Corp | 1272 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.42428kg | Nylon | 500 per Pkg | 2006 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Black | - | 8.1mm | Not Halogen Free | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 4.00 (101.60mm) | Weather Resistant, Write-On Area | 5.6mm | 371mm | 0.185 4.70mm | - | 14.5 | 1.217' 370.84mm | - | - | ROHS3 Compliant | ||
![]() S18-175-L Panduit Corp | 123 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 4.92 (125.00mm) | - | - | - | 0.350 8.89mm | - | 17.75 | 1.476' 450.00mm | - | - | ROHS3 Compliant | ||
![]() SSC2S-S10-M30 Panduit Corp | 2282 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SSC | Active | Not Applicable | 115°C | -40°C | Black | - | 4.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.75 (44.45mm) | Heat Stabilized | - | 187mm | 0.180 4.57mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | ||
![]() PRT6EH-C0 Panduit Corp | 781 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 15.422141g | Nylon | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | 20.3mm | Not Halogen Free | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 6.00 (152.40mm) | Weather Resistant | - | 564mm | 0.500 12.70mm | - | 22.25 | 1.850' 563.88mm | - | - | ROHS3 Compliant | ||
![]() PUM-071-3S-D30 Panduit Corp | 843 |
| Datasheet | 4 Weeks | Cable | - | - | Nylon | 1.360777kg | - | - | 2008 | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | 6.5mm | 12mm | 16.5mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() UCT3S-X3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Active | Not Applicable | - | - | Orange | - | 27.9mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Low Profile, Nylon Cinch Ring | - | 304.8mm | 0.085 2.16mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | ||
![]() MLTFC4H-LP316YL Panduit Corp | 28 |
| Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 453.59237g | Polyester, Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Yellow | - | 7.9mm | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance, UV Resistant | - | 362mm | 0.310 7.87mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | ||
![]() PMA-065-C0 Panduit Corp | 283 |
| Datasheet | 4 Weeks | Cable | - | - | - | 44.58813g | - | - | 2008 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |