- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL2M2S-D4Y Panduit Corp | 450 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 316 | 1.564894kg | Nylon | 500 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.588mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() PLP1S-M Panduit Corp | 655 |
| Datasheet | 4 Weeks | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.274595kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | - | 9mm | 134.7216mm | 0.190 4.83mm | - | 5.25 | 0.442' 134.62mm 5.30 | - | - | ROHS3 Compliant | - | ||
![]() IT9100-CUV16B Panduit Corp | 120 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 612.3497g | Nylon | 100 per Pkg | 2006 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Pink | - | 14.1mm | - | 100 mm | 124 lbs (56.25 kg) | Pink | Cable Tie, Parallel | 3.94 (100.00mm) | UV Resistant | 7.62mm | 358mm | 0.350 8.89mm | - | 14 | 1.175' 358.14mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() AST20-5-C100 Panduit Corp | 363 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 852.753656g | Polypropylene | 100 per Pkg | 2005 | - | Active | Not Applicable | 115°C | -40°C | Black | - | 29.5mm | - | - | 75 lbs (34.02 kg) | - | Standard, Releasable | 2.00 (50.80mm) | Weather Resistant | - | 214mm | 0.448 11.40mm | - | 8.5 | 0.700' 213.36mm 8.40 | - | - | ROHS3 Compliant | - | ||
![]() BT2I-C Panduit Corp | 16 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 113.398093g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | 6.3mm | Not Halogen Free | 51 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 4.699mm | 203mm | 0.141 3.58mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT4S-CP Panduit Corp | 5737 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 396.893324g | Stainless Steel | 100 per Pkg | 2003 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | Unshielded | 6.1mm | Not Halogen Free | 102 mm | 200 lbs (90.72 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | - | 362mm | 0.180 4.57mm | 250μm | 14.25 | 1.192' 363.22mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLTFC6H-LP316WH Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 544.310844g | Polyester, Stainless Steel | 50 per Pkg | 2010 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | White | - | 7.9mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance, UV Resistant | - | 521mm | 0.310 7.87mm | - | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS8W63T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 2.376824kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | - | 800 lbs (362.88 kg) | - | Strapping | 8.00 (203.20mm) | - | - | 780.288mm | 0.625 15.88mm | - | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | - | ||
![]() IT9115-CUV18 Panduit Corp | 122 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 100 per Pkg | 2008 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | - | Tan | - | 14.1mm | - | - | 124 lbs (56.25 kg) | - | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | 7.6mm | 389mm | 0.350 8.89mm | - | 15.25 | 1.270' 387.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT4.5S-C0 Panduit Corp | 40 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 285.763221g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.6mm | - | 114 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.50 (114.30mm) | Weather Resistant | 5.6mm | 394mm | 0.190 4.83mm | - | 15.5 | 1.292' 393.71mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-L1-7 Panduit Corp | 1110 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown, Violet Stripe | - | 4.7mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-L1-4 Panduit Corp | 830 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown, Yellow Stripe | - | 4.7mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT6EH-C Panduit Corp | 626 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.528606kg | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 20.3mm | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 6.00 (152.40mm) | - | 10.2mm | 564mm | 0.500 12.70mm | - | 22.25 | 1.850' 563.88mm | - | - | ROHS3 Compliant | - | ||
![]() PLT.7M-C Panduit Corp | 3937 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 22.679619g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.6mm | - | 17 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 0.68 (17.27mm) | - | 2.921mm | 79mm | 0.090 2.29mm | - | 3 | 0.258' 78.74mm 3.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT6WH-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 200 | Stainless Steel 304 | 2.562797kg | Stainless Steel | 250 per Pkg | 2012 | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | - | - | Silver | - | 10mm | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 6.00 (152.40mm) | - | 5.5mm | 521.208mm | 0.310 7.87mm | - | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() BT3S-C Panduit Corp | 35 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 249.475832g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8.1mm | Not Halogen Free | 76 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 3.00 (76.20mm) | - | 5.588mm | 305mm | 0.185 4.70mm | - | 12 | 1.000' 304.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2M-C Panduit Corp | 445 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.6mm | - | 51 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 3.9116mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLS3S-X0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 49.895161g | Nylon, Polyethylene | 10 per Pkg | 2006 | TAK-TY® HLS | Active | Not Applicable | 105°C | -18°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 3.00 (76.20mm) | - | - | 305mm | 0.750 19.05mm | 2.54mm | 12 | 1.000' 304.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLM2M-M6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 698.53225g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Blue | - | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 2.00 (50.80mm) | Write-On Area | 3.9116mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() SG200S-M0 Panduit Corp | 2304 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | - | - | Black | - | 8.7mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | - | 210.9216mm | 0.225 5.70mm | 1.17mm | 8.25 | 0.692' 210.80mm 8.30 | No | - | ROHS3 Compliant | Lead Free |