- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Package Quantity | Base Product Number | Brand | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Gearing | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature | Mfr | Min. temperature | Package | Product Status | RoHS | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Ingress Protection | Termination Style | Output Type | Circuit | Configuration | Shelf Life | Storage/Refrigeration Temperature | Product Type | Shelf Life Start | Voltage - Load | Tensile Strength | Load Current | Fiber Type | Wire/Cable Tie Type | Bundle Diameter | Copper Type | Copper Ports | Fiber Ports | Distance | Product | MTU | Features | SFP/XFP Ports | Product Category | Height | Width | Width (in) | Length - Approximate | Length - Actual |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLDC2.5EH-L350 Panduit | 107 |
| - | Free Hanging (In-Line) | - | - | Nylon | 100 | PLD | Panduit | - | - | 50 | - | - | Panduit | - | PLDC2.5EH-L350 | - | - | Panduit Corp | - | Bulk | Active | Details | - | - | - | - | PAN-TY® | - | - | - | - | Double Clamp | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | - | - | - | - | Cable Ties | - | - | 150 lbs (68.04 kg) | - | - | Double Hose Clamp | 2.30 (58.42mm) | - | - | - | - | - | - | - | - | Cable Ties | - | 0.800 (20.32mm) | 0.5 | 19.25 | 1.600 (487.68mm) | ||
![]() BT2S-P123D-M5 Panduit | In Stock | - | - | - | - | - | - | - | BT2S-P123 | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLT21-C Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3367-2-9 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL-05-40-0-M Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT2LH-TL5/N Panduit | In Stock | - | - | - | - | - | - | - | BT2LH | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMLTFC69H-L6L Panduit | 14 |
| - | Free Hanging (In-Line) | - | - | Stainless Steel | - | IMLTFC | Panduit | - | - | 50 | - | - | Panduit | - | IMLTFC69H-L6L | - | - | Panduit Corp | - | Bulk | Active | Details | - | - | - | - | StrongHold™ | - | - | - | - | Self Locking | - | - | - | - | Chrome | Wire & Cable Management | - | - | - | - | - | - | - | - | Cable Ties | - | - | 200 lbs (90.72 kg) | - | - | Standard, Locking | 2.70 (68.60mm) | - | - | - | - | Metal Ties | - | - | - | Cable Ties | - | 0.400 (10.16mm) | 0.41 | 10.25 | 0.850 (259.08mm, 10.20) | ||
![]() BT2S-P123F-M7 Panduit | In Stock | - | - | - | - | - | - | - | BT2S-P123 | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRT6EH-C3/N Panduit | In Stock | - | - | - | - | - | - | - | PRT6EH | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC15-120-S25-L0 Panduit | In Stock | - | - | - | - | - | - | - | PC15-120 | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLT8LH-C6120 Panduit | 23 | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA6/12), Nylon 6/12 | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 120 lbs (54.43 kg) | - | - | Standard, Locking | 8.00 (203.20mm) | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | 24.5 | 2.058 (627.38mm) | ||
![]() BT2S-M54/N Panduit | In Stock | - | - | Chassis Mount | - | - | - | - | BT2S | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | 12 ~ 48VDC | - | -10°C ~ 60°C | Bulk | -- | - | Discontinued at Digi-Key | - | RJ45, SFP | -- | - | - | - | - | - | - | - | IP30 | - | - | - | Fixed | - | - | - | - | - | - | - | SFP | - | - | 10/100/1000 | 1 | Up to 1 | Varies | - | -- | LFPT | 1 (SFP) | - | - | - | - | - | - | ||
![]() PLT3S-P155-M5 Panduit | In Stock | - | - | Chassis Mount | Module | -- | - | - | PLT3S | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | 18 ~ 36VAC | - | - | Bulk | EZ | - | Active | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | AC | SPST-NO (1 Form A) | - | - | - | - | - | 48V ~ 660V | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A12B Panduit | In Stock | - | - | - | - | - | Polypropylene | - | - | - | 1pc(s) | Blue | - | Inside | Yes | - | A12B | - | Polypropylen, detactable | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | PLT3S-C186 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCV290XL Panduit | In Stock | - | - | - | - | - | Polyamide 6.6 | - | - | - | 1pc(s) | Ecru | - | Inside | Yes | - | RCV290XL | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | PRT3S-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV200D Panduit | In Stock | - | - | - | - | - | Polyamide 6.6 | - | - | - | 1pc(s) | Black | - | Inside | Yes | - | CV200D | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | PRT5EH-C0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CVR200MBK Panduit | In Stock | - | - | - | - | - | Polyamide 6.6 | - | - | - | 1pc(s) | Ecru | - | Inside | Yes | - | CVR200MBK | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | BT1.5I-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLT4S-C6120 Panduit | 45 | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA6/12), Nylon 6/12 | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bag | Active | - | - | 150 V | - | - | - | 0.25 % | - | 50 ppm/°C | - | - | 52.3 Ω | 155 °C | -55 °C | Thin Film | Black | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | - | Standard, Locking | 4.00 (101.60mm) | - | - | - | - | - | - | - | - | - | 650 µm | 0.190 (4.83mm) | - | 14.5 | 1.208 (368.30mm) | ||
![]() PLT3S-P2013H-M5 Panduit | In Stock | - | - | - | - | - | - | - | PLT3S | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |