- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT2S-C2 Panduit Corp | 1000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon, Polyamide | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 8mm | - | 48 mm | 50 lbs (22.68 kg) | Red | Standard, Locking | 1.88 (47.75mm) | - | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() MLT4H-TL Panduit Corp | 28 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 1.882408kg | Stainless Steel | 250 per Pkg | 2012 | Pan-Steel® MLT | Active | Not Applicable | - | - | Silver | 10mm | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 362.712mm | 0.310 7.87mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() PLT8H-C30 Panduit Corp | 20 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.460567kg | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 14.2mm | - | 229 mm | 175 lbs (79.40 kg) | Black | Standard, Locking | 9.00 (228.60mm) | Heat Stabilized | 8.636mm | 779mm | 0.350 8.89mm | - | 30.75 | 2.560' 780.29mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2I-M8 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() S15-50-C0 Panduit Corp | 1000 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.02 (102.00mm) | UV Resistant | - | - | 0.190 4.83mm | - | 14.5 | 1.214' 370.00mm | - | - | ROHS3 Compliant | - | ||
![]() MLTFC5.4H-CP316 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 1.047798kg | - | 100 per Pkg | - | Pan-Steel® MLTFC | Active | Not Applicable | - | - | Black | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 5.40 (137.16mm) | Corrosion Resistance, UV Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLT2.5I-C0 Panduit Corp | 348 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 113.398093g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 6.6mm | - | 64 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 2.50 (63.50mm) | Weather Resistant | 4.572mm | 246mm | 0.145 3.68mm | - | 9.75 | 0.808' 246.38mm 9.70 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PRT2EH-C0 Panduit Corp | 881 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 762.035182g | - | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 2.00 (50.80mm) | Weather Resistant | - | 228.6mm | 0.500 12.70mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | ROHS3 Compliant | - | ||
![]() PLP1.5I-M Panduit Corp | 37 |
| Datasheet | 4 Weeks | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 802.858495g | Nylon | 1000 per Pkg | - | PAN-TY® PLP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 5.9944mm | 156mm | 0.135 3.43mm | - | 6 | 0.508' 154.94mm 6.10 | - | - | ROHS3 Compliant | - | ||
![]() PLT2.5S-C Panduit Corp | 5 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 181.436948g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 8.6mm | - | 64 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 2.50 (63.50mm) | - | 5.588mm | 249mm | 0.190 4.83mm | - | 9.75 | 0.817' 249.02mm 9.80 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HV9150-C0 Panduit Corp | 71 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 9.071847g | Nylon | 100 per Pkg | 2006 | Hyper-V™ IN-LINE | Active | Not Applicable | 85°C | - | Black | 14.5mm | - | 150 mm | 160 lbs (72.57 kg) | Black | Cable Tie, Parallel | 5.91 (150.00mm) | Weather Resistant | 8.0772mm | 525mm | 0.350 8.89mm | - | 20.75 | 1.721' 524.51mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1.5M-M Panduit Corp | 2618840 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 400.011771mg | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 4.6mm | - | 32 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 1.25 (31.75mm) | - | 3.9116mm | 142mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLB2S-M30 Panduit Corp | 2765 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.492319kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | 1.80 (45.72mm) | Heat Stabilized | 5.588mm | 193mm | 0.190 4.83mm | - | 7.5 | 0.633' 193.00mm 7.60 | - | - | ROHS3 Compliant | - | ||
![]() SG300S-M0 Panduit Corp | 359 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.326929kg | Nylon | 1000 per Pkg | 2007 | Super-Grip® | Active | Not Applicable | - | - | Black | 9.11mm | - | - | 70 lbs (31.75 kg) | - | Standard, Locking | 3.20 (81.28mm) | Weather Resistant | - | 315mm | 0.225 5.70mm | 1.27mm | 12.5 | 1.033' 315.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IT940-C0 Panduit Corp | 41 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 362.873924g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Black | 14.1mm | - | 40 mm | 124 lbs (56.25 kg) | Black | Cable Tie, Parallel | 1.57 (40.00mm) | UV Resistant, Weather Resistant | 7.62mm | 173mm | 0.350 8.89mm | - | 6.75 | 0.567' 172.82mm 6.80 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLS-15R8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 73.481964g | Nylon | Roll | 1999 | TAK-TY® HLS | Obsolete | Not Applicable | 104°C | -17°C | Gray | 19.1mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | 2.5mm | 4.572m | 0.750 19.05mm | - | 15' | 15.00' 4.57m | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2I-M69 Panduit Corp | 3516 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 100°C | -40°C | Natural | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | Flame Retardant | 4.4958mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() IT9100-C0 Panduit Corp | 99000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 646.369127g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Black | 14.1mm | - | 100 mm | 124 lbs (56.25 kg) | Black | Cable Tie, Parallel | 3.94 (100.00mm) | UV Resistant, Weather Resistant | 7.62mm | 358mm | 0.350 8.89mm | - | 14 | 1.175' 358.14mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT14H-Q Panduit Corp | 27 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 594.206005g | Stainless Steel | 25 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 7.9mm | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 14.00 (355.60mm) | - | 5.6mm | 1.156m | 0.310 7.87mm | - | 45.5 | 3.79' 1.16m | No | - | ROHS3 Compliant | - | ||
![]() S21-175-C Panduit Corp | 459 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 5.51 (140.00mm) | - | - | - | 0.350 8.89mm | - | 20.75 | 1.738' 529.84mm | - | - | ROHS3 Compliant | - |