- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT1M-L5-2 Panduit Corp | 920000 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green, Red Stripe | 4.7mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-C4Y Panduit Corp | 644 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() BT7LH-C0 Panduit Corp | 123 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 935.761059g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | 13.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 7.00 (177.80mm) | Weather Resistant | 8.1mm | 620mm | 0.275 7.00mm | - | 24.25 | 2.030' 618.74mm | No | - | ROHS3 Compliant | - | ||
![]() MLT4S-D Panduit Corp | 1147 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Stainless Steel 304 | 1.111301kg | - | 500 per Pkg | 2015 | Pan-Steel® MLT | Active | Not Applicable | - | - | Silver | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | 362.712mm | 0.180 4.57mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() SG150I-M0 Panduit Corp | 2688 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 666.780784g | Nylon | 1000 per Pkg | 2007 | Super-Grip® | Active | Not Applicable | 85°C | - | Black | 7.8mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | Weather Resistant | 4.5466mm | 157mm | 0.168 4.30mm | 1.02mm | 6.25 | 0.517' 157.58mm 6.20 | No | - | ROHS3 Compliant | Lead Free | ||
![]() MLTFC6H-LP316RD Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 594.206005g | Polyester, Stainless Steel | 50 per Pkg | 2010 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Red | 7.9mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance, UV Resistant | - | 521mm | 0.310 7.87mm | - | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() UGCTE3S-X10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | - | - | White | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | - | 305mm | 0.850 21.60mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() HLB2S-C8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | Nylon, Polyethylene | 100 per Pkg | 2008 | TAK-TY® HLB | Active | Not Applicable | 104°C | -17°C | Gray | 19.1mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 1.60 (40.64mm) | Stack-Packed (5 Across, 20 Deep) | - | 177.6984mm | 0.750 19.05mm | - | 7 | 0.584' 178.00mm 7.01 | - | - | ROHS3 Compliant | - | ||
![]() UGCTC5S-X5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | 125°C | -55°C | Green | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 457mm | 0.850 21.60mm | - | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | - | ||
![]() SG370S-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 100 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | - | - | Natural | 9.11mm | - | - | 70 lbs (31.75 kg) | - | Standard, Locking | 4.20 (106.68mm) | - | 5.588mm | 389mm | 0.225 5.70mm | 1.32mm | 15.25 | 1.270' 387.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT5S-C0 Panduit Corp | 333 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 127 | Polyamide (PA66), Nylon 6/6 | 308.44284g | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8.6mm | - | 127 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 5.00 (127.00mm) | Weather Resistant | 5.6mm | 445mm | 0.190 4.83mm | - | 17.5 | 1.458' 444.40mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLF1M-M4Y Panduit Corp | 628 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 480.807912g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Yellow | 2.5mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 109mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | - | - | ROHS3 Compliant | - | ||
![]() BT1M-C Panduit Corp | 347 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 4.4mm | Not Halogen Free | 23 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TTS-20R0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 58.967008g | - | Roll | 2005 | Tak-Tape™ | Obsolete | Not Applicable | 90°C | -30°C | Black | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Strip | Variable | Plastic Case Included | - | 6.096m | 0.750 19.05mm | 900μm | 20' | 20.00' 6.10m | - | No SVHC | RoHS Compliant | - | ||
![]() PLT5H-L0 Panduit Corp | 43065 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 127 | Polyamide (PA66), Nylon 6/6 | 458.128294g | Nylon | 50 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 14.2mm | - | 127 mm | 175 lbs (79.40 kg) | Black | Standard, Locking | 5.00 (127.00mm) | Weather Resistant | 8.6mm | 450mm | 0.350 8.89mm | - | 17.75 | 1.476' 450.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CBR6LH-C30 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 100 per Pkg | 2003 | Contour-Ty® CBR | Active | Not Applicable | 115°C | - | Black | 12.4mm | - | - | 120 lbs (54.43 kg) | - | Cable Tie, Parallel | 6.00 (152.40mm) | Heat Stabilized | 10.16mm | 530.352mm | 0.300 7.62mm | - | 20.75 | 1.739' 530.00mm | - | - | ROHS3 Compliant | - | ||
![]() MLT8WS-LP Panduit Corp | 49 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 390.089467g | Stainless Steel | 50 per Pkg | 2012 | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 8.00 (203.20mm) | - | - | 679mm | 0.180 4.57mm | - | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | - | ||
![]() PLC2S-S10-M0 Panduit Corp | 34428 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Black | 9.5mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.84 (46.74mm) | Weather Resistant | 4.1mm | 200.7mm | 0.190 4.83mm | - | 8 | 0.658' 200.66mm 7.90 | No | - | ROHS3 Compliant | - | ||
![]() SSC2S-S6-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 154.221406g | Nylon | 100 per Pkg | 2005 | STA-STRAP® SSC | Active | Not Applicable | 85°C | -40°C | Natural | 10.9mm | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.75 (44.45mm) | - | - | 187mm | 0.180 4.57mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | - | ROHS3 Compliant | - | ||
![]() BT1M-M69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 249.475832g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Ivory | 2.4mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | Flame Retardant | - | 101.4984mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - |