- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT1.5M-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 49.895161g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.6mm | - | - | 32 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 1.25 (31.75mm) | - | 3.9116mm | 142mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-XMR Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Molded | Polyamide (PA66), Nylon 6/6 | - | Nylon | 5000 per Reel; 2 Reels | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | - | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | Lead Free | ||
![]() BT2S-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.1mm | - | - | 51 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLWP2SB-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 934.400282g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | - | 9.398mm | 198mm | 0.190 4.83mm | - | 7.75 | 0.650' 198.00mm 7.80 | - | - | ROHS3 Compliant | - | ||
![]() PLC1.5I-S8-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 848.217732g | Nylon | 1000 per Pkg | - | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Natural | - | 8.5mm | - | M4 | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 4.06mm | 155mm | 0.135 3.43mm | - | 6 | 0.508' 154.94mm 6.10 | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon, Polyamide | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | 6.1mm | Not Halogen Free | - | 35 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | 1.1mm | 5.5 | 0.467' 142.24mm 5.60 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BT1.5I-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon | 100 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | 6.3mm | Not Halogen Free | - | 38 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 1.50 (38.10mm) | - | 4.699mm | 155mm | 0.141 3.58mm | - | 6 | 0.508' 154.94mm 6.10 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLC1.5I-S8-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 848.217732g | Nylon | 1000 per Pkg | - | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Black | - | 8.5mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | Weather Resistant | 4.2mm | 154.9mm | 0.135 3.43mm | - | 6 | 0.508' 154.94mm 6.10 | No | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | 6.1mm | - | - | 35 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-M00 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 4.6mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | Weather Resistant | 3.9mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() HLWM3S-X0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2011 | HLWM | Active | Not Applicable | - | - | Black, White | - | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.20 (81.28mm) | Write-On Area | - | 304.8mm | 0.790 20.07mm | - | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | - | ||
![]() MLTFC4H-LP316BU Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 453.59237g | Polyester, Stainless Steel | 50 per Pkg | 2010 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Blue | - | 7.9mm | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance, UV Resistant | - | 362mm | 0.310 7.87mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() MLTC6H-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Nylon Coated | 551.11473g | Nylon | 50 per Pkg | 2005 | Pan-Steel® MLTC | Active | Not Applicable | 100°C | -40°C | Black | - | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance, UV Resistant | - | 521mm | 0.310 7.87mm | - | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT3I-M5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | - | 6.6mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 4.6mm | 290mm | 0.145 3.68mm | - | 11.5 | 0.950' 289.56mm 11.40 | No | - | ROHS3 Compliant | - | ||
![]() HLT2I-X0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 29.029912g | Nylon, Polyethylene | Bulk | 1999 | TAK-TY® HLT | Active | Not Applicable | 105°C | -18°C | Black | - | 25.4mm | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.91 (48.51mm) | - | 203mm | 203mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST2S-M Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 975.223595g | Nylon | 1000 per Pkg | 2001 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | - | 7.9mm | - | - | 45 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 1.75 (44.45mm) | 2-Piece Design | 6.4mm | 172mm | 0.180 4.57mm | - | 6.75 | 0.558' 170.08mm 6.70 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST4H-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 276.691374g | Nylon | 50 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | - | Natural | - | 11.7mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | 2-Piece Design | 8.255mm | 376mm | 0.300 7.62mm | - | 14.75 | 1.233' 375.92mm | No | - | ROHS3 Compliant | - | ||
![]() PRT3S-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.072917kg | Nylon | 1000 per Pkg | 2014 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 3.00 (76.20mm) | Weather Resistant | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | ||
![]() PLT.7M-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 172.365101g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | 4.6mm | - | - | 17 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 0.68 (17.27mm) | Heat Stabilized | 2.921mm | 79mm | 0.090 2.29mm | - | 3 | 0.258' 78.74mm 3.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() BT4S-M8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.585477kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Gray | - | 8.1mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.588mm | 384mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | - |