- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSW75T30-CR6 Panduit Corp | 653 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MLT6WLH-LP Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 453.59237g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | - | 8.5mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | - | - | 521mm | 0.250 6.35mm | - | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | ||
![]() PLT1S-M30 Panduit Corp | 81 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 775.642953g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | 8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | Heat Stabilized | 5.588mm | 122mm | 0.190 4.83mm | - | 4.75 | 0.400' 121.92mm 4.80 | - | - | ROHS3 Compliant | ||
![]() BT2I-M Panduit Corp | 94 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | - | 6.3mm | - | 51 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 4.699mm | 203mm | 0.141 3.58mm | - | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | ||
![]() BT3S-M300 Panduit Corp | 96000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Black | - | 4.7mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | Heat Stabilized, Weather Resistant | - | 304.8mm | 0.185 4.70mm | - | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | ||
![]() PLWP2SA-D Panduit Corp | 2074 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.360777g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | - | - | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | - | 9.398mm | 196mm | 0.190 4.83mm | - | 7.75 | 0.642' 195.58mm 7.70 | - | - | ROHS3 Compliant | ||
![]() SSB2S-M Panduit Corp | 2078 |
| Datasheet | 4 Weeks | Cable | - | - | - | - | Nylon | Bulk | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.6mm | - | - | - | - | - | - | - | - | 172mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BT4LH-TL39 Panduit Corp | 668 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.304078kg | Nylon | 250 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Natural | - | 13.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 8.128mm | 378mm | 0.275 7.00mm | - | 15 | 1.242' 378.46mm | - | - | ROHS3 Compliant | ||
![]() S15-40-C Panduit Corp | 487 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.02 (102.00mm) | - | - | - | 0.140 3.56mm | - | 14.5 | 1.214' 370.00mm | - | - | ROHS3 Compliant | ||
![]() BT4M-C0 Panduit Corp | 46 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 4.6mm | Not Halogen Free | - | 18 lbs (8.16 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 3.9624mm | 361mm | 0.095 2.41mm | - | 14.25 | 1.183' 360.68mm | - | - | ROHS3 Compliant | ||
![]() PLT2EH-C Panduit Corp | 324 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 780.178876g | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 20.3mm | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 2.00 (50.80mm) | - | 10.2mm | 229mm | 0.500 12.70mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | ROHS3 Compliant | ||
![]() MSW63T15-CR4 Panduit Corp | 35 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | - | - | Bulk | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | - | 800 lbs (362.88 kg) | - | Strapping | Variable | - | - | 30.48m | 0.625 15.88mm | - | 100' | 100.00' 30.48m | - | - | ROHS3 Compliant | ||
![]() MLT6SH-LP316 Panduit Corp | 88 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.982199kg | Stainless Steel | 50 per Pkg | 2009 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | 19mm | - | - | 900 lbs (408.24 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance | 8.5mm | 594mm | 0.630 16.00mm | - | 23.5 | 1.950' 594.36mm | - | - | ROHS3 Compliant | ||
![]() PLT3S-C2 Panduit Corp | 982 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 222.26029g | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | ||
![]() PLB4H-TL39 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.741795kg | Nylon | 250 per Pkg | 2008 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 115°C | - | Natural | - | 12.4mm | - | - | 120 lbs (54.43 kg) | - | Double Head, Locking | 3.60 (91.44mm) | Heat Stabilized | 8.1788mm | 365.76mm | 0.300 7.62mm | - | 14.25 | 1.198' 365.00mm | - | - | ROHS3 Compliant | ||
![]() PLT1.5I-C6 Panduit Corp | 585 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue | - | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | ||
![]() PLT3S-M4Y Panduit Corp | 1852 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2015 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | No | - | ROHS3 Compliant | ||
![]() PLT1.5I-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.1mm | - | 35 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 1.38 (35.00mm) | - | 4.6mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | No | No SVHC | ROHS3 Compliant | ||
![]() MLT10S-CP316 Panduit Corp | 54 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 911.720664g | Stainless Steel | 100 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | Unshielded | 4.6mm | Not Halogen Free | - | 200 lbs (90.72 kg) | - | Standard, Locking | 10.00 (254.00mm) | Corrosion Resistance | - | 838mm | 0.180 4.57mm | 250μm | 33 | 2.750' 838.20mm | - | - | ROHS3 Compliant | ||
![]() BT4S-M Panduit Corp | 2244 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.658051kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8.1mm | - | 102 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 5.588mm | 384mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | - | No SVHC | ROHS3 Compliant |