- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLT2.7WLH-LP Panduit Corp | 23250 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 249.475832g | Stainless Steel | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 2.70 (68.60mm) | - | - | 259mm | 0.250 6.35mm | - | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | - | ||
![]() CBR1M-M0 Panduit Corp | 930000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 317.514687g | Nylon | 1000 per Pkg | 2006 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | - | 2.5mm | - | - | 18 lbs (8.16 kg) | - | Cable Tie, Parallel | 1.00 (25.40mm) | Weather Resistant | 5.2832mm | 104mm | 0.098 2.50mm | 965μm | 4 | 0.342' 104.24mm 4.10 | - | - | ROHS3 Compliant | Lead Free | ||
![]() PLT1.5I-M32 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Red | - | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() HLB2S-C10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | Nylon, Polyethylene | 100 per Pkg | 2008 | TAK-TY® HLB | Active | Not Applicable | 104°C | -17°C | White | - | 19.1mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 1.60 (40.64mm) | Stack-Packed (5 Across, 20 Deep) | - | 178mm | 0.750 19.05mm | - | 7 | 0.584' 178.00mm 7.01 | - | - | ROHS3 Compliant | - | ||
![]() PLT2I-M Panduit Corp | 86 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | 6.1mm | Not Halogen Free | 51 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | 1.1mm | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT1M-M59 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237mg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Pink, Fluorescent | - | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() PLM2S-D6 Panduit Corp | 38 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 500 per Pkg | 2006 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Blue | - | 8.1mm | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.588mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() HLT2I-X4 Panduit Corp | 189 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 29.483504g | - | 10 per Pkg | 2006 | TAK-TY® HLT | Active | Not Applicable | - | - | Yellow | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.91 (48.51mm) | - | - | 203.3016mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() HLB2S-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | Nylon, Polyethylene | 100 per Pkg | 2008 | TAK-TY® HLB | Active | Not Applicable | 104°C | -17°C | Orange | - | 19.1mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 1.60 (40.64mm) | Stack-Packed (5 Across, 20 Deep) | - | 177.6984mm | 0.750 19.05mm | - | 7 | 0.584' 178.00mm 7.01 | - | - | ROHS3 Compliant | - | ||
![]() UCT3S-X6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Active | Not Applicable | - | - | Blue | - | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Low Profile, Nylon Cinch Ring | - | 305mm | 0.085 2.16mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() UGCTE5S-X5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | 125°C | -55°C | Green | - | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 475mm | 0.850 21.60mm | - | 18.75 | 1.558' 474.98mm | No | - | ROHS3 Compliant | - | ||
![]() PLT1M-M60 Panduit Corp | 495000 | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | Bulk | 2006 | PAN-TY® PLT | Active | Not Applicable | 100°C | - | Black | - | 2.5mm | - | - | 18 lbs (8.16 kg) | - | Standard Tie | 0.87 (22.10mm) | - | 3.9mm | 102mm | 2.5mm | - | 4 | 0.325' 99.10mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() BT4M-C Panduit Corp | 450 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.6mm | Not Halogen Free | 102 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 3.9624mm | 361mm | 0.095 2.41mm | - | 14.25 | 1.183' 360.68mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() S12-40-C Panduit Corp | 1000 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.99 (76.95mm) | - | - | - | 0.140 3.56mm | - | 11.75 | 0.984' 300.00mm 11.81 | - | - | ROHS3 Compliant | - | ||
![]() BT1.5I-M300 Panduit Corp | 5410 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | - | - | Black | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | Heat Stabilized, Weather Resistant | - | 155.1432mm | 0.141 3.58mm | - | 6 | 0.509' 155.00mm 6.10 | - | - | ROHS3 Compliant | - | ||
![]() BT3LH-TL Panduit Corp | 31 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.07955kg | Nylon | 250 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | - | 13.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 8.1mm | 300mm | 0.275 7.00mm | - | 11.75 | 0.983' 299.72mm 11.80 | No | - | ROHS3 Compliant | - | ||
![]() IT9115-CUV7A Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Purple | - | - | - | - | 124 lbs (56.25 kg) | - | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | 7.62mm | 389mm | 0.350 8.89mm | - | 15.25 | 1.270' 387.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT3S-M20 Panduit Corp | 1038 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | ||
![]() PLT3S-M3 Panduit Corp | 428 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | No | - | ROHS3 Compliant | - | ||
![]() BT3S-C0 Panduit Corp | 251860 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 249.475832g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.1mm | Not Halogen Free | 76 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 5.588mm | 305mm | 0.185 4.70mm | - | 12 | 1.000' 304.80mm | - | No SVHC | ROHS3 Compliant | - |