- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT2.5I-M20 Panduit Corp | 1837 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.270059kg | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.6mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.50 (63.50mm) | - | 4.6mm | 246mm | 0.145 3.68mm | - | 9.75 | 0.808' 246.38mm 9.70 | - | - | ROHS3 Compliant | ||
![]() PLT4S-C3 Panduit Corp | 51 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | - | 8.6mm | - | 102 mm | 50 lbs (22.68 kg) | Orange | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | ||
![]() PLM4S-C Panduit Corp | 508 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 303.906916g | Nylon | 100 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | Not Halogen Free | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 4.00 (101.60mm) | Write-On Area | 5.588mm | 371mm | 0.185 4.70mm | - | 14.5 | 1.217' 370.84mm | - | - | ROHS3 Compliant | ||
![]() MSW63T15-CR6 Panduit Corp | 2343 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | - | - | Bulk | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | - | 800 lbs (362.88 kg) | - | Strapping | Variable | - | - | 30.48m | 0.625 15.88mm | - | 100' | 100.00' 30.48m | - | - | ROHS3 Compliant | ||
![]() PLT1.5M-M10 Panduit Corp | 5144 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | White | - | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 3.9116mm | 142mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | ||
![]() S12-50-M Panduit Corp | 173 | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.99 (76.95mm) | - | - | - | 0.190 4.83mm | - | 11.75 | 0.984' 300.00mm 11.81 | - | - | ROHS3 Compliant | ||
![]() PRT8EH-C Panduit Corp | 96000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.304249kg | Nylon | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 8.00 (203.20mm) | - | - | 719mm | 0.500 12.70mm | - | 28.25 | 2.358' 718.72mm | - | - | ROHS3 Compliant | ||
![]() PLT2H-TL100 Panduit Corp | 148 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 680.388555g | Nylon, PP, Polypropylene | 250 per Pkg | 2006 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | 51 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Chemical Resistant, Weather Resistant | - | 205.74mm | 0.300 7.62mm | - | 8 | 0.675' 205.74mm 8.10 | - | No SVHC | ROHS3 Compliant | ||
![]() PLST50SC-D30 Panduit Corp | 1235 |
| Datasheet | 4 Weeks | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | 1.084086kg | Nylon | 500 per Pkg | 2004 | PAN-TY® PLST | Active | Not Applicable | 115°C | -40°C | Black | - | 4.8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized | 10.414mm | 207mm | 0.190 4.83mm | - | 8.25 | 0.679' 207.00mm 8.15 | - | - | ROHS3 Compliant | ||
![]() MS4W63T15-L4 Panduit Corp | 157 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 1.483247kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | 18.67mm | - | - | 800 lbs (362.88 kg) | - | Strapping | 4.00 (101.60mm) | - | - | 457mm | 0.625 15.88mm | - | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | ||
![]() PLT1M-L1-0 Panduit Corp | 1117 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237mg | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown, Black Stripe | - | 4.7mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | ||
![]() S24-120-Q Panduit Corp | 817 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 25 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 6.69 (170.00mm) | - | - | - | 0.300 7.62mm | - | 23.5 | 1.968' 599.95mm | - | - | ROHS3 Compliant | ||
![]() MS12W75T30-Q6 Panduit Corp | 37 |
| - | 4 Weeks | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MSC2W38T15-L6 Panduit Corp | 88 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 13.607771g | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MS | Active | Not Applicable | 140°C | -40°C | Black | - | 12.52mm | - | - | 300 lbs (136.08 kg) | - | Strapping | 2.00 (50.80mm) | Nylon Coated | - | 300mm | 0.383 9.73mm | - | 11.75 | 0.983' 299.72mm 11.80 | No | - | ROHS3 Compliant | ||
![]() PLT4S-M20 Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | ||
![]() HLM-15R6 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 73.481964g | Nylon, Polyethylene | Roll | 2006 | TAK-TY® HLM | Active | Not Applicable | 104°C | -17°C | Blue | - | 8.4mm | - | - | 18 lbs (8.16 kg) | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 0.330 8.40mm | - | 15' | 15.00' 4.57m | No | - | ROHS3 Compliant | ||
![]() PLT4S-M4Y Panduit Corp | 6337 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | ||
![]() PLT1.5M-XMR0 Panduit Corp | 950000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Molded | Polyamide (PA66), Nylon 6/6 | - | - | 5000 per Reel; 2 Reels | - | PAN-TY® PLT | Active | Not Applicable | - | - | Black | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.31 (33.27mm) | Weather Resistant | - | 142.3416mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | ||
![]() PLT2S-M20 Panduit Corp | 27 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 8mm | - | 47.8 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 1.88 (47.75mm) | - | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | ||
![]() PLT1M-C8 Panduit Corp | 652 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | Unshielded | 4.6mm | Not Halogen Free | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant |