- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG300S-C Panduit Corp | 38 |
| - | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | - | - | - | Natural | - | - | - | 70 lbs (31.75 kg) | - | Standard, Locking | 3.20 (81.28mm) | - | - | - | 0.225 5.70mm | - | 12.5 | 1.033' 315.00mm | - | - | ROHS3 Compliant | - | ||
![]() MS10W50T15-L4 Panduit Corp | 28 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 2.154564kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | - | Silver | - | - | - | 700 lbs (317.52 kg) | - | Strapping | 10.00 (254.00mm) | - | - | 938.784mm | 0.500 12.70mm | - | 37 | 3.080' 938.78mm | No | - | ROHS3 Compliant | - | ||
![]() MLT8DSH-Q Panduit Corp | 37 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 2.010775kg | Stainless Steel | 25 per Pkg | 2011 | Pan-Steel® MLTD | Active | Not Applicable | INTERCONNECTION DEVICE | - | - | Silver | 19.7mm | - | - | 1200 lbs (544.32 kg) | - | Double Wrap, Locking | 8.00 (203.20mm) | - | 8.8mm | 1.359m | 0.625 15.88mm | - | 4.5' | 4.46' 1.36m | - | - | ROHS3 Compliant | - | ||
![]() PLT3H-TL109 Panduit Corp | 13 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 907.18474g | Nylon, PP, Polypropylene | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | - | 115°C | -40°C | Green | - | - | 76 mm | 50 lbs (22.68 kg) | Green | Standard, Locking | 3.00 (76.20mm) | - | - | 290mm | 0.300 7.62mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT2.7WLH-LP316 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 255.145708g | Stainless Steel | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | - | 538°C | -80°C | Silver | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 2.70 (68.60mm) | Corrosion Resistance | - | 259mm | 0.250 6.35mm | - | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | - | ||
![]() SG150I-C Panduit Corp | 937 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | 2005 | Super-Grip® | Active | Not Applicable | - | 85°C | - | Natural | 7.8mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | 4.5mm | 157mm | 0.168 4.30mm | 1.02mm | 6.25 | 0.517' 157.58mm 6.20 | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT2I-M300 Panduit Corp | 13 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 1999 | PAN-TY® PLT | Active | Not Applicable | - | 100°C | -40°C | Black | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized, Weather Resistant | 4.6mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() PRT2EH-C Panduit Corp | 75 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 7.257478g | Nylon | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | - | 85°C | -40°C | Natural | 20.3mm | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 2.00 (50.80mm) | - | - | 229mm | 0.500 12.70mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | ROHS3 Compliant | - | ||
![]() BF2M-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 771.107029g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BF | Active | Not Applicable | - | 85°C | - | Natural | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 2.00 (50.80mm) | - | 3.9624mm | 211mm | 0.095 2.41mm | - | 8.25 | 0.692' 210.80mm 8.30 | - | - | ROHS3 Compliant | - | ||
![]() MLT8WS-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 453.59237g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Active | Not Applicable | - | 538°C | -80°C | Silver | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance | - | 679mm | 0.180 4.57mm | - | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-L6-10 Panduit Corp | 991 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon, Polyamide | 50 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Blue, White Stripe | 4.7mm | - | 21 mm | 18 lbs (8.16 kg) | White | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SST1.5M-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 326.586535g | Nylon | 1000 per Pkg | - | STA-STRAP® SS | Active | Not Applicable | - | 115°C | -40°C | Black | 2.4mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | 2-Piece Design, Heat Stabilized | - | 140mm | 0.095 2.41mm | - | 5.5 | 0.458' 139.70mm 5.50 | - | - | ROHS3 Compliant | - | ||
![]() S21-50-C Panduit Corp | 262 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | - | Natural | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 5.51 (140.00mm) | - | - | - | 0.190 4.83mm | - | 20.75 | 1.739' 530.00mm | - | - | ROHS3 Compliant | - | ||
![]() HLT3I-M0 Panduit Corp | 604 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 1000 per Pkg | 2014 | TAK-TY® HLT | Active | Not Applicable | - | - | - | Black | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | - | - | 304.8mm | 0.500 12.70mm | - | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5M-M8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Gray | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 3.9mm | 142mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() BT2S-M300 Panduit Corp | 92 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | - | 100°C | - | Black | 4.7mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized, Weather Resistant | - | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() MRS1.5LH-L6 Panduit Corp | In Stock | - | Datasheet | - | - | - | Radial | Stainless Steel | 208.65249g | Stainless Steel | - | - | - | Obsolete | Not Applicable | - | 538°C | -80°C | Natural | 8.5mm | - | - | - | - | - | - | - | 4.4mm | 269mm | 7.9mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() HLC3S-X0 Panduit Corp | 306 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 38.555351g | Nylon | Bulk | 2002 | TAK-TY® HLC | Active | Not Applicable | - | 105°C | -18°C | Black | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | - | 305mm | 305mm | 0.750 19.05mm | - | 12 | 1.000' 304.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1.5S-C0 Panduit Corp | 56 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 127.005864g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | 8mm | - | 38 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 1.50 (38.10mm) | Weather Resistant | 5.588mm | 157mm | 0.190 4.83mm | - | 6.25 | 0.517' 157.58mm 6.20 | - | No SVHC | ROHS3 Compliant | - | ||
![]() ILT2S-M0 Panduit Corp | 495000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2008 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | - | 85°C | -40°C | Black | - | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 1.88 (47.75mm) | Weather Resistant | 3.556mm | 211mm | 0.190 4.83mm | - | 8.25 | 0.692' 210.80mm 8.30 | - | - | ROHS3 Compliant | - |