- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Thread Size | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT1.5M-XMR Panduit Corp | 582000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Molded | Polyamide (PA66), Nylon 6/6 | - | Nylon | 5000 per Reel; 2 Reels | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 4.6mm | - | 18 lbs (8.16 kg) | Standard, Locking | 1.31 (33.27mm) | - | 3.9116mm | 142mm | 0.098 2.50mm | 5.5 | 0.467' 142.24mm 5.60 | No | ROHS3 Compliant | ||
![]() MBCH-QR316 Panduit Corp | 2477 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | - | - | Bulk | 2011 | Pan-Steel® MBH | Active | Not Applicable | - | - | Black | - | - | 250 lbs (113.40 kg) | Strapping | Variable | Polyester Coated | - | 25.146m | 0.312 7.92mm | 82.5' | 82.50' 25.15m | - | ROHS3 Compliant | ||
![]() BT4S-M30 Panduit Corp | 1905 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.553725kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Black | 8.1mm | - | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 5.588mm | 384mm | 0.185 4.70mm | 15 | 1.260' 384.00mm | - | ROHS3 Compliant | ||
![]() PLT9LH-L Panduit Corp | 508 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 630.493394g | Nylon | 50 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 12.2mm | - | 120 lbs (54.43 kg) | Standard, Locking | 9.00 (228.60mm) | - | 8.26mm | 775mm | 0.300 7.62mm | 30.5 | 2.542' 774.68mm | - | ROHS3 Compliant | ||
![]() BT1.5I-M30 Panduit Corp | 4101 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 629.58621g | Nylon | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Black | - | - | 40 lbs (18.14 kg) | Standard, Locking | 1.50 (38.10mm) | Heat Stabilized | 4.699mm | 155mm | 0.141 3.58mm | 6 | 0.508' 154.94mm 6.10 | - | ROHS3 Compliant | ||
![]() S48-175-L Panduit Corp | 267 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | 175 lbs (79.40 kg) | Standard, Locking | 14.37 (365.00mm) | - | - | - | 0.350 8.89mm | 48 | 4.00' 1.22m | - | ROHS3 Compliant | ||
![]() UGCTE5S-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Red | 27.9mm | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 475mm | 0.850 21.60mm | 18.75 | 1.558' 474.98mm | No | ROHS3 Compliant | ||
![]() BT4LH-TL300 Panduit Corp | 1642 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.224699kg | Nylon | 250 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Black | 7mm | - | 120 lbs (54.43 kg) | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized, Weather Resistant | - | 377.952mm | 0.275 7.00mm | 15 | 1.242' 378.46mm | - | ROHS3 Compliant | ||
![]() PLT6EH-NB-C0 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.501391kg | Nylon | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Black | 20.3mm | - | 250 lbs (113.40 kg) | Lashing, Locking | 6.00 (152.40mm) | No Buckle, Weather Resistant | 10.2mm | 554mm | 0.500 12.70mm | 22 | 1.825' 556.26mm | - | ROHS3 Compliant | ||
![]() BC1.5I-S8-M0 Panduit Corp | 1048 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 816.466266g | - | 1000 per Pkg | - | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | M4 | 40 lbs (18.14 kg) | Standard, Locking | 1.50 (38.10mm) | Weather Resistant | 4.2164mm | 168mm | 0.141 3.58mm | 6.5 | 0.550' 167.64mm 6.60 | - | ROHS3 Compliant | ||
![]() BC2M-S4-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 680.388555g | - | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | M2.5 | 18 lbs (8.16 kg) | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 3.9624mm | 211mm | 0.095 2.41mm | 8.25 | 0.692' 210.80mm 8.30 | No | ROHS3 Compliant | ||
![]() MRS1.5LH-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 208.65249g | Stainless Steel | - | - | - | Active | Not Applicable | 538°C | -80°C | Natural | 8.5mm | - | - | - | - | - | 4.4mm | 269mm | 6.4mm | - | - | - | ROHS3 Compliant | ||
![]() BT2M-M4Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 587.855712g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Yellow | 4.6mm | - | 18 lbs (8.16 kg) | Standard, Locking | 2.00 (50.80mm) | - | 3.9624mm | 201mm | 0.095 2.41mm | 8 | 0.658' 200.66mm 7.90 | - | ROHS3 Compliant | ||
![]() HLB2S-C6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | Nylon, Polyethylene | 100 per Pkg | 2008 | TAK-TY® HLB | Active | Not Applicable | 104°C | -17°C | Blue | 19.1mm | - | 50 lbs (22.68 kg) | Hook and Loop - Tie | 1.60 (40.64mm) | Stack-Packed (5 Across, 20 Deep) | - | 177.6984mm | 0.750 19.05mm | 7 | 0.584' 178.00mm 7.01 | - | ROHS3 Compliant | ||
![]() MLTFC6SH-LP316 Panduit Corp | 88 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 2.11374kg | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Black | 19.3mm | - | 450 lbs (204.12 kg) | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance, UV Resistant | 8.6mm | 594mm | 0.630 16.00mm | 23.5 | 1.950' 594.36mm | - | ROHS3 Compliant | ||
![]() PLB4S-M30 Panduit Corp | 2974 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.721554kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 115°C | -40°C | Black | 8.6mm | - | 50 lbs (22.68 kg) | Double Head, Locking | 4.10 (104.14mm) | Heat Stabilized | 5.588mm | 376mm | 0.190 4.83mm | 14.75 | 1.233' 375.92mm | - | ROHS3 Compliant | ||
![]() MLT2.7H-LP Panduit Corp | 406 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 306.174878g | Stainless Steel | 50 per Pkg | - | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | - | 450 lbs (204.12 kg) | Standard, Locking | 2.70 (68.60mm) | - | - | 259mm | 0.310 7.87mm | 10.25 | 0.850' 259.08mm 10.20 | No | ROHS3 Compliant | ||
![]() PLT4S-M1 Panduit Corp | 2737 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown | 8.6mm | - | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | No | ROHS3 Compliant | ||
![]() BT5LH-L0 Panduit Corp | 2258 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 340.194306g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | - | 120 lbs (54.43 kg) | Standard, Locking | 5.00 (127.00mm) | Weather Resistant | 8.128mm | 460mm | 0.275 7.00mm | 18 | 1.508' 459.74mm | - | ROHS3 Compliant | ||
![]() PLT1.5I-M2 Panduit Corp | 480000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 6.1mm | - | 40 lbs (18.14 kg) | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | 5.5 | 0.467' 142.24mm 5.60 | - | ROHS3 Compliant |