- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCT5S-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 72.574779g | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Gray | - | 27.9mm | 127 mm | 50 lbs (22.68 kg) | Grey | Hook and Loop - Tie | 5.00 (127.00mm) | Low Profile, Nylon Cinch Ring | - | 457mm | 0.085 2.16mm | 18 | 1.500' 457.20mm | No | No SVHC | ROHS3 Compliant | ||
![]() ILT4S-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.449399kg | Nylon | 1000 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 4.00 (101.60mm) | Weather Resistant | 3.556mm | 374.904mm | 0.190 4.83mm | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | ||
![]() PLT1M-L1-10 Panduit Corp | 283 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon, Polyamide | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown, White Stripe | 0F | 4.7mm | 21 mm | 18 lbs (8.16 kg) | White | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | No SVHC | ROHS3 Compliant | ||
![]() PLT1M-L5-10 Panduit Corp | 487 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon, Polyamide | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green, White Stripe | - | 4.7mm | 21 mm | 18 lbs (8.16 kg) | White | Standard, Locking | 0.82 (20.83mm) | - | 3.9mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | No SVHC | ROHS3 Compliant | ||
![]() MLT8DEH15-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.602542kg | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | - | 16.5mm | - | 1000 lbs (453.60 kg) | - | Double Wrap, Locking | 8.00 (203.20mm) | - | 7.1mm | 1.359m | 0.500 12.70mm | 4.5' | 4.46' 1.36m | - | - | ROHS3 Compliant | ||
![]() UGCTC5S-X3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Orange | - | 27.9mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 457mm | 0.850 21.60mm | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | ||
![]() UGCTC5S-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Gray | - | 27.9mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 457mm | 0.850 21.60mm | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | ||
![]() PLT2H-TL300 Panduit Corp | 268 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 100°C | -40°C | Black | - | 12.2mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized, Weather Resistant | 7.366mm | 206mm | 0.300 7.62mm | 8.5 | 0.700' 213.36mm 8.40 | - | - | ROHS3 Compliant | ||
![]() MLT10EH15-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Metal | Stainless Steel 316 | - | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Natural | - | 16.1mm | - | 700 lbs (317.52 kg) | - | Standard, Locking | 10.00 (254.00mm) | Corrosion Resistance | 6.8mm | 912mm | 0.500 12.70mm | 36 | 2.992' 911.86mm | - | - | ROHS3 Compliant | ||
![]() PRWP2H-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 975.223595g | Nylon | 250 per Pkg | 2004 | PAN-TY® PRWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 120 lbs (54.43 kg) | - | Standard, Releasable | 2.00 (50.80mm) | - | 9.4mm | 226mm | 0.300 7.62mm | 9 | 0.742' 226.16mm 8.90 | No | - | ROHS3 Compliant | ||
![]() PLM4S-D4Y Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.42428kg | Nylon | 500 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 4.00 (101.60mm) | Write-On Area | 5.588mm | 371.856mm | 0.185 4.70mm | 14.5 | 1.217' 370.84mm | - | - | ROHS3 Compliant | ||
![]() MLT15S-Q Panduit Corp | 75 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 322.050611g | Stainless Steel | 25 per Pkg | 2010 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | 6.1mm | - | 200 lbs (90.72 kg) | - | Standard, Locking | 15.00 (381.00mm) | - | 4.3mm | 1.25m | 0.180 4.57mm | 48 | 4.10' 1.25m | - | - | ROHS3 Compliant | ||
![]() MLTFC8EH-LP316 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 1.456032kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Black | - | 15.7mm | - | 300 lbs (136.08 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance, UV Resistant | 6.3mm | 754mm | 0.500 12.70mm | 29.75 | 2.475' 754.38mm | - | - | ROHS3 Compliant | ||
![]() BM1M-C Panduit Corp | 286 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 107 | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | 4.8 mm | 18 lbs (8.16 kg) | Natural | Marker Strap/Flag Tie | 0.90 (22.86mm) | - | 3.9624mm | 107mm | 0.095 2.41mm | 4.25 | 0.350' 106.68mm 4.20 | - | No SVHC | ROHS3 Compliant | ||
![]() S8-40-C0 Panduit Corp | 38 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.09 (53.09mm) | UV Resistant | - | - | 0.140 3.56mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | ROHS3 Compliant | ||
![]() PLT4S-C2 Panduit Corp | 1244 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | - | 8.6mm | 102 mm | 50 lbs (22.68 kg) | Red | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | ||
![]() MLT6H-LP Panduit Corp | 51 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 553.382691g | Stainless Steel | 50 per Pkg | 2003 | Pan-Steel® MLT | Active | Not Applicable | 85°C | -40°C | Silver | - | 10mm | 152 mm | 450 lbs (204.12 kg) | Natural | Standard, Locking | 6.00 (152.40mm) | - | 521mm | 521mm | 0.310 7.87mm | 20.5 | 1.709' 521.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() DT44EH-C0 Panduit Corp | 402 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | 10.251188kg | Acetal | 100 per Pkg | 2008 | DURA-TY™ | Active | Not Applicable | - | - | Black | - | 12.7mm | - | 250 lbs (113.40 kg) | - | Standard, Locking | 44.00 (1117.60mm) | Chemical Resistant, UV Resistant, Weather Resistant | 12.446mm | 3.658m | 0.495 12.57mm | 12' | 12.00' 3.66m | - | - | ROHS3 Compliant | ||
![]() PLT8H-L Panduit Corp | 418 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 752.963334g | Nylon, Polyamide | 50 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 14.2mm | 229 mm | 175 lbs (79.40 kg) | Natural | Standard, Locking | 9.00 (228.60mm) | - | 8.636mm | 779mm | 0.350 8.89mm | 30.75 | 2.560' 780.29mm | - | No SVHC | ROHS3 Compliant | ||
![]() HLS-75R5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 322.957796g | Nylon, Polyethylene | Roll | 2002 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Green | - | 19.1mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 0.750 19.05mm | 75' | 75.00' 22.86m | - | - | ROHS3 Compliant |