- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT4S-M120 Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA12), Nylon 12 | 2.104669kg | Nylon | 1000 per Pkg | 2008 | PAN-TY® PLT | Active | Not Applicable | 90°C | -40°C | Black | 8.6mm | 102 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Chemical Resistant, Weather Resistant | - | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MRS6H-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 564.722501g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | 5.5mm | 630mm | 7.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MRS2S-C4 Panduit Corp | 142 |
| Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 272.15545g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 6.1mm | - | - | - | - | - | - | 4.4mm | 310mm | 4.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLT8EH15-LP316 Panduit Corp | 59 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.762206kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 16.1mm | - | 700 lbs (317.52 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance | 6.8mm | 754mm | 0.500 12.70mm | 29.75 | 2.475' 754.38mm | - | - | ROHS3 Compliant | - | ||
![]() PLT3S-M5 Panduit Corp | 62 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | 8.6mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | ||
![]() BT8LH-L0 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 544.310844g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | 13.2mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.00 (203.20mm) | Weather Resistant | 8.128mm | 699mm | 0.275 7.00mm | 27.5 | 2.292' 698.50mm | - | - | ROHS3 Compliant | - | ||
![]() BT4LH-TL0 Panduit Corp | 8 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.372117kg | Nylon | 250 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | 13.2mm | 102 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 8.128mm | 378mm | 0.275 7.00mm | 15 | 1.242' 378.46mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() BT2M-M8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 589.670081g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Gray | 4.6mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 3.9624mm | 201mm | 0.095 2.41mm | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-MP0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.428816kg | Nylon | 1000 per Box | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | Weather Resistant | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() PRT1S-M0 Panduit Corp | 2351 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Black | 8mm | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.00 (25.40mm) | Weather Resistant | 8.1mm | 122mm | 0.190 4.83mm | 4.75 | 0.400' 121.92mm 4.80 | No | - | ROHS3 Compliant | - | ||
![]() PLT2S-M300 Panduit Corp | 475000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 100°C | -40°C | Black | 8mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | Heat Stabilized, Weather Resistant | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | No | - | ROHS3 Compliant | - | ||
![]() SSPM4H-TL300 Panduit Corp | 9 |
| Datasheet | 4 Weeks | Cable | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 250 per Pkg | 2004 | STA-STRAP® SSPM | Active | Not Applicable | 100°C | -40°C | Black | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized, Weather Resistant | 6.3mm | 376mm | 0.300 7.62mm | 14.75 | 1.233' 375.92mm | No | - | ROHS3 Compliant | - | ||
![]() MLT8WH-LP316 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 693.542734g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance | - | 679mm | 0.310 7.87mm | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | - | ||
![]() PLF1MA-M Panduit Corp | 198000 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 757.499258g | Nylon, Polyamide | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Natural | 2.5mm | 1.5 mm | 18 lbs (8.16 kg) | Natural | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 130mm | 0.098 2.50mm | 5 | 0.425' 129.54mm 5.10 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TTR-20R0 Panduit Corp | 107 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | - | - | Bulk | - | Tak-Tape™ | Active | Not Applicable | - | - | Black | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Strip | Variable | - | - | - | 0.750 19.05mm | 20' | 20.00' 6.10m | - | - | ROHS3 Compliant | - | ||
![]() MS6W75T30-Q2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | 201 | Stainless Steel | 2.653515kg | - | - | 2011 | - | Active | Not Applicable | - | - | Natural | - | - | - | - | - | - | - | 16.1mm | 673mm | 19mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CBR3I-M5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2008 | Contour-Ty® CBR | Obsolete | Not Applicable | 85°C | - | Green | 6.7mm | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 3.00 (76.20mm) | - | 6.35mm | 264mm | 0.141 3.58mm | 10.5 | 0.867' 264.16mm 10.40 | - | - | RoHS Compliant | - | ||
![]() ILT3S-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.995806kg | Nylon | 1000 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 3.00 (76.20mm) | - | 3.556mm | 292mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | ||
![]() S4-18-M Panduit Corp | 46038 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | - | - | 0.100 2.54mm | 4 | 0.328' 100.00mm 3.94 | - | - | ROHS3 Compliant | - | ||
![]() PLT5S-M30 Panduit Corp | 97000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.002781kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 8.6mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 5.00 (127.00mm) | Heat Stabilized | 5.6mm | 445mm | 0.190 4.83mm | 17.5 | 1.458' 444.40mm | No | - | ROHS3 Compliant | - |