- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Material Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT5LH-C Panduit Corp | 99000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 288.031183g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | 13.2mm | 127 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 5.00 (127.00mm) | - | 8.1mm | 460mm | 0.275 7.00mm | - | 18 | 1.508' 459.74mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-C86 Panduit Corp | 990 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2007 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Blue | 4.8mm | 22 mm | 18 lbs (8.16 kg) | Blue | Standard, Locking | 0.87 (22.10mm) | Metal Detectable | 4.7mm | 100mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT4H-TL76 Panduit Corp | 538 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 2.218067kg | Nylon | 250 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 170°C | - | Blue, Aqua | 12.2mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Flame Retardant, Radiation Resistant | 9.1mm | 371mm | 0.300 7.62mm | - | 14.5 | 1.217' 370.84mm | - | No | - | ROHS3 Compliant | - | ||
![]() SG370S-C0 Panduit Corp | 149 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 100 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | - | - | Black | 9.11mm | - | 70 lbs (31.75 kg) | - | Standard, Locking | 4.20 (106.68mm) | Weather Resistant | 5.588mm | 389mm | 0.225 5.70mm | 1.32mm | 15.25 | 1.270' 387.00mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT3H-L186 Panduit Corp | 262 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polypropylene (PP) | 226.796213g | PP, Polypropylene | 50 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Blue | 7.6mm | 76 mm | 60 lbs (27.22 kg) | Blue | Standard, Locking | 3.00 (76.20mm) | Chemical Resistant, Metal Detectable | 282mm | 282mm | 0.300 7.62mm | - | 11 | 0.925' 281.94mm 11.10 | 1.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MBCSH-QR316 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | - | - | Bulk | 2011 | Pan-Steel® MBSH | Active | Not Applicable | - | - | Black | - | - | 450 lbs (204.12 kg) | - | Strapping | Variable | Polyester Coated | - | 25.146m | 0.625 15.88mm | - | 82.5' | 82.50' 25.15m | - | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-C30 Panduit Corp | 15119 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 6.1mm | 35 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized | 4.6mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLWP1M-D Panduit Corp | 28837 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 5.59mm | 109mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | - | - | - | ROHS3 Compliant | - | ||
![]() HLT3I-X4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 40.823313g | Nylon, Polyethylene | 10 per Pkg | 1999 | TAK-TY® HLT | Active | Not Applicable | 50°C | -18°C | Yellow | 25.4mm | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | - | 2.5mm | 304.8mm | 0.500 12.70mm | - | 12 | 1.000' 304.80mm | - | No | - | ROHS3 Compliant | - | ||
![]() S8-50-C Panduit Corp | 1257 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.09 (53.09mm) | - | - | - | 0.190 4.83mm | - | 8.5 | 0.705' 215.00mm 8.46 | - | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-C86 Panduit Corp | 5 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 172.365101g | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Blue | 8.1mm | 47 mm | 50 lbs (22.68 kg) | Blue | Standard, Locking | 1.85 (46.99mm) | Metal Detectable | 6.1mm | 186mm | 0.190 4.83mm | - | 7.25 | 0.608' 185.42mm 7.30 | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BT1.5M-M30 Panduit Corp | 35 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 498.951607g | Nylon | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | 4.6mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | 3.9624mm | 160mm | 0.095 2.41mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | - | - | ROHS3 Compliant | - | ||
![]() S6-18-C Panduit Corp | 738 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.57 (40.00mm) | - | - | - | 0.100 2.54mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | - | - | ROHS3 Compliant | - | ||
![]() MLT2S-D Panduit Corp | 622 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 1.20202kg | - | 500 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | - | - | Silver | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | - | 200.5584mm | 0.180 4.57mm | - | 8 | 0.658' 200.66mm 7.90 | - | - | - | ROHS3 Compliant | - | ||
![]() MLT8WLH-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 553.382691g | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | 538°C | -80°C | Silver | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance | - | 679mm | 0.250 6.35mm | - | 26.75 | 2.233' 680.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() BT2S-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | - | ROHS3 Compliant | - | ||
![]() BT1M-M39 Panduit Corp | 1135 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Natural | 4.4mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | Heat Stabilized | 3.9624mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HLSP1.5S-X12 Panduit Corp | 28 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 24.94758g | Nylon | 10 Rolls | - | TAK-TY® HLSP | Active | Not Applicable | 50°C | -18°C | Maroon | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 1.50 (38.10mm) | Plenum Rated | - | 152mm | 0.750 19.05mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | - | ROHS3 Compliant | - | ||
![]() HLSP3S-X0 Panduit Corp | 136 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 49.895161g | Nylon, Polypropylene | 10 Rolls | 2009 | TAK-TY® HLSP | Active | Not Applicable | 104°C | -17°C | Black | 19.1mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 3.20 (81.28mm) | Plenum Rated | - | 305mm | 0.750 19.05mm | - | 12 | 1.000' 304.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() BT7LH-C Panduit Corp | 365 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 832.341999g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | 13.2mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 7.00 (177.80mm) | - | 8.1mm | 620mm | 0.275 7.00mm | - | 24.25 | 2.030' 618.74mm | - | No | - | ROHS3 Compliant | - |