- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IT9115-CUV5B Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Green | 14.1mm | - | 115 mm | 124 lbs (56.25 kg) | Green | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | 7.62mm | 389mm | 0.350 8.89mm | - | 15.25 | 1.270' 387.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT3S-M55 Panduit Corp | 62 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green, Fluorescent | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | ||
![]() CBR2HS-D Panduit Corp | 2313 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.133981kg | Nylon | 500 per Pkg | 2002 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Natural | 6.4mm | - | 51 mm | 85 lbs (38.56 kg) | Natural | Cable Tie, Parallel | 2.00 (50.80mm) | - | 8.2804mm | 203mm | 0.250 6.35mm | 1.47mm | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT2I-M10 Panduit Corp | 13 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | White | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() PLC3S-S10-C0 Panduit Corp | 862 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 249.475832g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | - | - | Black | - | - | 1.5 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 5.6mm | 305mm | 0.190 4.83mm | - | 12 | 1.000' 304.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT3S-C20 Panduit Corp | 1147 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.814369g | Nylon | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | ||
![]() MLT12EH15-Q Panduit Corp | 37 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.216988kg | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 16.1mm | - | - | 700 lbs (317.52 kg) | - | Standard, Locking | 12.00 (304.80mm) | - | 6.8mm | 1.072m | 0.500 12.70mm | - | 42.25 | 3.52' 1.07m | - | - | ROHS3 Compliant | - | ||
![]() PLT4S-C20 Panduit Corp | 927 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8.6mm | - | 102 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MRT6LH-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Metal | Stainless Steel | 453.59237g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 8.5mm | - | - | - | - | - | - | - | 4.4mm | 630mm | 6.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CBR3S-M0 Panduit Corp | 196000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.905088kg | Nylon | 1000 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | 4.8mm | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 3.00 (76.20mm) | Weather Resistant | 7.112mm | 274mm | 0.190 4.83mm | 1.32mm | 10.75 | 0.900' 274.32mm 10.80 | - | - | ROHS3 Compliant | Lead Free | ||
![]() PLC4S-S10-M Panduit Corp | 268 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 2.94835kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Natural | 9.5mm | M5 | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.588mm | 381mm | 0.190 4.83mm | - | 15 | 1.250' 381.00mm | - | - | ROHS3 Compliant | - | ||
![]() MLT8LH-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 566.990463g | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 8.5mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance | 4.4mm | 679mm | 0.250 6.35mm | - | 26.75 | 2.233' 680.72mm | No | - | ROHS3 Compliant | - | ||
![]() MLT2LH-LP Panduit Corp | 157 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 213.188414g | Stainless Steel | 50 per Pkg | 2004 | Pan-Steel® MLT | Active | Not Applicable | 85°C | -40°C | Silver | 8.5mm | - | 12.7 mm | 250 lbs (113.40 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | - | 201mm | 0.250 6.35mm | - | 8 | 0.658' 200.66mm 7.90 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT4S-M6 Panduit Corp | 99000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - | ||
![]() SST1.5I-M Panduit Corp | 2389 |
| - | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | STA-STRAP® SS | Active | Not Applicable | - | - | Natural | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | 2-Piece Design | - | - | 0.135 3.43mm | - | 5.25 | 0.442' 134.62mm 5.30 | - | - | ROHS3 Compliant | - | ||
![]() S21-50-M Panduit Corp | 918 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 5.51 (140.00mm) | - | - | - | 0.190 4.83mm | - | 20.75 | 1.739' 530.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT6LH-C Panduit Corp | 29 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 12.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 6.00 (152.40mm) | - | 8.26mm | 556mm | 0.300 7.62mm | - | 22 | 1.825' 556.26mm | - | - | ROHS3 Compliant | - | ||
![]() PRT10EH-Q0 Panduit Corp | 88 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 707.604097g | Nylon | 25 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 10.00 (254.00mm) | Weather Resistant | 10.16mm | 869mm | 0.500 12.70mm | - | 34.25 | 2.850' 868.68mm | - | - | ROHS3 Compliant | - | ||
![]() PLC2S-S6-C Panduit Corp | 30 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 158.757329g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Natural | 9.5mm | M3 | 47 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 1.84 (46.74mm) | - | 4.064mm | 201mm | 0.190 4.83mm | - | 8 | 0.658' 200.66mm 7.90 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLT2I-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 29.029912g | - | 10 per Pkg | 2006 | TAK-TY® HLT | Active | Not Applicable | 104°C | -18°C | Gray | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.91 (48.51mm) | - | - | 203mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - |