- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT1.5I-M4Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Yellow | 6.3mm | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | 4.699mm | 155mm | 0.141 3.58mm | - | 6 | 0.509' 155.00mm 6.10 | No | - | ROHS3 Compliant | - | ||
![]() GCTC5S-X0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | Brass, Nylon | 10 per Pkg | 2005 | Cinch™ TAK-TY® | Active | Not Applicable | 105°C | -18°C | Black | 27.9mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Low Profile, Nylon Cinch Ring | - | 457.2mm | 0.750 19.05mm | - | 18 | 1.500' 457.20mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CBR1.5I-M0 Panduit Corp | 34 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 1000 per Pkg | - | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | 6.4mm | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 1.50 (38.10mm) | Weather Resistant | 6.35mm | 150mm | 0.141 3.58mm | 1.02mm | 6 | 0.492' 150.00mm 5.91 | - | - | ROHS3 Compliant | Lead Free | ||
![]() BT4S-M5 Panduit Corp | 937 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.540117kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Green | 8.1mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.588mm | 384mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | No | - | ROHS3 Compliant | - | ||
![]() PRT10EH-C0 Panduit Corp | 538 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.463007kg | - | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 10.00 (254.00mm) | Weather Resistant | - | 869mm | 0.500 12.70mm | - | 34.25 | 2.850' 868.68mm | - | - | ROHS3 Compliant | - | ||
![]() S17-50-M0 Panduit Corp | 4509 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.33 (110.00mm) | UV Resistant | - | - | 0.190 4.83mm | - | 17 | 1.408' 429.26mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-C2 Panduit Corp | 1000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 6.1mm | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.6mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() AST10-5-C100 Panduit Corp | 18 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 780.178876g | Polypropylene | 100 per Pkg | 2005 | - | Active | Not Applicable | 115°C | -40°C | Black | 29.5mm | - | 75 lbs (34.02 kg) | - | Standard, Releasable | 1.00 (25.40mm) | Weather Resistant | - | 142mm | 0.448 11.40mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() CBR2HS-D0 Panduit Corp | 5720 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.133981kg | Nylon | 500 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | 9.9mm | - | 85 lbs (38.56 kg) | - | Cable Tie, Parallel | 2.00 (50.80mm) | Weather Resistant | 8.2804mm | 203mm | 0.250 6.35mm | 1.47mm | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRS4H-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 480.807912g | Stainless Steel | - | 2002 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | 5.5mm | 470mm | 7.9mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MRS2LH-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 233.600099g | Stainless Steel | - | 2009 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 8.5mm | - | - | - | - | - | - | 4.4mm | 310mm | 7.9mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() UGCTE5S-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Gray | 27.9mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 475mm | 0.850 21.60mm | - | 18.75 | 1.558' 474.98mm | No | - | ROHS3 Compliant | - | ||
![]() PLT6EH-Q Panduit Corp | 243 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 25 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 20.3mm | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 6.00 (152.40mm) | - | 10.2mm | 564mm | 0.500 12.70mm | - | 22.25 | 1.850' 563.88mm | - | - | ROHS3 Compliant | - | ||
![]() PLWP1S-C0 Panduit Corp | 937 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | 100 per Pkg | 2007 | PAN-TY® PLWP | Active | Not Applicable | 85°C | - | Black | 18.8mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | Weather Resistant | 9.398mm | 132mm | 0.190 4.83mm | - | 5.25 | 0.433' 131.98mm 5.20 | No | - | ROHS3 Compliant | - | ||
![]() SST8H-L Panduit Corp | 2247 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 498.951607g | Nylon | 50 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | - | Natural | 11.7mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.00 (203.20mm) | 2-Piece Design | 8.3mm | 699mm | 0.300 7.62mm | - | 27.5 | 2.292' 698.50mm | - | - | ROHS3 Compliant | - | ||
![]() MRS2H-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 308.44284g | Stainless Steel | - | 2009 | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | 5.5mm | 310mm | 7.9mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MRS4LH-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 385.553543g | Stainless Steel | - | 2009 | - | Obsolete | Not Applicable | - | - | Natural | 8.5mm | - | - | - | - | - | - | 4.4mm | - | 7.9mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() PLT3S-C186 Panduit Corp | 96000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polypropylene (PP) | 226.796213g | PP, Polypropylene | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Blue | 4.8mm | 76 mm | 60 lbs (27.22 kg) | Blue | Standard, Locking | 3.00 (76.20mm) | Chemical Resistant, Metal Detectable | - | 291mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | No SVHC | ROHS3 Compliant | - | ||
![]() DT15EH-L0 Panduit Corp | 37 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Acetal | 2.11374kg | Acetal | 50 per Pkg | 2008 | DURA-TY™ | Active | Not Applicable | 85°C | - | Black | 12.7mm | - | 250 lbs (113.40 kg) | - | Standard, Locking | 15.00 (381.00mm) | Chemical Resistant, UV Resistant, Weather Resistant | 12.446mm | 1.346m | 0.495 12.57mm | - | 4.5' | 4.42' 1.35m | - | - | ROHS3 Compliant | - | ||
![]() PLT13H-Q0 Panduit Corp | 291 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 598.741928g | Nylon | 25 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 14.2mm | - | 175 lbs (79.40 kg) | - | Standard, Locking | 13.00 (330.20mm) | Weather Resistant | 8.636mm | 1.1m | 0.350 8.89mm | - | 43.25 | 3.61' 1.10m | - | - | ROHS3 Compliant | - |