- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT5EH-Q0 Panduit Corp | 819 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 376.481695g | Nylon | 25 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 20.3mm | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 5.00 (127.00mm) | Weather Resistant | 10.2mm | 511mm | 0.500 12.70mm | - | 20 | 1.677' 511.00mm | - | - | ROHS3 Compliant | - | ||
![]() S24-175-L Panduit Corp | 5049 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 7.00 (177.80mm) | - | - | - | 0.350 8.89mm | - | 24 | 2.002' 610.11mm | - | - | ROHS3 Compliant | - | ||
![]() IT9115-C0 Panduit Corp | 970 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Black | 14.1mm | 115 mm | 124 lbs (56.25 kg) | Black | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant, Weather Resistant | 7.62mm | 389mm | 0.350 8.89mm | - | 15.25 | 1.270' 387.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() BT7LH-L0 Panduit Corp | 80 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 476.271989g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 7.00 (177.80mm) | Weather Resistant | 8.128mm | 620mm | 0.275 7.00mm | - | 24.25 | 2.030' 618.74mm | - | - | ROHS3 Compliant | - | ||
![]() HLT3I-X3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 40.823313g | Nylon, Polyethylene | 10 per Pkg | 1999 | TAK-TY® HLT | Active | Not Applicable | 104°C | -18°C | Orange | 25.4mm | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | - | 2.5mm | 305mm | 0.500 12.70mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() HLS5S-X6 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 74.842741g | Nylon, Polyethylene | 10 per Pkg | 2006 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Blue | 19.1mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | - | 457mm | 0.750 19.05mm | - | 18 | 1.500' 457.20mm | - | - | ROHS3 Compliant | - | ||
![]() MS4W50T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 1.215628kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | 700 lbs (317.52 kg) | - | Strapping | 4.00 (101.60mm) | - | - | 457.2mm | 0.500 12.70mm | - | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | - | ||
![]() SG350LH-TL Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 250 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | 85°C | - | Natural | 13.9mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.13 (104.90mm) | - | 7.366mm | 389mm | 0.330 8.40mm | 1.63mm | 15.25 | 1.270' 387.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT2S-M55 Panduit Corp | 1037 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green, Fluorescent | 8mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() PLT2.5H-TL0 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.016047kg | Nylon | 250 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 12.2mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.50 (63.50mm) | Weather Resistant | 7.366mm | 251mm | 0.300 7.62mm | - | 9.75 | 0.817' 249.02mm 9.80 | No | - | ROHS3 Compliant | - | ||
![]() PLT2.5S-M0 Panduit Corp | 14428 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.728187kg | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Black | 8.6mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.50 (63.50mm) | Weather Resistant | 5.588mm | 9.8mm | 0.190 4.83mm | - | 9.75 | 0.817' 249.02mm 9.80 | No | - | ROHS3 Compliant | - | ||
![]() PLT2S-C14 Panduit Corp | 1148 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | 8mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() PRT5EH-C30 Panduit Corp | 49000 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2011 | PAN-TY® PRT | Active | Not Applicable | 115°C | - | Black | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 5.00 (127.00mm) | Heat Stabilized | - | 512.064mm | 0.500 12.70mm | - | 20 | 1.677' 511.00mm | - | - | ROHS3 Compliant | - | ||
![]() MLT8DEH15-Q316 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.602542kg | Stainless Steel | 25 per Pkg | 2011 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | 16.5mm | - | 1000 lbs (453.60 kg) | - | Double Wrap, Locking | 8.00 (203.20mm) | Corrosion Resistance | 7.1mm | 1.359m | 0.500 12.70mm | - | 4.5' | 4.46' 1.36m | - | - | ROHS3 Compliant | - | ||
![]() PLT4S-C5 Panduit Corp | 56 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 2.267962g | Nylon | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | 8.6mm | 102 mm | 50 lbs (22.68 kg) | Green | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT5H-C Panduit Corp | 1927 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 8.618255g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 14.2mm | - | 175 lbs (79.40 kg) | - | Standard, Locking | 5.00 (127.00mm) | - | 8.6mm | 450mm | 0.350 8.89mm | - | 17.75 | 1.476' 450.00mm | - | - | ROHS3 Compliant | - | ||
![]() PRWP1SB-D Panduit Corp | 1147 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 689.460402g | Nylon | 500 per Pkg | 2004 | PAN-TY® PRWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.00 (25.40mm) | - | 8.8138mm | 131.9784mm | 0.190 4.83mm | - | 5.25 | 0.433' 131.98mm 5.20 | - | - | ROHS3 Compliant | - | ||
![]() HLS-75R2 Panduit Corp | 2572 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 322.957796g | Nylon | Roll | 2006 | TAK-TY® HLS | Active | Not Applicable | 104°C | -17°C | Red | 19.1mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | 2.5mm | 22.86m | 0.750 19.05mm | - | 75' | 75.00' 22.86m | No | - | ROHS3 Compliant | - | ||
![]() BT1M-M Panduit Corp | 123 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 302.092547g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 4.4mm | 23 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT5EH-Q Panduit Corp | 48500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 376.481695g | Nylon | 25 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 20.3mm | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 5.00 (127.00mm) | - | 10.2mm | 511mm | 0.500 12.70mm | - | 20 | 1.677' 511.00mm | - | - | ROHS3 Compliant | - |