- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT4S-M0 Panduit Corp | 32 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2001 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PRT3H-L0 Panduit Corp | 468 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 249.475832g | Nylon, Polyamide | 50 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | Not Halogen Free | - | 76 mm | 80 lbs (36.29 kg) | Black | Standard, Releasable | 3.00 (76.20mm) | Weather Resistant | 7.62mm | 290mm | 0.300 7.62mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MBSH-TR316 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | - | - | Bulk | 2008 | Pan-Steel® MBSH | Active | Not Applicable | - | - | Silver | - | - | - | - | 450 lbs (204.12 kg) | - | Strapping | Variable | - | - | 60.96m | 0.625 15.88mm | - | 200' | 200.00' 60.96m | - | - | ROHS3 Compliant | - | ||
![]() PLM1M-M2 Panduit Corp | 1613 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Red | 24.9mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() MLT4WS-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 240.403984g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance | - | 362mm | 0.180 4.57mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() MLT6WS-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 319.782649g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | 538°C | -80°C | Silver | 6.4mm | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance | - | 521mm | 0.180 4.57mm | - | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() HLS1.5S-X5 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 28.349523g | Nylon, Polyethylene | 10 per Pkg | - | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Green | 19.1mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 1.50 (38.10mm) | - | - | 152mm | 0.750 19.05mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | ROHS3 Compliant | - | ||
![]() SSC2S-S10-M0 Panduit Corp | 872 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SSC | Active | Not Applicable | 85°C | -40°C | Black | 4.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.75 (44.45mm) | Weather Resistant | - | 187mm | 0.180 4.57mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() MS4W75T30-Q2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | 201 | Stainless Steel | 2.109205kg | - | - | 2011 | - | Active | Not Applicable | - | - | Natural | - | - | - | - | - | - | - | - | - | 16.1mm | 513mm | 19mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLM1M-M6 Panduit Corp | 1087 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Blue | 24.9mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | - | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | No | - | ROHS3 Compliant | - | ||
![]() MLT10SH-LP Panduit Corp | 102 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 2.753306kg | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 19.3mm | - | - | - | 900 lbs (408.24 kg) | - | Standard, Locking | 10.00 (254.00mm) | - | 8.4mm | 912mm | 0.630 16.00mm | - | 36 | 2.992' 911.86mm | - | - | ROHS3 Compliant | - | ||
![]() SG100M-M Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 294.835069g | Nylon | 1000 per Pkg | 2007 | Super-Grip® | Active | Not Applicable | 85°C | - | Natural | 5.3mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.00 (25.40mm) | - | 3.9mm | 106mm | 0.118 3.00mm | 965μm | 4.25 | 0.350' 106.68mm 4.20 | No | - | ROHS3 Compliant | Lead Free | ||
![]() MS8W75T30-Q2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | 201 | Stainless Steel | 2.97103kg | - | - | 2011 | - | Active | Not Applicable | - | - | Natural | - | - | - | - | - | - | - | - | - | 16.1mm | 831mm | 19mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRT12EH-C Panduit Corp | 126 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 30.844281g | Nylon | 100 per Pkg | 2009 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 63.5 mm | 250 lbs (113.40 kg) | Natural | Lashing, Releasable | 12.00 (304.80mm) | - | - | 1.019m | 0.500 12.70mm | - | 40 | 3.34' 1.02m | - | - | ROHS3 Compliant | - | ||
![]() PRWP1S-D0 Panduit Corp | 1422 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 689.460402g | Nylon | 500 per Pkg | 2004 | PAN-TY® PRWP | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.00 (25.40mm) | Weather Resistant | 9.4mm | 132mm | 0.190 4.83mm | - | 5.25 | 0.433' 131.98mm 5.20 | - | - | ROHS3 Compliant | - | ||
![]() PLC2S-S6-M Panduit Corp | 828 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | 200 | Polyamide (PA66), Nylon 6/6 | 1.456032kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | - | Natural | - | - | M3 | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.84 (46.74mm) | - | 4.064mm | 201mm | 0.190 4.83mm | - | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | ||
![]() PLM1M-M3 Panduit Corp | 630 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Orange | 24.9mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() MRT1.5DS-C4 Panduit Corp | In Stock | - | Datasheet | - | - | - | Metal | Stainless Steel | 340.194306g | Stainless Steel | - | - | - | Obsolete | Not Applicable | 538°C | -80°C | Natural | 4.4mm | - | - | - | - | - | - | - | - | 4.8mm | 366mm | 4.4mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() HLS3S-X3 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 43.091275g | Nylon, Polyethylene | 10 per Pkg | 2006 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Orange | 19.1mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 3.20 (81.28mm) | - | - | 305mm | 0.750 19.05mm | - | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-TL00 Panduit Corp | 93000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.533142kg | Nylon | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 12.2mm | - | - | 102 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 7.4mm | 368mm | 0.300 7.62mm | - | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | - |