- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Hole Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG200S-M30 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2007 | Super-Grip® | Active | Not Applicable | - | - | Black | - | 8.7mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | - | 210.9216mm | 0.225 5.70mm | - | 8.25 | 0.692' 210.80mm 8.30 | No | - | ROHS3 Compliant | - | - | ||
![]() PLT1.5I-M69 Panduit Corp | 1470 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 100°C | -40°C | Natural | - | 6.1mm | - | - | - | 35 mm | - | 40 lbs (18.14 kg) | White | Standard, Locking | 1.38 (35.00mm) | Flame Retardant | 4.4958mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSC4H-S25-D0 Panduit Corp | 674 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 3.075356kg | Nylon | 500 per Pkg | 2005 | STA-STRAP® SSC | Active | Not Applicable | 85°C | -40°C | Black | - | 7.6mm | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Releasable | 4.00 (101.60mm) | Weather Resistant | - | 395mm | 0.300 7.62mm | - | 15.5 | 1.299' 396.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() S8-50-M Panduit Corp | 47 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.09 (53.09mm) | - | - | - | 0.190 4.83mm | - | 8.5 | 0.705' 215.00mm 8.46 | - | - | ROHS3 Compliant | - | - | ||
![]() MLTFC2H-LP316 Panduit Corp | 622 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 297.103031g | Stainless Steel | 50 per Pkg | 2005 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Black | - | 10.1mm | Polyester | - | - | 51 mm | - | 250 lbs (113.40 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Corrosion Resistance, UV Resistant | 5.9mm | 201mm | 0.310 7.87mm | - | 8 | 0.658' 200.66mm 7.90 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PRT1.5S-M0 Panduit Corp | 2473 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon | 1000 per Pkg | - | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Black | - | 8mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.50 (38.10mm) | Weather Resistant | 8.1mm | 160mm | 0.190 4.83mm | - | 6.25 | 0.525' 160.00mm 6.30 | - | - | ROHS3 Compliant | - | - | ||
![]() PLB2S-M0 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.492319kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Double Head, Locking | 1.80 (45.72mm) | Weather Resistant | - | 193mm | 0.190 4.83mm | - | 7.5 | 0.633' 193.00mm 7.60 | - | - | ROHS3 Compliant | - | - | ||
![]() SSC4S-S10-M0 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SSC | Obsolete | Not Applicable | 85°C | -40°C | Black | - | 4.6mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 4.00 (101.60mm) | Weather Resistant | - | 399.288mm | 0.180 4.57mm | - | 15.75 | 1.308' 398.78mm | - | - | RoHS Compliant | - | - | ||
![]() S5-50-C0 Panduit Corp | 1742 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 0.94 (23.80mm) | UV Resistant | - | - | 0.190 4.83mm | - | 4.75 | 0.393' 120.00mm 4.72 | - | - | ROHS3 Compliant | - | - | ||
![]() PLB5EH-C0 Panduit Corp | 39 | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 per Pkg | 2008 | PAN-TY® BOW-TY™ PLB | Active | Not Applicable | 85°C | - | Black | - | 12.7mm | - | - | - | - | - | 125 lbs (56.70 kg) | - | Double Head, Locking | 5.20 (132.08mm) | Weather Resistant | 10.2mm | 487.68mm | 0.500 12.70mm | - | 19.25 | 1.604' 489.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLT4S-M2 Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | - | 8.6mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - | - | ||
![]() PRT4S-C Panduit Corp | 9 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 290.752738g | Nylon | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | 8.6mm | - | Not Halogen Free | - | 1.5 mm | - | 50 lbs (22.68 kg) | Natural | Standard, Releasable | 4.00 (101.60mm) | Plenum Rated | 5.5626mm | 368mm | 0.190 4.83mm | 1.3mm | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PRT4S-M6 Panduit Corp | 513 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 290.752738g | Nylon | 1000 per Pkg | 2014 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Blue | - | 8.6mm | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 4.00 (101.60mm) | - | 8.1mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - | - | ||
![]() PLT1.5I-M1 Panduit Corp | 470000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown | - | 6.1mm | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | - | ||
![]() MLT8WLH-LP Panduit Corp | 138 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 566.990463g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 8.00 (203.20mm) | - | - | 679mm | 0.250 6.35mm | - | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | - | - | ||
![]() BF1M-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 95.254398g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BF | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | 23 mm | - | 18 lbs (8.16 kg) | Natural | Marker Strap/Flag Tie | 0.90 (22.86mm) | - | 3.9624mm | 117mm | 0.095 2.41mm | - | 4.5 | 0.383' 116.74mm 4.60 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HTMLT38WEH-Q Panduit Corp | 48 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLT3S-M Panduit Corp | 194000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8.6mm | - | - | - | 76 mm | - | 50 lbs (22.68 kg) | Natural | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() BC4LH-S25-L0 Panduit Corp | 49500 |
| - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 385.553543g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | M6 | 4.8 mm | 6.6 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 6.731mm | 394mm | 0.275 7.00mm | - | 15.5 | 1.292' 393.71mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLWP1.5SA-D Panduit Corp | 1222 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 743.891487g | Nylon | 500 per Pkg | - | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | 9.398mm | 170mm | 0.190 4.83mm | - | 6.75 | 0.558' 170.08mm 6.70 | - | - | ROHS3 Compliant | - | - |