- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UGCTC3S-X6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | - | - | Blue | 27.9mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Low Profile, Nylon Cinch Ring | - | 305mm | 0.850 21.60mm | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | ||
![]() BT1M-C30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | 4.4mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | Heat Stabilized | 3.9624mm | 102mm | 0.095 2.41mm | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | ||
![]() SST4I-M0 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | 6.1mm | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.00 (101.60mm) | 2-Piece Design, Weather Resistant | - | 375mm | 0.135 3.43mm | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | ||
![]() MLT1H-LPAL Panduit Corp | 255 |
| - | 4 Weeks | - | Free Hanging (In-Line) | Metal | Aluminum | 95.254398g | Aluminium | 50 per Pkg | 2006 | Pan-Alum® MLT | Active | Not Applicable | - | - | Silver | 10mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 0.98 (25.00mm) | - | 5.6mm | 140mm | 0.311 7.90mm | 5.5 | 0.459' 140.00mm 5.51 | No | - | ROHS3 Compliant | ||
![]() PLM4S-D2 Panduit Corp | 918 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.42428kg | Nylon | 500 per Pkg | 2006 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Red | 8.1mm | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 4.00 (101.60mm) | Write-On Area | 5.588mm | 371mm | 0.185 4.70mm | 14.5 | 1.217' 370.84mm | - | - | ROHS3 Compliant | ||
![]() PLT5S-C Panduit Corp | 5 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 308.44284g | Nylon, Polyamide | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 8.6mm | 127 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 5.00 (127.00mm) | - | 5.6mm | 445mm | 0.190 4.83mm | 17.5 | 1.458' 444.40mm | No | No SVHC | ROHS3 Compliant | ||
![]() HLS1.5S-X8 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 24.94758g | Nylon, Polyethylene | 10 per Pkg | - | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Gray | 19.1mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 1.50 (38.10mm) | - | - | 152mm | 0.750 19.05mm | 6 | 0.500' 152.40mm 6.00 | - | - | ROHS3 Compliant | ||
![]() MLT2LH-LP316 Panduit Corp | 102 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 213.188414g | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 8.5mm | - | 250 lbs (113.40 kg) | - | Standard, Locking | 2.00 (50.80mm) | Corrosion Resistance | 4.4mm | 201mm | 0.250 6.35mm | 8 | 0.658' 200.66mm 7.90 | No | - | ROHS3 Compliant | ||
![]() PRT8EH-Q0 Panduit Corp | 76 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 589.670081g | Nylon | 25 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 8.00 (203.20mm) | Weather Resistant | 10.16mm | 719mm | 0.500 12.70mm | 28.25 | 2.358' 718.72mm | - | - | ROHS3 Compliant | ||
![]() HLS5S-X2 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 74.842741g | Nylon, Polyethylene | 10 per Pkg | 2006 | TAK-TY® HLS | Active | Not Applicable | 104°C | -17°C | Red | 19.1mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 5.00 (127.00mm) | - | - | 457mm | 0.750 19.05mm | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | ||
![]() HLS3S-X6 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 49.895161g | Nylon, Polyethylene | 10 per Pkg | 2006 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Blue | 19.1mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 3.20 (81.28mm) | - | - | 305mm | 0.750 19.05mm | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | ||
![]() S15-40-C0 Panduit Corp | 1038 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.02 (102.00mm) | UV Resistant | - | - | 0.140 3.56mm | 14.5 | 1.214' 370.00mm | - | - | ROHS3 Compliant | ||
![]() MRS4H-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 494.415683g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 10mm | - | - | - | - | - | - | 5.5mm | 470mm | 7.9mm | - | - | - | - | ROHS3 Compliant | ||
![]() UGCTC5S-X6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Blue | 27.9mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 457mm | 0.850 21.60mm | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | ||
![]() BT9LH-L0 Panduit Corp | 47500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 612.3497g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | 13.2mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 9.00 (228.60mm) | Weather Resistant | 8.128mm | 780mm | 0.275 7.00mm | 30.75 | 2.560' 780.29mm | - | - | ROHS3 Compliant | ||
![]() IT9115-CUV8 Panduit Corp | 94000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Gray | - | 8 mm | 124 lbs (56.25 kg) | Silver | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | - | 390.144mm | 0.350 8.89mm | 15.25 | 1.270' 387.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() DHC1.12X1.75-D0 Panduit Corp | 688 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.995806kg | Nylon | 500 per Pkg | - | - | Active | Not Applicable | 85°C | -40°C | Black | 11.2mm | - | 100 lbs (45.36 kg) | - | Double Hose Clamp | 1.12 (28.45mm), 1.75 (44.45mm) | Weather Resistant | - | 279mm | 0.280 7.11mm | 11 | 0.917' 279.40mm 11.00 | - | - | ROHS3 Compliant | ||
![]() SSB2S-C Panduit Corp | 397 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 122.46994g | - | 100 per Pkg | 2006 | BOW-TY™ STA-STRAP® | Active | Not Applicable | - | - | Natural | - | - | 30 lbs (13.61 kg) | - | Double Head, Locking | 1.25 (31.75mm) | - | - | 171.2976mm | 0.180 4.57mm | 6.75 | 0.562' 171.45mm 6.75 | No | - | ROHS3 Compliant | ||
![]() SSPM4HLP-TL300 Panduit Corp | 1038 |
| Datasheet | 4 Weeks | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | 1.406136kg | Nylon | 250 per Pkg | 2004 | STA-STRAP® SSPM | Active | Not Applicable | 100°C | -40°C | Black | 7.6mm | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Centering Pilot, Heat Stabilized, Weather Resistant | - | 376mm | 0.300 7.62mm | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | ||
![]() SST2S-C0 Panduit Corp | 1009 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 104.326245g | Nylon | 100 per Pkg | 2001 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | 7.9mm | 45 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 1.75 (44.45mm) | 2-Piece Design, Weather Resistant | 6.4mm | 172mm | 0.180 4.57mm | 6.75 | 0.558' 170.08mm 6.70 | No | No SVHC | ROHS3 Compliant |