- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Material Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST2S-C0 Panduit Corp | 1009 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 104.326245g | Nylon | 100 per Pkg | 2001 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | 7.9mm | - | 45 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 1.75 (44.45mm) | 2-Piece Design, Weather Resistant | 6.4mm | 172mm | 0.180 4.57mm | 6.75 | 0.558' 170.08mm 6.70 | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PRA2S-A-Q Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive, Base | Adhesive Back, Mounting Base | - | Polyamide (PA66), Nylon 6/6 | 72.574779g | Nylon | 25 per Pkg | 2004 | PRA | Active | Not Applicable | 85°C | -40°C | Natural | 22.9mm | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.85 (46.99mm) | - | 7.62mm | 216.1032mm | 0.190 4.83mm | 8.5 | 0.709' 216.00mm 8.50 | - | - | - | ROHS3 Compliant | - | ||
![]() MLT2.7WS-LP Panduit Corp | 202 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 185.972872g | Stainless Steel | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 2.70 (68.60mm) | - | - | 259mm | 0.180 4.57mm | 10.25 | 0.850' 259.08mm 10.20 | - | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-L00 Panduit Corp | 408 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 299.370993g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 12.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 7.4mm | 368mm | 0.300 7.62mm | 14.5 | 1.208' 368.30mm | - | No | - | ROHS3 Compliant | - | ||
![]() PRT2S-M7 Panduit Corp | 184000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.260987kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Purple | 8mm | - | 1.5 mm | 50 lbs (22.68 kg) | Violet | Standard, Releasable | 1.88 (47.75mm) | - | 8.1mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PRT1.5S-C Panduit Corp | 54 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 131.541787g | Nylon | 100 per Pkg | - | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | 8mm | Not Halogen Free | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.50 (38.10mm) | Plenum Rated | 5.5626mm | 160mm | 0.190 4.83mm | 6.25 | 0.525' 160.00mm 6.30 | - | - | - | ROHS3 Compliant | - | ||
![]() BT8LH-C0 Panduit Corp | 404 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 925.328435g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | 13.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.00 (203.20mm) | Weather Resistant | 8.128mm | 699mm | 0.275 7.00mm | 27.5 | 2.292' 698.50mm | - | No | - | ROHS3 Compliant | - | ||
![]() PRWP2S-D0 Panduit Corp | 1038 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 500 per Pkg | 2004 | PAN-TY® PRWP | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.75 (44.45mm) | Weather Resistant | 9.4mm | 198mm | 0.190 4.83mm | 7.75 | 0.650' 198.00mm 7.80 | - | - | - | ROHS3 Compliant | - | ||
![]() MSW50T15-CR4 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | - | - | Bulk | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | 700 lbs (317.52 kg) | - | Strapping | Variable | - | - | 30.48m | 0.500 12.70mm | 100' | 100.00' 30.48m | - | - | - | ROHS3 Compliant | - | ||
![]() CBR1.5I-M30 Panduit Corp | 4759 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 1000 per Pkg | - | Contour-Ty® CBR | Active | Not Applicable | - | - | Black | 6.4mm | - | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 1.50 (38.10mm) | Heat Stabilized | - | 149.9mm | 0.141 3.58mm | 6 | 0.492' 150.00mm 5.91 | - | - | - | ROHS3 Compliant | - | ||
![]() PRWP1S-C Panduit Corp | 135 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 145.149558g | Nylon | 100 per Pkg | 2004 | PAN-TY® PRWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.00 (25.40mm) | - | 9.4mm | 132mm | 0.190 4.83mm | 5.25 | 0.433' 131.98mm 5.20 | - | - | - | ROHS3 Compliant | - | ||
![]() HTMLT8WEH-LP Panduit Corp | 245 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRT3S-M Panduit Corp | 97000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.072917kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | - | - | ROHS3 Compliant | - | ||
![]() ERT2M-C20 Panduit Corp | 2305 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic Polyurethane (TPU) | 693.996326g | Polyurethane, Thermoplastic | 100 per Pkg | 2008 | ERT | Active | Not Applicable | - | - | Black | - | Halogen Free | 59.7 mm | 18 lbs (8.16 kg) | Black | Standard, Releasable | 2.35 (59.69mm) | Flame Retardant, Halogen Free | 2.29mm | 216mm | 0.500 12.70mm | 8.5 | 0.709' 216.00mm 8.50 | 2.29mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() PLT4S-C30 Panduit Corp | 251 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 8.6mm | - | 102 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PRT2S-M6 Panduit Corp | 1222 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.260987kg | Nylon | 1000 per Pkg | 2014 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Blue | 8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.88 (47.75mm) | - | 8.1mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | No | - | ROHS3 Compliant | - | ||
![]() PRT12EH-Q0 Panduit Corp | 61 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 771.107029g | Nylon | 25 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | - | - | Black | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 12.00 (304.80mm) | Weather Resistant | 10.16mm | 1.019m | 0.500 12.70mm | 40 | 3.34' 1.02m | - | - | - | ROHS3 Compliant | - | ||
![]() MLTFC8S-CP316 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 789.250724g | Stainless Steel | 100 per Pkg | 2007 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Black | 6.3mm | - | - | 100 lbs (45.36 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance, UV Resistant | 4.3mm | 679mm | 0.180 4.57mm | 26.75 | 2.233' 680.72mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() PLT4I-M14 Panduit Corp | 27860 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.837049kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | 6.6mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 4.6mm | 368mm | 0.145 3.68mm | 14.5 | 1.208' 368.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() BT4S-M4Y Panduit Corp | 1025 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.562797kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Yellow | 8.1mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.588mm | 384mm | 0.185 4.70mm | 15 | 1.260' 384.00mm | - | - | - | ROHS3 Compliant | - |