- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRT4S-M3 Panduit Corp | 2165 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 290.752738g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Orange | 8.6mm | - | - | 1.5 mm | 50 lbs (22.68 kg) | Orange | Standard, Releasable | 4.00 (101.60mm) | - | 8.1mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | ||
![]() PRLWP50S-D30 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.047798kg | Nylon | 500 per Pkg | 2005 | PAN-TY® PRLWP | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | 35 lbs (15.88 kg) | - | Ladder, Releasable | 2.18 (55.37mm) | Heat Stabilized | - | 180mm | 0.380 9.70mm | 7.75 | 0.646' 196.85mm 7.75 | - | - | ROHS3 Compliant | ||
![]() BW3S-D0 Panduit Corp | 776 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 500 per Pkg | 2004 | DOME-TOP® BARB-TY® BW | Active | Not Applicable | 85°C | -40°C | Black | 18.8mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 9.398mm | 316.992mm | 0.185 4.70mm | 12.5 | 1.043' 318.00mm | No | - | ROHS3 Compliant | ||
![]() BM1M-M Panduit Corp | 93000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 107 | Polyamide (PA66), Nylon 6/6 | 544.310844g | Nylon | 1000 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | - | Natural | 4.6mm | - | - | 23 mm | 18 lbs (8.16 kg) | Natural | Marker Strap/Flag Tie | 0.90 (22.86mm) | - | 3.9624mm | 107mm | 0.095 2.41mm | 4.25 | 0.350' 106.68mm 4.20 | No | No SVHC | ROHS3 Compliant | ||
![]() S30-120-X Panduit Corp | 498 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 10 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.58 (217.93mm) | - | - | - | 0.300 7.62mm | 29.5 | 2.461' 750.00mm | - | - | ROHS3 Compliant | ||
![]() PLT2S-M59 Panduit Corp | 1818 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Pink, Fluorescent | 8mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | ||
![]() PLT4S-M00 Panduit Corp | 708 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 8.6mm | - | - | 102 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | ||
![]() PLT1.5S-M30 Panduit Corp | 990000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.133981kg | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 8.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.50 (38.10mm) | Heat Stabilized | 5.588mm | 157mm | 0.190 4.83mm | 6.25 | 0.517' 157.58mm 6.20 | No | - | ROHS3 Compliant | ||
![]() PLC2H-S25-TL0 Panduit Corp | 5000 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 1.07955kg | Nylon | 250 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | - | Black | - | - | M6 | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 6.731mm | 228.6mm | 0.300 7.62mm | 9 | 0.750' 228.60mm 9.00 | - | - | ROHS3 Compliant | ||
![]() MRS2LH-L4 Panduit Corp | 53 |
| Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 276.691374g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | 8.5mm | - | - | - | - | - | - | - | - | 4.4mm | 310mm | 6.4mm | - | - | - | - | ROHS3 Compliant | ||
![]() PUM-071-C2S-D30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | - | Nylon | 907.18474g | - | - | 2008 | - | Obsolete | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PLF1MA-M0 Panduit Corp | 190000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 757.499258g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Black | 2.5mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Weather Resistant, Write-On Area | 3.9116mm | 130mm | 0.098 2.50mm | 5 | 0.425' 129.54mm 5.10 | - | - | ROHS3 Compliant | ||
![]() PLWP2H-TL30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 975.223595g | Nylon | 250 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | - | - | Black | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | 9.398mm | 226mm | 0.300 7.62mm | 9 | 0.742' 226.16mm 8.90 | - | - | ROHS3 Compliant | ||
![]() MS8W38T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.542214kg | - | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | - | - | - | - | 500 lbs (226.80 kg) | - | Strapping | 8.00 (203.20mm) | - | - | 780.288mm | 0.375 9.53mm | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | ||
![]() PLT2I-C76 Panduit Corp | 100 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 145.149558g | ETFE, Tetrafluoroethylene | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 170°C | -46°C | Blue, Aqua | 6.1mm | Not Halogen Free | - | 51 mm | 25 lbs (11.34 kg) | Blue | Standard, Locking | 2.00 (50.80mm) | Flame Retardant, Radiation Resistant | 4.6mm | 203mm | 0.135 3.43mm | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | ||
![]() UGCTE5S-X3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Orange | 27.9mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 475mm | 0.850 21.60mm | 18.75 | 1.558' 474.98mm | No | - | ROHS3 Compliant | ||
![]() UGCTC3S-X4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Yellow | 27.9mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | - | 305mm | 0.850 21.60mm | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | ||
![]() UGCTC5S-X10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | White | 27.9mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Low Profile, Nylon Cinch Ring | - | 457mm | 0.850 21.60mm | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | ||
![]() PLUP40S-D30 Panduit Corp | 99000 |
| Datasheet | 4 Weeks | Cable | Push Mount, Cupped Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 793.786647g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLUP | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.57 (40.00mm) | Heat Stabilized | - | 177.6984mm | 0.190 4.83mm | 7 | 0.581' 177.00mm 6.97 | - | - | ROHS3 Compliant | ||
![]() MLT8EH-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.281398kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 15.7mm | - | - | - | 600 lbs (272.16 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance | 6.3mm | 754mm | 0.500 12.70mm | 29.75 | 2.475' 754.38mm | - | - | ROHS3 Compliant |