- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLT6EH-LP316 Panduit Corp | 48500 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.063674kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | - | 15.7mm | - | - | 600 lbs (272.16 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance | 6.3mm | 594mm | 0.500 12.70mm | - | 23.5 | 1.950' 594.36mm | - | - | ROHS3 Compliant | - | ||
![]() BT2S-M39 Panduit Corp | 2070 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 115°C | -40°C | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | - | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT3S-M54 Panduit Corp | 937 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Yellow, Fluorescent | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | - | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | ||
![]() PLT4S-M14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | - | ||
![]() PLT4S-M100 Panduit Corp | 961 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 1.814369g | Nylon, PP, Polypropylene | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | 102 mm | 30 lbs (13.61 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Chemical Resistant, Weather Resistant | - | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() BT1M-M5 Panduit Corp | 1222 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Green | - | 4.4mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() MBS-MR Panduit Corp | 523 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | Bulk | 2004 | Pan-Steel® MBS | Active | Not Applicable | - | - | Silver | - | - | - | - | 100 lbs (45.36 kg) | - | Strapping | Variable | - | - | 304.8m | 0.173 4.39mm | - | 1000' | 1000.00' 304.80m | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-L2 Panduit Corp | 1244 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | - | 4.7mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT1S-M Panduit Corp | 490000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 775.642953g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | - | 5.6mm | 122mm | 0.190 4.83mm | - | 4.75 | 0.400' 121.92mm 4.80 | - | - | ROHS3 Compliant | - | ||
![]() BT4S-C0 Panduit Corp | 43 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 294.835069g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.1mm | Not Halogen Free | 102 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 5.588mm | 384mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT4S-C120 Panduit Corp | In Stock | - | - | 6 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA12), Nylon 12 | - | - | Bulk | - | PAN-TY® PLT | Active | Not Applicable | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Chemical Resistant, Weather Resistant | - | - | 0.189 4.80mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2I-M59 Panduit Corp | 2750 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Pink, Fluorescent | - | 6.1mm | - | 51 mm | 40 lbs (18.14 kg) | Pink | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MRT2DH-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 453.59237g | Stainless Steel | - | 2012 | Pan-Steel® | Obsolete | Not Applicable | 538°C | -80°C | Silver | - | 7.9mm | - | - | 550 lbs (249.48 kg) | - | Standard, Locking | 2.40 (61.00mm) | - | 5.8mm | 470mm | 0.311 7.90mm | - | 18.5 | 1.542' 469.90mm | - | - | ROHS3 Compliant | - | ||
![]() BM2M-M0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 771.107029g | Nylon | 1000 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Black | - | 28.5mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 2.00 (50.80mm) | Weather Resistant | 3.9624mm | 201mm | 0.095 2.41mm | - | 8 | 0.658' 200.66mm 7.90 | No | - | ROHS3 Compliant | - | ||
![]() CBR3S-M Panduit Corp | 194000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.936839kg | Nylon | 1000 per Pkg | 2003 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.8mm | - | 76 mm | 50 lbs (22.68 kg) | Natural | Cable Tie, Parallel | 3.00 (76.20mm) | - | 7.112mm | 274mm | 0.190 4.83mm | 1.32mm | 10.75 | 0.900' 274.32mm 10.80 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PRWP1SA-D Panduit Corp | 212 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 689.460402g | Nylon | 500 per Pkg | 2004 | PAN-TY® PRWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.00 (25.40mm) | - | 8.8138mm | 130mm | 0.190 4.83mm | - | 5 | 0.425' 129.54mm 5.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT8LH-LP Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 535.238997g | Stainless Steel | 50 per Pkg | 2005 | Pan-Steel® MLT | Active | Not Applicable | 85°C | -40°C | Silver | - | 8.5mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 8.00 (203.20mm) | - | - | 679mm | 0.250 6.35mm | - | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | - | ||
![]() MLT4WS-TL Panduit Corp | 922 |
| Datasheet | 4 Weeks | Standard | Free Hanging (In-Line) | - | Stainless Steel 304 | - | - | 250 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | 362mm | 0.180 4.57mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-L Panduit Corp | 7244 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 299.370993g | Nylon, Polyamide | 50 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | Unshielded | 12.1mm | Not Halogen Free | 102 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 7.4mm | 368mm | 0.300 7.62mm | 1.9mm | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2H-TL Panduit Corp | 2896 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 12.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 7.366mm | 206mm | 0.300 7.62mm | - | 8 | 0.675' 205.74mm 8.10 | - | - | ROHS3 Compliant | - |