- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRT4LH-L4 Panduit Corp | 108 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 390.089467g | Stainless Steel | - | 2008 | Pan-Steel® | Active | Not Applicable | 538°C | -80°C | Silver | 8.5mm | - | 225 lbs (102.06 kg) | - | Standard, Locking | 4.80 (122.00mm) | - | 4.4mm | 470mm | 0.252 6.40mm | - | 18.5 | 1.542' 469.90mm | - | - | ROHS3 Compliant | - | ||
![]() S30-120-L0 Panduit Corp | 157 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.58 (217.93mm) | UV Resistant | - | - | 0.300 7.62mm | - | 29.5 | 2.461' 750.00mm | - | - | ROHS3 Compliant | - | ||
![]() HLS1.5S-X6 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 331.122458g | Nylon, Polyethylene | 10 per Pkg | - | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Blue | 19.1mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 1.50 (38.10mm) | - | - | 152mm | 0.750 19.05mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | ROHS3 Compliant | - | ||
![]() UCT5S-X10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Active | Not Applicable | 125°C | -55°C | White | 27.9mm | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Low Profile, Nylon Cinch Ring | - | 457mm | 0.085 2.16mm | - | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | - | ||
![]() MLT6DEH-Q316 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 907.18474g | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | 16.1mm | - | 800 lbs (362.88 kg) | - | Double Wrap, Locking | 6.00 (152.40mm) | Corrosion Resistance | 6.6mm | 1.054m | 0.500 12.70mm | - | 41.5 | 3.46' 1.05m | - | - | ROHS3 Compliant | - | ||
![]() CBR3I-M0 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | 3.6mm | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 3.00 (76.20mm) | Weather Resistant | 6.35mm | 264mm | 0.141 3.58mm | 1.32mm | 10.5 | 0.867' 264.16mm 10.40 | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS4W38T15-L6 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.036459kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | 12.32mm | - | 500 lbs (226.80 kg) | - | Strapping | 4.00 (101.60mm) | - | - | 457mm | 0.375 9.53mm | - | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | - | ||
![]() PLT2H-TL109 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 680.388555g | Nylon, PP, Polypropylene | 250 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green | - | 51 mm | 50 lbs (22.68 kg) | Green | Standard, Locking | 2.00 (50.80mm) | - | - | 205.74mm | 0.300 7.62mm | - | 8 | 0.675' 205.74mm 8.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT4S-M300 Panduit Corp | 902 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 100°C | -40°C | Black | 8.6mm | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized, Weather Resistant | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | - | - | ROHS3 Compliant | - | ||
![]() MLT5DH-L Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 800.590533g | Stainless Steel | 50 per Pkg | 2011 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | 10mm | - | 600 lbs (272.16 kg) | - | Double Wrap, Locking | 5.00 (127.00mm) | - | 5.6mm | 862.584mm | 0.310 7.87mm | - | 34 | 2.833' 863.60mm | - | - | ROHS3 Compliant | - | ||
![]() SG150I-C0 Panduit Corp | 47 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | 2005 | Super-Grip® | Active | Not Applicable | 85°C | - | Black | 7.8mm | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | Weather Resistant | 4.5mm | 157mm | 0.168 4.30mm | 1.02mm | 6.25 | 0.517' 157.58mm 6.20 | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT1.5M-M20 Panduit Corp | 990000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 4.6mm | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 3.9116mm | 142mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | No | - | ROHS3 Compliant | - | ||
![]() SST3I-M0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.065942kg | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | 6.1mm | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | 2-Piece Design, Weather Resistant | - | 279mm | 0.135 3.43mm | - | 11 | 0.917' 279.40mm 11.00 | - | - | ROHS3 Compliant | - | ||
![]() CBR2M-M2 Panduit Corp | 475000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 498.951607g | Nylon | 1000 per Pkg | 2006 | Contour-Ty® CBR | Active | Not Applicable | - | - | Red | 5.3mm | - | 18 lbs (8.16 kg) | - | Cable Tie, Parallel | 2.00 (50.80mm) | - | 5.2832mm | 182.9mm | 0.098 2.50mm | - | 7.25 | 0.600' 182.88mm 7.20 | - | - | ROHS3 Compliant | - | ||
![]() PLT2I-M55 Panduit Corp | 3609 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green, Fluorescent | 6.1mm | 51 mm | 40 lbs (18.14 kg) | Green | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1.5I-C3 Panduit Corp | 1364 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | 6.1mm | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() CBR2S-M30 Panduit Corp | 2336 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.224699kg | Nylon | 1000 per Pkg | 2003 | Contour-Ty® CBR | Active | Not Applicable | 115°C | - | Black | 8.4mm | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 2.00 (50.80mm) | Heat Stabilized | 7.112mm | 193mm | 0.190 4.83mm | - | 7.5 | 0.633' 193.00mm 7.60 | No | - | ROHS3 Compliant | - | ||
![]() PLWP3H-TL Panduit Corp | 18 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | 120 | Polyamide (PA66), Nylon 6/6 | 1.242843kg | Nylon | 250 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 85°C | -40°C | Natural | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | - | 305mm | 0.300 7.62mm | - | 12 | 1.000' 304.80mm | - | - | ROHS3 Compliant | - | ||
![]() SG450H-C Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 766.571105g | Nylon | 100 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | 85°C | - | Natural | 15.2mm | - | 175 lbs (79.40 kg) | - | Standard, Locking | 5.20 (132.08mm) | - | 8.128mm | 471mm | 0.380 9.70mm | 1.73mm | 18.5 | 1.550' 472.44mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLT2I-C186 Panduit Corp | 8 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polypropylene (PP) | 90.718474g | PP, Polypropylene | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Blue | 3.4mm | 51 mm | 24 lbs (10.89 kg) | Blue | Standard, Locking | 2.00 (50.80mm) | Chemical Resistant, Metal Detectable | - | 203mm | 0.135 3.43mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - |