- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL3M2S-D0 Panduit Corp | 562 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.38136kg | Nylon | 500 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Black | - | Not Halogen Free | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.75 (44.45mm) | Weather Resistant, Write-On Area | 5.588mm | 188mm | 0.185 4.70mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | ||
![]() MLT2.7WH-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 1.485515kg | Stainless Steel | 250 per Pkg | - | Pan-Steel® Wave-Ty™ | Active | Not Applicable | - | - | Silver | 10mm | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 2.70 (68.60mm) | - | 5.5mm | 259mm | 0.310 7.87mm | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | ||
![]() PLT4S-M3 Panduit Corp | 16819 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.6mm | 368mm | 0.190 4.83mm | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | ||
![]() MLT4WH-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 200 | Stainless Steel 304 | 2.041166kg | Stainless Steel | 250 per Pkg | 2012 | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | - | - | Silver | 10mm | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 5.5mm | 362mm | 0.310 7.87mm | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | ||
![]() UGCTE5S-X10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | 125°C | -55°C | White | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | - | 475mm | 0.850 21.60mm | 18.75 | 1.558' 474.98mm | No | - | ROHS3 Compliant | ||
![]() UCT5S-X5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Obsolete | Not Applicable | 125°C | -55°C | Green | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Low Profile, Nylon Cinch Ring | - | 457mm | 0.085 2.16mm | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | ||
![]() SSPM2.5HP-TL300 Panduit Corp | 513 |
| Datasheet | 4 Weeks | Cable | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 250 per Pkg | - | STA-STRAP® SSPM | Active | Not Applicable | 100°C | -40°C | Black | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.76 (70.00mm) | Centering Pilot, Heat Stabilized, Weather Resistant | 6.3mm | 257mm | 0.300 7.62mm | 10 | 0.842' 256.54mm 10.10 | No | - | ROHS3 Compliant | ||
![]() PRA2S-A-C Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive, Base | Adhesive Back, Mounting Base | - | Polyamide (PA66), Nylon 6/6 | 272.15545g | Nylon | 100 per Pkg | 2004 | PRA | Active | Not Applicable | 85°C | -40°C | Natural | 22.9mm | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.85 (46.99mm) | - | - | 25.4mm | 0.190 4.83mm | 8.5 | 0.709' 216.00mm 8.50 | - | - | ROHS3 Compliant | ||
![]() UCT3S-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2011 | Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Red | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Low Profile, Nylon Cinch Ring | - | 304.8mm | 0.085 2.16mm | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | ||
![]() UGCTE3S-X8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Gray | 27.9mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | - | 305mm | 0.850 21.60mm | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | ||
![]() PRT2S-M2 Panduit Corp | 50 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.260987kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Red | 8mm | - | 48 mm | 50 lbs (22.68 kg) | Red | Standard, Releasable | 1.88 (47.75mm) | - | 8.1mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | ||
![]() BC4LH-S25-TL Panduit Corp | 37 |
| - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 1.485515kg | Nylon | 250 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | - | 393.192mm | 0.275 7.00mm | 15.5 | 1.292' 393.71mm | - | - | ROHS3 Compliant | ||
![]() MLT8EH15-LP Panduit Corp | 324 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.762206kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 16.1mm | - | - | 700 lbs (317.52 kg) | - | Standard, Locking | 8.00 (203.20mm) | - | 6.8mm | 754mm | 0.500 12.70mm | 29.75 | 2.475' 754.38mm | - | - | ROHS3 Compliant | ||
![]() PLM1M-M5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Green | 24.9mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | 3.9116mm | 99mm | 0.098 2.50mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | ||
![]() HLWM1.5S-X0 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 10 per Pkg | - | HLWM | Active | Not Applicable | 104°C | -57°C | Black, White | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 1.50 (38.10mm) | Write-On Area | - | 152.4mm | 0.790 20.07mm | 6 | 0.500' 152.40mm 6.00 | No | - | ROHS3 Compliant | ||
![]() MS8W38T15-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.469639kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | 12.32mm | - | - | 500 lbs (226.80 kg) | - | Strapping | 8.00 (203.20mm) | - | - | 780mm | 0.375 9.53mm | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | ||
![]() PLT2S-M6 Panduit Corp | 465000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue | 8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | ||
![]() PLT1M-L6 Panduit Corp | 6172 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Blue | 4.7mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | ||
![]() MLTFC6EH-LP316 Panduit Corp | 82 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 1.181608kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Black | 15.7mm | - | - | 300 lbs (136.08 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance, UV Resistant | 6.3mm | 594mm | 0.500 12.70mm | 23.5 | 1.950' 594.36mm | - | - | ROHS3 Compliant | ||
![]() PLC4S-S10-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 2.94835kg | Nylon | 1000 per Pkg | 2013 | PAN-TY® PLC | Active | Not Applicable | 115°C | -40°C | Black | 9.5mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 5.6mm | 381mm | 0.190 4.83mm | 15 | 1.250' 381.00mm | No | - | ROHS3 Compliant |