- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST8H-D30 Panduit Corp | 48500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 4.835295kg | Nylon | 500 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 115°C | -40°C | Black | 7.6mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.00 (203.20mm) | 2-Piece Design, Heat Stabilized | - | 699mm | 0.300 7.62mm | - | 27.5 | 2.292' 698.50mm | - | - | ROHS3 Compliant | - | ||
![]() PLM1M-M8 Panduit Corp | 1004 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Gray | 24.9mm | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | No | - | ROHS3 Compliant | - | ||
![]() MLT12EH15-Q316 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | - | Stainless Steel 316 | - | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Natural | 12.7mm | - | - | - | 700 lbs (317.52 kg) | - | Standard, Locking | 12.01 (305.00mm) | Corrosion Resistance | - | 1.072m | 0.500 12.70mm | - | 42.25 | 3.52' 1.07m | - | - | ROHS3 Compliant | - | ||
![]() PLT3EH-NB-C0 Panduit Corp | 262 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 916.256587g | Nylon | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Black | 20.3mm | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 3.30 (83.82mm) | No Buckle, Weather Resistant | 10.2mm | 310mm | 0.500 12.70mm | - | 12.25 | 1.017' 310.00mm | No | - | ROHS3 Compliant | - | ||
![]() PLT1M-L4Y Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | 4.6mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() CBR4I-M0 Panduit Corp | 83 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.814369kg | Nylon | 1000 per Pkg | 2005 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Black | 3.6mm | - | - | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 4.00 (101.60mm) | Weather Resistant | 6.35mm | 345mm | 0.141 3.58mm | 1.32mm | 13.5 | 1.133' 345.44mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSC4H-S25-D Panduit Corp | 697 |
| - | 4 Weeks | Clamp | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 500 per Pkg | 2005 | STA-STRAP® SSC | Active | Not Applicable | 85°C | -40°C | Natural | 7.6mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Releasable | 4.00 (101.60mm) | - | - | 395mm | 0.300 7.62mm | - | 15.5 | 1.299' 396.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLC4H-S25-TL Panduit Corp | 428 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 1.664684kg | Nylon | 250 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Natural | 12.7mm | - | M6 | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 6.731mm | 384mm | 0.300 7.62mm | - | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | - | ||
![]() BC4S-S10-C0 Panduit Corp | 2217 |
| - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 340.194306g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | - | M5 | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 4.064mm | 396mm | 0.185 4.70mm | - | 15.5 | 1.299' 396.00mm | - | - | ROHS3 Compliant | - | ||
![]() MBH-MR316 Panduit Corp | 523 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | - | - | Bulk | 2004 | Pan-Steel® MBH | Active | Not Applicable | - | - | Silver | - | - | - | - | 250 lbs (113.40 kg) | - | Strapping | Variable | - | - | 304.8m | 0.312 7.92mm | - | 1000' | 1000.00' 304.80m | - | - | ROHS3 Compliant | - | ||
![]() MS4W38T15-L4 Panduit Corp | 54 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.036459kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | 12.32mm | - | - | - | 500 lbs (226.80 kg) | - | Strapping | 4.00 (101.60mm) | - | - | 457mm | 0.375 9.53mm | - | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | - | ||
![]() UGCTE3S-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | 45.359237g | - | 10 per Pkg | 2006 | TAK-TY® Ultra-Cinch™ | Obsolete | Not Applicable | - | - | Red | 27.9mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | - | 305mm | 0.850 21.60mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() PLT2H-TL4Y Panduit Corp | 142 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 7.366mm | 205.74mm | 0.300 7.62mm | - | 8 | 0.675' 205.74mm 8.10 | - | - | ROHS3 Compliant | - | ||
![]() MS10W63T15-L4 Panduit Corp | 44 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 2.787325kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | 18.67mm | - | - | - | 800 lbs (362.88 kg) | - | Strapping | 10.00 (254.00mm) | - | - | 940mm | 0.625 15.88mm | - | 37 | 3.080' 938.78mm | No | - | ROHS3 Compliant | - | ||
![]() MSC4W38T15-L6 Panduit Corp | 30 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 1.036459kg | - | 50 per Pkg | 2011 | Pan-Steel® MS | Active | Not Applicable | 140°C | -40°C | Black | - | - | - | - | 300 lbs (136.08 kg) | - | Strapping | 4.00 (101.60mm) | Nylon Coated | - | 457.2mm | 0.383 9.73mm | - | 18 | 1.500' 457.20mm | No | - | ROHS3 Compliant | - | ||
![]() PLT3H-TL76 Panduit Corp | 322 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Ethylenterafluorineethylene (ETFE) | 1.732723kg | - | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 170°C | -46°C | Blue, Aqua | 12.2mm | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.00 (76.20mm) | Flame Retardant, Radiation Resistant | 7.4mm | 292mm | 0.300 7.62mm | - | 11.5 | 0.958' 292.10mm 11.50 | No | - | ROHS3 Compliant | - | ||
![]() BT2M-M Panduit Corp | 7735 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 589.670081g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | 4.6mm | - | - | 51 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 3.9624mm | 201mm | 0.095 2.41mm | - | 8 | 0.658' 200.66mm 7.90 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLC4S-S10-M0 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 2.94835kg | Nylon | 1000 per Pkg | 2013 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Black | 9.5mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 5.6mm | 381mm | 0.190 4.83mm | - | 15 | 1.250' 381.00mm | No | - | ROHS3 Compliant | - | ||
![]() BT4LH-L Panduit Corp | 125 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 272.15545g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 13.2mm | Not Halogen Free | - | 102 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 8.128mm | 378mm | 0.275 7.00mm | - | 15 | 1.242' 378.46mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT7LH-L0 Panduit Corp | 102 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 517.095302g | Nylon | 50 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 12.2mm | - | - | 178 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 7.00 (177.80mm) | Weather Resistant | 8.26mm | 627mm | 0.300 7.62mm | - | 24.75 | 2.058' 627.38mm | - | No SVHC | ROHS3 Compliant | - |