- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRT2.5DS-C4 Panduit Corp | In Stock | - | Datasheet | - | Cable | Free Hanging (In-Line) | - | Stainless Steel 304 | 576.06231g | Stainless Steel | - | - | Pan-Steel® | Obsolete | Not Applicable | 538°C | -80°C | Silver | - | 20.7mm | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 2.87 (73.00mm) | - | 4.4mm | 526mm | 0.181 4.60mm | - | 22 | 1.808' 551.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-MP Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.428816kg | Nylon | 1000 per Box | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() MLT2.7WH-LP Panduit Corp | 138 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 315.246725g | Stainless Steel | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 538°C | -40°C | Silver | Unshielded | - | Not Halogen Free | - | 450 lbs (204.12 kg) | - | Standard, Locking | 2.70 (68.60mm) | - | - | 259mm | 0.310 7.87mm | 250μm | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | - | ||
![]() HLTP3I-X0 Panduit Corp | 129 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyamide Loop | 41.276906g | Nylon, Polypropylene | Bulk | 2008 | TAK-TY® HLTP | Active | Not Applicable | 50°C | -18°C | Black | - | 25.4mm | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.20 (81.28mm) | Plenum Rated | - | 305mm | 0.500 12.70mm | - | 12 | 1.000' 304.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLT4WLH-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 317.514687g | Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance | - | 362mm | 0.250 6.35mm | - | 14.25 | 1.192' 363.22mm | - | - | ROHS3 Compliant | - | ||
![]() MLT2.7WS-LP316 Panduit Corp | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 90.718474g | Stainless Steel | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | 538°C | -80°C | Silver | - | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 2.70 (68.60mm) | Corrosion Resistance | - | 259mm | 0.180 4.57mm | - | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-L8-4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Slate, Yellow Stripe | - | 4.7mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT5H-L Panduit Corp | 34 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 127 | Polyamide (PA66), Nylon 6/6 | 458.128294g | Nylon, Polyamide | 50 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 14.2mm | - | 127 mm | 175 lbs (79.40 kg) | Natural | Standard, Locking | 5.00 (127.00mm) | - | 8.6mm | 450mm | 0.350 8.89mm | - | 17.75 | 1.476' 450.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() S30-120-L Panduit Corp | 307 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 8.58 (217.93mm) | - | - | - | 0.300 7.62mm | - | 29.5 | 2.461' 750.00mm | - | - | ROHS3 Compliant | - | ||
![]() MRT6S-C4 Panduit Corp | 90 |
| Datasheet | 4 Weeks | - | - | Metal | Stainless Steel | 607.813776g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | - | 6.1mm | - | - | - | - | - | - | - | 4.4mm | 604mm | 4.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLT8DEH-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.251915kg | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | - | 16.1mm | - | - | 800 lbs (362.88 kg) | - | Double Wrap, Locking | 8.00 (203.20mm) | - | 6.6mm | 1.359m | 0.500 12.70mm | - | 4.5' | 4.46' 1.36m | - | - | ROHS3 Compliant | - | ||
![]() PLC2H-S25-TL30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 1.07955kg | Nylon | 250 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 115°C | -40°C | Black | - | 12.7mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | Heat Stabilized | - | 229mm | 0.300 7.62mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | ROHS3 Compliant | - | ||
![]() BT6LH-C69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Ivory | - | 7mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 6.00 (152.40mm) | Flame Retardant | - | 538mm | 0.275 7.00mm | - | 21.25 | 1.767' 538.48mm | - | - | ROHS3 Compliant | - | ||
![]() PLF1MA-C4Y Panduit Corp | 60 | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon, Polyamide | 100 per Pkg | 1999 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Yellow | - | 2.5mm | Not Halogen Free | 22 mm | 18 lbs (8.16 kg) | Yellow | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 130mm | 130mm | 0.098 2.50mm | - | 5 | 0.425' 129.54mm 5.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() S24-175-L0 Panduit Corp | 819 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 7.00 (177.80mm) | UV Resistant | - | - | 0.350 8.89mm | - | 24 | 2.002' 610.11mm | - | - | ROHS3 Compliant | - | ||
![]() MRT4S-C4 Panduit Corp | 37 |
| Datasheet | 4 Weeks | - | - | Metal | Stainless Steel | 467.200141g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | - | 6.1mm | - | - | - | - | - | - | - | 4.4mm | 447mm | 4.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRT5EH-C0 Panduit Corp | 908 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.487783kg | - | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | - | - | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 5.00 (127.00mm) | Weather Resistant | - | 511mm | 0.500 12.70mm | - | 20 | 1.677' 511.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-C7 Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon, Polyamide | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Purple | - | 8mm | - | 47 mm | 50 lbs (22.68 kg) | Violet | Standard, Locking | 1.88 (47.75mm) | - | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SG150I-M Panduit Corp | 937 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 666.780784g | Nylon | 1000 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | 85°C | - | Natural | - | 7.8mm | - | 38 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 1.50 (38.10mm) | - | 4.5mm | 157mm | 0.168 4.30mm | 1.02mm | 6.25 | 0.517' 157.58mm 6.20 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BT2LH-L Panduit Corp | 90 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 172.365101g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | 13.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 8.128mm | 221mm | 0.275 7.00mm | - | 8.75 | 0.725' 220.98mm 8.70 | - | - | ROHS3 Compliant | - |